- Manufacturer
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Mounting Type
- Contact Gender
- Mounting Styles
- Number of Rows Loaded
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Male Pins
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Weight | Mounting Option 1 | Mounting Option 2 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Case Code (Metric) | Number Of PCB Rows | Case Code (Imperial) | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Terminal Length | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | 0.25 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021122-00010T8LF | 20021122 | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | 700VAC V | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | 0.25 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021122-00010D1LF | 20021122 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.134 inch | MALE | 94V-0 | 0.307 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | - | SURFACE MOUNT | - | 700VAC V | 2.8448 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | FLASH inch | ||
![]() 7731740312LF FCI | In Stock | - | - | 6 Weeks | BOARD | 29.993795 mg | - | - | 0.6 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77317-403-12LF | 77317 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.61 | Compliant | Yes | 100 V | 0.02 % | e3 | Yes | 2 | SMD/SMT | EAR99 | 5 ppm/°C | BOARD CONNECTOR | 1.45 kΩ | 215 °C | -55 °C | Thin Film | - | 8536.69.40.40 | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 250 mW | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2012 | 2 | 0805 | RECTANGULAR | 0.19 inch | MALE | 94V-0 | 0.259 inch | 3 A | SQ PIN-SKT | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | Moisture Resistant | 0.1 inch | 838.2 µm | 2.032 mm | 1.27 mm | 79u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | - | 0.157 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 57202-F51-02ALF | 57202 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 5.6 | - | Yes | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 4 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | - | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | LATCH & EJECT | LOCKING | 0.721 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021621-00006T4LF | 20021621 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | - | Yes | - | - | e4 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 0.425 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021221-00012T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.209 inch | MALE | 94V-0 | 0.22 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .1946 N | 0.05 inch | BLACK | - | 0.09 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | LATCH & EJECT | LOCKING | 0.871 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021621-00012T1LF | 20021621 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | - | Yes | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 0.4 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021121-00016D4LF | 20021121 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.71 | - | Yes | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.059 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | - | 700VAC V | 3.9116 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 0.8 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021112-00032T4LF | - | RIGHT ANGLE | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | 1.27 mm | compliant | - | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.135 inch | MALE | 94V-0 | 0.196 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1406 N | .1946 N | 0.05 inch | BLACK | - | 0.106 inch | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 1.625 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021212-00060T4LF | 20021212 | RIGHT ANGLE | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | SHROUDED | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.209 inch | MALE | 94V-0 | - | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | POLARIZED HOUSING | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 0.09 inch | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | - | 1.472 inch | GOLD (30) | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98464-G61-36ULF | 98464 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.62 | - | Yes | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | TUBE PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.24 inch | MALE | 94V-0 | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 650VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | CREAM | - | 0.098 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | - | 1.709 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98464-F61-42ULF | 98464 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.62 | - | Yes | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | TUBE PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 42 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.24 inch | MALE | 94V-0 | - | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | 650VAC V | 2.0066 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | CREAM | - | 0.098 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | LATCH & EJECT | LOCKING | 2.171 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021621-00064T1LF | 20021621 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.76 | Non-Compliant | Yes | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 64 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.22 inch | MALE | 94V-0 | 0.326 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.81 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | - | BOARD | - | LOCKING | - | 0.63 inch | GOLD FLASH | COPPER ALLOY | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 98423-F61-08ULF | 98423 | RIGHT ANGLE | ONE | 2 | 125 °C | -40 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | TUBE PKG,ROHS COMPLIANT | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.167 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | - | 910VAC V | 2.0066 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.7514 N | - | 0.079 inch | BLACK | - | 0.098 inch | - | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | LOCKING | - | 1.948 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021521-00068T8LF | 20021521 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.73 | - | Yes | - | - | e4 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | SHROUDED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | MALE | 94V-0 | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 100000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | GUIDE SLOT(S) | 700VAC V | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.05 inch | BLACK | - | - | - | - | - | 30u inch | ||
![]() 57102G0615 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | - | AU ON NI | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021211-00080T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | Active | 5.77 | Non-Compliant | Yes | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 80 | 1.27 mm | compliant | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.209 inch | MALE | - | 0.213 inch | 1 A | SQ PIN-SKT | 30 mΩ | 1000000000 Ω | 0.05 inch | - | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) | RECTANGULAR | 2.1962 N | .199882 N | 0.05 inch | BLACK | - | 0.091 inch | - | - | - | FLASH inch | ||
![]() 7731542422LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 2.2 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | THERMOPLASTIC | Amphenol FCi | 77315-424-22LF | 77315 | RIGHT ANGLE | ONE | 1 | - | - | ROHS COMPLIANT | Active | 5.36 | Non-Compliant | Yes | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | 2.54 mm | compliant | UL | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.094 inch | MALE | 94V-0 | 0.098 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 8.896 N | - | BLACK | - | - | - | - | - | 78u inch | ||
![]() 98414G0636U FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | LOCKING | - | 0.236 inch | MATTE TIN OVER NICKEL | COPPER ALLOY | FCI | THERMOPLASTIC | Amphenol FCi | 57202-G51-03ALF | 57202 | STRAIGHT | ONE | 2 | 125 °C | -55 °C | ROHS COMPLIANT | Active | 1.85 | Non-Compliant | Yes | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 2 mm | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.157 inch | MALE | 94V-0 | 0.098 inch | 2 A | SQ PIN-SKT | 25 mΩ | 1000000000 Ω | 0.079 inch | RECEPTACLE | SURFACE MOUNT | - | 650VAC V | 4.0894 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 6.672 N | - | 0.079 inch | BLACK | - | - | - | - | - | 30u inch |