- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Series | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Height | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76314-240LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 092001 | 4 inch | GOLD (39) OVER NICKEL (51) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 76314-240LF | 76314 | Molex | STRAIGHT | ONE | 2 | - | - | Bulk | LEAD FREE | Active | Active | 5.46 | - | Yes | - | * | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | 0.135 inch | - | 39u inch | ||
![]() 75915-421LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 2.097 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-421LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 71920-336LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 3.597 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-336LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | 0.122 inch | - | 30u inch | ||
![]() 89898311ALF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 89898-311ALF | 89898 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 1.53 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | Grey | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 91615306LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-306LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 89882416LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.597 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-416LF | 89882 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.65 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 91615316LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-316LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | Non-Compliant | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 87023620 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 100 V | - | 1 % | - | - | - | 25 ppm/°C | - | 176 Ω | 155 °C | -55 °C | Thin Film | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 91618424LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-424LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.47 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 89898308ALF FCI | In Stock | - | - | 3 Weeks, 1 Day | BOARD | LOCKING | - | 0.397 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89898-308ALF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 1.56 | - | Yes | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | - | 30u inch | ||
![]() 89898412LF FCI | In Stock | - | - | - | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-412LF | 89898 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 91618413LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-413LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.47 | - | Yes | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 91615424LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-424LF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.39 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891404LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 0.397 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-404LF | 89891 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.3 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, BOX PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | 197u inch | ||
![]() 75915450LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 4.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-450LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 89883438LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 3.797 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-438LF | 89883 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | 197u inch | ||
![]() 89883314LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.397 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-314LF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.66 | - | Yes | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | 0.114 inch | - | 30u inch | ||
![]() 65781-007LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 65781-007LF | 65781 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.44 | - | Yes | - | - | - | - | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66951-004 FCI | In Stock | - | - | - | BOARD | - | - | 0.4 inch | GOLD (30) OVER NICKEL (50) | BRASS | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 66951-004 | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | Active | - | 5.45 | - | No | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | DUAL-METAL CONTACTS | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.315 inch | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZING PEG | 1250VAC V | - | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.251 N | .3892 N | - | BLUE | 0.14 inch | - | 30u inch | ||
![]() 66952-012 FCI | In Stock | - | - | - | BOARD | - | - | - | GOLD (15) OVER NICKEL | BRASS | AMPHENOL ICC | - | Amphenol ICC | 66952-012 | 66952 | - | STRAIGHT | - | 2 | - | - | - | - | Active | - | 5.45 | - | No | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (15) OVER NICKEL | - | - | - | - | - | - | - | - |