- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Package / Case | Material | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | For Use With/Related Products | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Color | Applications | Number of Rows | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Reference Standard | Shell Size - Insert | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Mating Contact Row Spacing | Insulator Color | Thread Size | Includes | Cable Exit | Features | Terminal Length | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Diameter - Outside | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-310LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 1.017 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68683-310LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | LEAD FREE | Active | - | 1.85 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | - | SOLDER | - | - | 1400VAC V | - | 2.54 mm | - | - | Tin (Sn) | RECTANGULAR | 1.4178 N | .278 N | - | 0.1 inch | BLACK | - | - | - | - | 0.115 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 71920410LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | LOCKING | - | - | 0.997 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-410LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | - | BLUE | - | - | - | - | 0.122 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 91615408ALF FCI | In Stock | - | - | 6 Weeks | Cable | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-408ALF | - | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.39 | Compliant | Yes | - | - | - | - | - | - | - | - | - | D-Sub | - | Beige | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | Shielded | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | Round | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 914.4 mm | - | - | - | - | Lead Free | - | ||
![]() 71609323LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-323LF | - | - | RIGHT ANGLE | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606316H FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | 14 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883315LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | 1.497 inch | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-315LF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.66 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | - | - | 7.62 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | - | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 75915303LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | Stainless Steel | LOCKING | - | TX66SJ00 | 0.297 inch | GOLD (30) | PHOSPHOR BRONZE | CIR Series, VG5234 Connectors | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-303LF | 75915 | TE Connectivity Aerospace, Defense and Marine | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | Active | 2.1 | - | Yes | - | - | TXR | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | Backshell, Heat Shrink Adapter | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | Unshielded | - | 2.54 mm | compliant | UL, CSA | 36 | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | Passivated | - | 1000VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | BLUE | 2 1/16-16 UNS | 2 pcs - 1 Backshell, 1 O-Ring | 180° | Tinel Lock | 0.114 inch | - | - | - | 30u inch | 2.469 (62.70mm) | - | - | - | ||
![]() 65781-013 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | - | AMPHENOL ICC | - | Amphenol ICC | 65781-013 | - | Panduit Corp | STRAIGHT | - | 2 | - | - | Bulk | - | Active | Obsolete | 5.69 | - | No | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91614312ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | PEG | MS27466T9Z | 1.397 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91614-312ALF | - | Corsair | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Bag | ROHS COMPLIANT | Active | Active | 5.47 | - | Yes | - | - | * | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | - | - | - | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | - | - | - | - | - | - | - | - | - | - | - | - | 31u inch | - | - | - | - | ||
![]() 91618415ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 1.497 inch | SN ON NI | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-415ALF | 91618 | Honeywell Sensing and Productivity Solutions | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Bulk | - | Active | Obsolete | 5.75 | - | Yes | - | - | * | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 30 | - | - | 2.54 mm | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | - | 5.6388 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .3058 N | - | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | 79u inch | - | - | - | - | ||
![]() 91615412LF FCI | In Stock | - | - | 6 Weeks | - | Surface Mount, MLCC | 1210 (3225 Metric) | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-412LF | - | KYOCERA AVX | STRAIGHT | - | 2 | - | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.39 | - | Yes | 50V | -55°C ~ 125°C | - | 0.126 L x 0.098 W (3.20mm x 2.50mm) | ±5% | - | - | - | X7R | BOARD CONNECTOR | - | - | General Purpose | - | - | - | 1500 pF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.037 (0.94mm) | - | - | - | - | - | ||
![]() 91614406LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-406LF | - | Vishay Sfernice | STRAIGHT | - | 1 | - | - | Tube | ROHS COMPLIANT | Active | Active | 5.47 | - | Yes | - | - | * | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606408LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | LOCKING | - | 120205 | 0.797 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-408LF | 87606 | Molex | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.02 | - | Yes | - | - | * | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1400VAC V | - | 2.54 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 71607-319LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 1.897 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-319LF | 71607 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | - | 9.652 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89883413LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | 1.297 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-413LF | 89883 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | - | 1400VAC V | - | 7.62 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - | ||
![]() 91614318LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-318LF | - | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | 5.66 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | - | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618315ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | LOCKING | - | - | 1.497 inch | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-315ALF | - | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 5.67 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | - | - | 2.54 mm | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | - | 5.6388 mm | - | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | .3058 N | - | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89898422ALF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | 1.097 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 89898-422ALF | 89898 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | - | - | 2.54 mm | compliant | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | - | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | 79u inch | - | - | - | - | ||
![]() 89882343LF FCI | In Stock | - | - | - | - | BOARD | - | - | LOCKING | - | - | 4.297 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-343LF | 89882 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.45 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 43 | - | - | 2.54 mm | compliant | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | 7.62 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | - | ||
![]() 76341448LF FCI | In Stock | - | - | 11 Weeks, 1 Day | - | BOARD | - | - | LOCKING | - | - | 4.72 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 76341-448LF | - | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Obsolete | - | 5.73 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | - | - | 2.54 mm | compliant | UL | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | - | - |