- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Dielectric Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Number of Conductors | Reference Standard | Reliability | Case Code (Metric) | Number Of PCB Rows | Case Code (Imperial) | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Dielectric | ESR (Equivalent Series Resistance) | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Wire/Cable Gauge | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Features | Terminal Length | Height | Length | Width | Plating Thickness | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 67227-021LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | 67227-021LF | - | RIGHT ANGLE | - | 2 | - | - | LEAD FREE | Active | 5.67 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66953-009LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 66953-009LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.28 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66953-015 FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | 1.5 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 66953-015 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 1.92 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | DUAL-METAL CONTACTS | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.24 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 2 A | SQ PIN-SKT | 15 mΩ | 5000000000 Ω | 0.1 inch | PLUG | SOLDER | POLARIZING PEG | 1250VAC V | 2.54 mm | 200 Cycles | - | - | RECTANGULAR | 1.251 N | .3892 N | 0.1 inch | BLUE | - | 0.14 inch | - | - | - | 30u inch | - | - | ||
![]() 68683-334LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68683-334LF | 68683 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.86 | - | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 68 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-314 FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | LOCKING | 1.417 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-314 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.43 | - | Yes | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | SOLDERING PROCESS: WAVE | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1400VAC V | 2.54 mm | - | - | Tin (Sn) | RECTANGULAR | 1.3066 N | .278 N | 0.1 inch | BLACK | - | 0.115 inch | - | - | - | 30u inch | - | - | ||
![]() 89898319LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-319LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Non-Compliant | Yes | - | - | Bulk | 1 % | e3 | - | - | - | - | BOARD CONNECTOR | 475 kΩ | - | - | - | - | - | - | - | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
![]() 89898315BLF FCI | In Stock | - | - | - | - | Surface Mount | BOARD | - | - | Tantalum | LOCKING | 1.497 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-315BLF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Compliant | Yes | 16 V | - | - | 10 % | e3 | - | SMD/SMT | - | - | BOARD CONNECTOR | - | - | 125 °C | -55 °C | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | 270 nF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | 1.6 mm | compliant | - | UL, CSA | COMMERCIAL | 3216 | 2 | 1206 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | X7R | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 5.588 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | GRAY | - | - | 1.9 mm | 3.2 mm | 1.6 mm | 30u inch | Lead Free | - | ||
![]() 71991404LF FCI | In Stock | - | - | 9 Weeks | - | - | BOARD | - | - | - | LOCKING | 0.197 inch | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-404LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .30024 N | 0.1 inch | BLUE | - | 0.118 inch | - | - | - | 197u inch | - | - | ||
![]() 76341330LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | LOCKING | 2.92 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 76341-330LF | 76341 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | - | compliant | - | UL | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | BLUE | - | 0.114 inch | - | - | - | 30u inch | - | - | ||
![]() 76341350LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | LOCKING | 4.92 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-350LF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 2.54 mm | - | compliant | - | UL | COMMERCIAL | - | 1 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | - | BLUE | - | 0.114 inch | - | - | - | 30u inch | - | - | ||
![]() 91601411LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | LOCKING | 1.097 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-411LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 2.159 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | 197u inch | - | - | ||
![]() 91615403LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-403LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615305ALF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-305ALF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618416ALF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | LOCKING | 1.597 inch | SN ON NI | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-416ALF | 91618 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.75 | Compliant | Yes | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | 32 | 2.54 mm | - | compliant | 10 | UL | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | - | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | 28 AWG | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | 79u inch | - | - | ||
![]() 89882409LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | LOCKING | 0.897 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-409LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.65 | Compliant | Yes | - | - | - | 10 % | e3 | - | - | - | - | BOARD CONNECTOR | - | - | 125 °C | -55 °C | - | - | - | - | 2.2 µF | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 9 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | - | 8 Ω | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | 0.114 inch | 1.6 mm | 3.2 mm | - | 197u inch | - | - | ||
![]() 91615418LF FCI | In Stock | - | - | 6 Weeks | Gold | Flanges, Panel | BOARD | 8 | Composite | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-418LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | Non-Compliant | Yes | - | - | Bulk | - | - | - | Crimp | - | - | Receptacle | - | 8 | 175 °C | -65 °C | - | Female | - | - | - | Threaded | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | Shielded | - | - | - | - | - | - | Environment Resistant | ||
![]() 91615315ALF FCI | In Stock | - | - | 14 Weeks, 3 Days | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-315ALF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606404LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | LOCKING | 0.397 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-404LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.3 | - | Yes | - | 150 V | - | 0.25 % | e3 | Yes | - | EAR99 | 100 ppm/°C | BOARD CONNECTOR | 3.16 Ω | - | 155 °C | -55 °C | Thin Film | - | ROHS COMPLIANT, BOX PACKAGING | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | 0.114 inch | 650 µm | - | - | 197u inch | - | - | ||
![]() 89883405LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | LOCKING | 0.497 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-405LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.17 | - | Yes | - | 50 V | - | 1 % | e3 | Yes | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 3.28 kΩ | - | 155 °C | -55 °C | Thin Film | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | 100 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | 0.114 inch | 550 µm | - | - | 197u inch | - | - | ||
![]() 89898323LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-323LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - |