- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Max Voltage Rating (AC) | Termination Type | Max Current Rating | Polarization Key | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Durability | Throw Configuration | Contact Finish Termination | Max Voltage Rating (DC) | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Height | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91615406ALF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-406ALF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | 150 V | 0.1 % | - | - | - | - | 25 ppm/°C | BOARD CONNECTOR | 1.27 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 89898423LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-423LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.43 | Compliant | Yes | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
![]() 89898424ALF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 1.197 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-424ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | Compliant | Yes | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | - | 79u inch | ||
![]() 89883436LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 3.597 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-436LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1400VAC V | - | 7.62 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | 197u inch | ||
![]() 76342419LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | 1.897 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-419LF | 76342 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Non-Compliant | Yes | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | - | 0.114 inch | - | 79u inch | ||
![]() 91615307LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | 25 | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-307LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.34 | Non-Compliant | Yes | - | - | e3 | Yes | Crimp | - | - | D-Sub | - | - | - | - | Male | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | 300 µm | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() 87022615 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | 0.766 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87022-615 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | Active | 2.33 | - | No | - | - | e0 | No | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.142 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 25 mΩ | 50000000000 Ω | 0.05 inch | PLUG | - | SURFACE MOUNT | - | HOUSING SIDE | 800VAC V | - | 3.175 mm | 200 Cycles | - | TIN/LEAD (SN/PB) - WITH NICKEL (NI) BARRIER | - | RECTANGULAR | 1.112 N | .0973 N | 0.05 inch | BLACK | - | - | 30u inch | ||
![]() 89882423LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 2.297 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-423LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 23 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | 7.62 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 91601303ALF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | 0.297 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-303ALF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.19 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1400VAC V | - | - | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.5012 N | - | - | - | - | - | 30u inch | ||
![]() 91618408LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-408LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | Non-Compliant | Yes | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | ||
![]() 89891350LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | - | 4.997 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-350LF | 89891 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Compliant | Yes | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | - | 5.08 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | 30u inch | ||
![]() 91614405LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-405LF | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71607310LF FCI | In Stock | - | - | 6 Weeks | Plug-In | BOARD | - | LOCKING | - | 0.997 inch | MATTE TIN OVER NICKEL | Gold, Silver | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-310LF | 71607 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.17 | Compliant | Yes | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | 70 °C | -40 °C | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | 250 V | SURFACE MOUNT | 5 A | POLARIZED HOUSING | - | - | 9.652 mm | - | DPDT | Matte Tin (Sn) - with Nickel (Ni) barrier | 30 V | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | 30u inch | ||
![]() 68683-612LF FCI | In Stock | - | - | 5 Weeks | - | BOARD | - | - | - | 1.217 inch | TIN | NOT SPECIFIED | FCI | POLYPHENYLENE SULPHIDE | Amphenol FCi | 68683-612LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.45 | - | Yes | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | 2 | - | - | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) | - | RECTANGULAR | - | - | - | - | - | - | - | ||
![]() 76341413LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | - | 1.22 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-413LF | 76341 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLAINT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | - | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 91601-308LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | LOCKING | - | 0.797 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-308LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.53 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | - | 1400VAC V | - | 2.159 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | LOCATING POSTS | 1.37 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 87024-625CTLF | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | POLARIZED | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | - | 3.175 mm | 200 Cycles | - | - | - | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | GOLD (2) | - | FCI | - | Amphenol FCi | 55508-046TRLF | 55508 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.33 | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2 mm | compliant | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | ||
![]() 55510-114LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 0.548 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 55510-114LF | 55510 | STRAIGHT | ONE | 2 | 105 °C | -55 °C | LEAD FREE | Active | 1.1 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | 0.177 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 5.0038 mm | 50 Cycles | - | Matte Tin (Sn) | - | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | - | 2.268 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00090T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | 100 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | 30u inch |