- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Height | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.168 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00006T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 4.89 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.468 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00058T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | FLASH inch | ||
![]() 91615315ALF FCI | In Stock | - | - | 14 Weeks, 3 Days | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-315ALF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
![]() 87606404LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 0.397 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-404LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.3 | - | Yes | 150 V | 0.25 % | e3 | Yes | EAR99 | 100 ppm/°C | BOARD CONNECTOR | 3.16 Ω | 155 °C | -55 °C | Thin Film | ROHS COMPLIANT, BOX PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 650 µm | 197u inch | ||
![]() 89883405LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.497 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-405LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.17 | - | Yes | 50 V | 1 % | e3 | Yes | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 3.28 kΩ | 155 °C | -55 °C | Thin Film | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | 100 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 550 µm | 197u inch | ||
![]() 89898323LF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-323LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 91615406ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-406ALF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | 150 V | 0.1 % | - | - | - | 25 ppm/°C | BOARD CONNECTOR | 1.27 kΩ | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | ||
![]() 89898423LF FCI | In Stock | - | - | - | BOARD | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-423LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.43 | Compliant | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
![]() 89898424ALF FCI | In Stock | - | - | - | BOARD | LOCKING | 1.197 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-424ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | Compliant | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | - | 79u inch | ||
![]() 89883436LF FCI | In Stock | - | - | - | BOARD | LOCKING | 3.597 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-436LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | 197u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.968 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021311-00038T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 0.918 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00036D4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.018 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00040T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00214D4LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.77 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 1.27 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 0.268 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00010D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 4.89 | - | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | FLASH inch | ||
![]() 89898416ALF FCI | In Stock | - | - | - | BOARD | LOCKING | 0.797 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 89898-416ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | GRAY | - | - | 79u inch | ||
![]() 75915408LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | 0.797 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-408LF | 75915 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.55 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 91615411ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-411ALF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606336LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 3.597 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-336LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 72 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 2.018 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00080D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | FLASH inch |