- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Polarity Type | Rad Hardened | Regulator Output Type | Risk Rank | RoHS | Rohs Code | Voltage Regulator Type | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Pin Count | Reference Standard | Number of Outputs | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Output Voltage | Body Depth | Failure Rate | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Output Current | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Input Voltage (Min) | Mating Contact Row Spacing | Topology | Insulator Color | Input Voltage (Max) | Features | Terminal Length | Input Voltage | Quiescent Current (Max) | Height | Length | Width | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89883315LF FCI | In Stock | - | - | - | BOARD | LOCKING | - | 1.497 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-315LF | - | - | RIGHT ANGLE | ONE | 2 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.66 | - | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | - | 0.1 inch | - | BLUE | - | - | 0.114 inch | - | - | - | - | - | 30u inch | ||
![]() 91596-016LF FCI | In Stock | - | - | 8 Weeks | BOARD | LOCKING | - | 0.627 inch | MATTE TIN | BERYLLIUM COPPER | FCI | THERMOPLASTIC | Amphenol FCi | 91596-016LF | 91596 | Surface Mount | STRAIGHT | ONE | 2 | 0C to 125C | Commercial | 125 °C | -55 °C | LEAD FREE | SOIC | Active | Positive | No | Fixed | 5.74 | - | Yes | Linear | - | Tape and Reel | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | BOTTOM ENTRY; LOW PROFILE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 16 | 2 mm | compliant | 8 | UL, CSA | 1 | COMMERCIAL | 2 | RECTANGULAR | - | 0.157 inch | FEMALE | - | 0.856/0.908/0.957 V | 0.091 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | 0.5(Typ) A | 5.0038 mm | - | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | 2.2(V) | 0.079 inch | Standard | - | 5.5 V | Thermal Shutdown | - | 5.5(V) | 0.5 mA | - | - | - | 8u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.468 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021311-00058T8LF | 20021311 | - | STRAIGHT | ONE | 2 | - | - | 105 °C | -40 °C | LEAD FREE | - | Active | - | - | - | 5.74 | - | Yes | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 58 | 1.27 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | - | 0.05 inch | - | BLACK | - | - | 0.094 inch | - | - | - | - | - | 30u inch | ||
![]() 87022630LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 87022-630LF | - | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | - | Active | - | - | - | 5.67 | - | Yes | - | 50 V | - | 1 % | - | - | - | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 124 Ω | 155 °C | -55 °C | Thin Film | - | POLARIZED | 8536.69.40.40 | - | - | 100 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 1.27 mm | compliant | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 550 µm | - | - | - | ||
![]() 87024610 FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | LOCATING POSTS | 0.62 inch | GOLD (30) OVER NICKEL (50) | BERYLLIUM COPPER | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | Amphenol FCi | 87024-610 | 87024 | - | STRAIGHT | ONE | 2 | - | - | 130 °C | -55 °C | - | - | Active | - | - | - | 5.41 | - | Yes | - | 150 V | - | 0.5 % | e3 | No | - | EAR99 | 25 ppm/°C | BOARD CONNECTOR | 126 Ω | 155 °C | -55 °C | Thin Film | - | POLARIZED | 8536.69.40.40 | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | 3.175 mm | 200 Cycles | TIN (100) OVER NICKEL (50) | RECTANGULAR | 1.112 N | .417 N | - | 0.05 inch | - | NATURAL | - | - | - | - | - | 650 µm | - | - | 30u inch | ||
![]() 89891437LF FCI | In Stock | - | - | - | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89891-437LF | 89891 | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | 5.64 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 74 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 1.968 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00078D4LF | 20021323 | - | STRAIGHT | ONE | 2 | - | - | 85 °C | -40 °C | LEAD FREE | - | Active | - | - | - | 5.75 | - | Yes | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 78 | 1.27 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | - | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | - | - | BLACK | - | - | - | - | - | - | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 0.397 inch | SN ON NI | - | FCI | THERMOPLASTIC | Amphenol FCi | 10120411-404KLF | 10120411 | - | RIGHT ANGLE | ONE | 1 | - | - | - | - | - | - | Active | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 4 | - | compliant | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | - | - | 0.461 inch | - | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | 79u inch | ||
![]() 91614413LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-413LF | - | - | STRAIGHT | - | 1 | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | 5.47 | Non-Compliant | Yes | - | - | Tape & Reel (TR) | 1 % | - | - | 2 | EAR99 | 100 ppm/°C | BOARD CONNECTOR | 604 Ω | 150 °C | -55 °C | Thin Film | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 W | 13 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | 0.01 % | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military | - | - | - | 838.2 µm | 6.5786 mm | 3.1496 mm | - | ||
![]() 76342430LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 2.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-430LF | 76342 | - | STRAIGHT | ONE | 2 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.63 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | Female | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | 3 A | Socket | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | - | 0.1 inch | - | - | - | - | 0.114 inch | - | - | - | - | - | 79u inch | ||
![]() 76342418LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 1.797 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-418LF | 76342 | - | STRAIGHT | ONE | 2 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.26 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | - | 0.1 inch | - | - | - | - | 0.114 inch | - | - | - | - | - | 79u inch | ||
![]() 91618411LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-411LF | - | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | 5.47 | - | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601314LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.397 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-314LF | 91601 | - | STRAIGHT | ONE | 1 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 14 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | - | 0.283 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | - | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 91618310BLF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.997 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-310BLF | - | - | STRAIGHT | ONE | 2 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.77 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 20 | 2.54 mm | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.283 inch | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 5.6388 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .3058 N | - | 0.1 inch | - | GRAY | - | - | - | - | - | - | - | - | 30u inch | ||
![]() 91601403LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | 0.297 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-403LF | 91601 | - | STRAIGHT | ONE | 1 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.43 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.1 inch | FEMALE | 94V-0 | - | 0.283 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | - | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | GRAY | - | - | - | - | - | - | - | - | 197u inch | ||
![]() 91615325LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-325LF | - | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | - | Active | - | - | - | 5.47 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615324LF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | - | GOLD (30) | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-324LF | - | - | STRAIGHT | - | 2 | - | - | - | - | LEAD FREE | - | Active | - | - | - | 5.47 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 48 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615303ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-303ALF | - | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | 5 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75915336LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | LOCKING | - | 3.597 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-336LF | 75915 | - | STRAIGHT | ONE | 1 | - | - | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | - | - | - | 5.63 | Compliant | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | - | 50 pF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 2.54 mm | compliant | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | BLUE | - | - | 0.114 inch | - | - | - | - | - | 30u inch | ||
![]() 87021605LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.266 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87021-605LF | 87021 | - | STRAIGHT | ONE | 2 | - | - | 130 °C | -55 °C | LEAD FREE | - | Obsolete | - | - | - | 5.66 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | RIB-CAGE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 1.27 mm | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 3.175 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.529 N | .417 N | - | 0.05 inch | - | NATURAL | - | - | - | - | - | - | - | - | 30u inch |