- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.768 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00030D1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 2.268 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00090T4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.968 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00078T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 78 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.568 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00062T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.468 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00058D4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
![]() 71609311LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-311LF | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.64 | Non-Compliant | Yes | - | - | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71991302LF FCI | In Stock | - | - | 9 Weeks | BOARD | LOCKING | - | 0.097 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-302LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.54 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .30024 N | 0.1 inch | BLUE | 0.118 inch | 30u inch | ||
![]() 91615326LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-326LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | ||
![]() 89882336LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 3.597 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89882-336LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.62 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | 0.114 inch | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.168 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00046D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.75 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 0.868 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00034D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 2.418 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00096D4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 96 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 2.068 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00082D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 82 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.318 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00052T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 1.618 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00064T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | 2.318 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00092D4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 92 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | 2.018 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00080D4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | e4 | - | EAR99 | BOARD CONNECTOR | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | 10u inch | ||
![]() 68684-310LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH (30) OVER PALLADIUM NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 68684-310LF | 68684 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.44 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | ||
![]() 76308-231LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | GOLD (39) OVER NICKEL | NOT SPECIFIED | FCI | - | Amphenol FCi | 76308-231LF | 76308 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.64 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 31 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | MATTE TIN (78) OVER NICKEL | - | - | - | - | - | - | - | ||
![]() 91614404ALF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | PEG | 0.597 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91614-404ALF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.34 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | - | - | - | - | 79u inch |