- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.068 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00042D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.868 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00034T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.418 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00056T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.268 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00010T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.76 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.418 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00016D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.218 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00008D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.468 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00058D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 58 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.918 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00036T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.118 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00044D8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 2.518 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-000A0D4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 11 Weeks | BOARD | LOCKING | 0.518 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00020C4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Yes | e4 | - | EAR99 | BOARD CONNECTOR | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 2.168 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00086D4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.318 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00052T1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 2.018 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00080D4LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 2.168 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00086D1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.968 inch | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00038D1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | FLASH inch | ||
![]() 76342320 FCI | In Stock | - | - | - | BOARD | LOCKING | 1.997 inch | GOLD (30) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-320 | 76342 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Obsolete | 5.6 | No | e0 | No | - | BOARD CONNECTOR | TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Tin/Lead (Sn/Pb) | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | - | 0.114 inch | 30u inch | ||
![]() 87606450LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 4.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-450LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 197u inch | ||
![]() 76342440LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 3.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-440LF | 76342 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .278 N | 0.1 inch | - | 0.114 inch | 79u inch | ||
![]() 89883428LF FCI | In Stock | - | - | - | BOARD | LOCKING | 2.797 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-428LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Yes | e3 | - | - | BOARD CONNECTOR | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | 197u inch |