- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Material | Mounting Option 1 | Approvals | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | ECCN | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Package Type | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Type | Color | Applications | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Number of Holes | Overall Length | Conductor Type | Terminal Length | Enclosure Type | UL Listed | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 71609-404LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-404LF | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | - | Active | 5.47 | - | Yes | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891-331LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 89891-331LF | 89891 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | - | Active | 5.64 | Non-Compliant | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606-420LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | - | 1.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-420LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 1.9 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | 197u inch | ||
![]() 89891-413LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 89891-413LF | 89891 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | - | Active | 5.64 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606-808LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | LOCKING | - | 0.797 inch | GOLD (15) | PHOSPHOR BRONZE | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-808LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 1.79 | Non-Compliant | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | 15u inch | ||
![]() 89882-322LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 2.197 inch | NOT SPECIFIED | NOT SPECIFIED | - | EAR99 | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-322LF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Box | Active | 5.67 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | 0.114 inch | - | - | 30u inch | ||
![]() 87606-350HLF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 87606-350HLF | 87606 | STRAIGHT | - | 2 | - | - | LEAD FREE | - | Active | 5.44 | Non-Compliant | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89898-317ALF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | LOCKING | - | 1.697 inch | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89898-317ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 5.63 | Non-Compliant | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 5.588 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | - | 30u inch | ||
![]() 65781-028 FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | - | - | AMPHENOL ICC | - | Amphenol ICC | 65781-028 | - | STRAIGHT | - | 2 | - | - | - | - | Active | 5.45 | - | No | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 56 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618-420ALF FCI | In Stock | - | - | 6 Weeks | Screw | - | LOCKING | - | 1.997 inch | SN ON NI | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Burndy | CTB150S4C0 | 91618 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | Active | 5.75 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | Black | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 40 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | - | 79u inch | ||
![]() 95290-405ALF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | - | - | CE | - | TIN (197) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | Autonics | A200K-G599W-G10 | 95290 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | - | Active | 5.66 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | 5.7 | - | - | Totally Enclosed Non-Ventilated | - | - | ||
![]() 91601-311ALF FCI | In Stock | - | - | 5 Weeks, 3 Days | BOARD | Copper Alloy | LOCKING | - | 1.097 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | US | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-311ALF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 5.67 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | Stud Connector | - | Substation | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | - | - | - | - | - | - | - | - | No | 30u inch | ||
![]() 91614-325LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | CN | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-325LF | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | - | Active | 5.67 | - | Yes | e3 | Yes | EAR99 | Terminal | - | - | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 1 | - | CU C Str-Size | - | - | - | - | ||
![]() 91614-410LF FCI | In Stock | - | - | 6 Weeks | BOARD | Copper | - | - | - | NOT SPECIFIED | NOT SPECIFIED | US | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-410LF | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | - | Active | 5.47 | - | Yes | - | - | - | Terminal | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | ||
![]() 89882-312LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 1.197 inch | GOLD (30) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-312LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 5.65 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | 0.114 inch | - | - | 30u inch | ||
![]() 89885-311LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | - | Amphenol ICC | 89885-311LF | 89885 | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | - | Active | 5.64 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87606-430LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | LOCKING | - | 2.997 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-430LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 5.44 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | 197u inch | ||
![]() 89891-338LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 3.797 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-338LF | 89891 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 5.35 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | 30u inch | ||
![]() 89883-331LF FCI | In Stock | - | - | - | BOARD | - | LOCKING | - | 3.097 inch | NOT SPECIFIED | PHOSPHOR BRONZE | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-331LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | - | Active | 5.66 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 62 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | - | 30u inch | ||
![]() 89898-313LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 89898-313LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | - | Active | 2.1 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - |