- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Material | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Max Power Dissipation | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | Connector Type A | Connector Type B | Features | Terminal Length | Product Category | Diameter | Height | Length | Width | Plating Thickness | Radiation Hardening | REACH SVHC | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91601319LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | 1.897 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-319LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 19 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | - | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 75915412 FCI | In Stock | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883312LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | 1.197 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-312LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.33 | - | Yes | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 91615406LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-406LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65780-010LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL ICC | - | Amphenol ICC | 65780-010LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.47 | Compliant | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | Blue | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | 304.8 mm | - | - | - | - | - | - | - | - | - | Plug, RJ45 | Plug, RJ45 | - | - | - | - | - | - | - | - | - | Unknown | - | ||
![]() 66951-007LF FCI | In Stock | - | - | - | - | - | BOARD | - | Plastic | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL ICC | - | Amphenol ICC | 66951-007LF | - | STRAIGHT | - | 1 | - | - | - | Active | 1.83 | - | Yes | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891438LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | 3.797 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-438LF | 89891 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.35 | - | Yes | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 76 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | 5.08 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 87606417LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | 1.697 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-417LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 34 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 75915-321LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | 2.097 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | SFERNICE - VISHAY | 75915-321LF | 75915 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.59 | NO | Yes | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | 1.068 inch | Amphenol Positronic | NOT SPECIFIED | NOT SPECIFIED | 5 | FCI | - | Positronic | 20021323-00042T8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | D-Sub Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 42 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | Mixed Contact D-Sub Connectors | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Tin | Through Hole | BOARD | - | - | LOCKING | 1.268 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 20021323-00050T1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | 200 V | Tape & Reel (TR) | 1 % | e4 | - | 2 | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 316 Ω | 155 °C | -55 °C | Thin Film | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | 400 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 400 mW | 50 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | Automotive AEC-Q200 | - | - | 1.6 mm | - | 3.6068 mm | - | FLASH inch | No | - | Lead Free | ||
![]() 88333150LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | 5 | - | - | Positronic | - | - | - | - | - | - | - | - | - | - | Details | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | 1.368 inch | Amphenol Positronic | NOT SPECIFIED | NOT SPECIFIED | 5 | AMPHENOL FCI ASIA PTE LTD | - | Positronic | 20021323-00054D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | D-Sub Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 54 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | Mixed Contact D-Sub Connectors | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | 1.418 inch | Amphenol Positronic | NOT SPECIFIED | NOT SPECIFIED | 5 | AMPHENOL FCI ASIA PTE LTD | - | Positronic | 20021323-00056D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | D-Sub Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 56 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | Mixed Contact D-Sub Connectors | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | FLASH inch | - | - | - | ||
![]() 89898-316LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 89898-316LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 2.1 | Compliant | Yes | - | - | 2 % | e3 | Yes | 2 | - | 150 ppm/°C | BOARD CONNECTOR | 18 Ω | 155 °C | -55 °C | Thick Film | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 W | 32 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | 635 µm | 3.0988 mm | 1.524 mm | - | - | - | - | ||
![]() 91601-313LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | 1.297 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-313LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.13 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 13 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | - | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 75915412LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | 1.197 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-412LF | 75915 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.12 | - | Yes | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | 0.114 inch | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 71607308LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | 0.797 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-308LF | 71607 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.42 | Non-Compliant | Yes | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 8 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 71607315LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | 1.497 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-315LF | 71607 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.28 | - | Yes | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | 0.397 inch | - | AU ON NI | - | - | FCI | THERMOPLASTIC | Amphenol FCi | 10120411-304TLF | 10120411 | RIGHT ANGLE | ONE | 1 | - | - | - | Active | 5.77 | Non-Compliant | Yes | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | 4 | - | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | - | 0.461 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | TIN OVER NICKEL | RECTANGULAR | - | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - |