- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Material | Dielectric Material | Insert Material | Mounting Option 1 | Backshell Material, Plating | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulation Materials | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Color | Applications | Gender | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Total Number of Contacts | Voltage - Supply | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Current Rating | Frequency | Frequency Stability | Output | Shell Finish | Reference Standard | Shell Size - Insert | Function | Base Resonator | Current - Supply (Max) | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Operating Supply Voltage | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Interface | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | Shell Size, MIL | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Current - Supply | Mating Contact Row Spacing | Insulator Color | Sensing Distance | Absolute Pull Range (APR) | B.P.F. Center Frequency | Features | Terminal Length | Height Seated (Max) | Length | Plating Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Radiation Hardening | REACH SVHC | Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89898318LF FCI | In Stock | - | - | 6 Weeks | - | Surface Mount | 6-SMD, No Lead | - | - | - | - | - | - | - | - | 511FCB | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | - | Amphenol FCi | 89898-318LF | 89898 | Skyworks Solutions Inc. | STRAIGHT | - | 2 | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | - | Active | 5.28 | - | Yes | - | - | -40°C ~ 85°C | - | Si511 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | e3 | Yes | - | - | BOARD CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | 2.5V | - | - | - | 2.54 mm | compliant | - | 148.5 MHz | ±20ppm | LVDS | - | - | - | Enable/Disable | Crystal | 23mA | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | 18mA | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | - | - | ||
![]() 91601406ALF FCI | In Stock | - | - | 6 Weeks | - | Free Hanging (In-Line) | - | - | - | Aluminum | - | - | Silicon Rubber | LOCKING | - | M83723/75 | 0.597 inch | Gold | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-406ALF | - | TE Connectivity Deutsch Connectors | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | Metal | Discontinued at Digi-Key | 5.47 | - | Yes | - | - | -55°C ~ 200°C | - | Military, MIL-DTL-83723 Series III | - | e3 | - | Crimp | - | Plug, Female Sockets | - | 3 | - | - | - | Aviation, Automotive, Military | - | - | - | - | Bayonet Lock | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7.5A | 6 | - | N (Normal) | - | Environment Resistant | 2.54 mm | compliant | - | - | - | - | Electroless Nickel | UL, CSA | 8-3 | - | - | - | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | - | - | - | - | - | - | - | - | - | - | - | - | 79u inch | 50.0µin (1.27µm) | - | - | - | - | - | ||
![]() 89891303LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | MS27496E9Z | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | - | Amphenol FCi | 89891-303LF | 89891 | Corsair | STRAIGHT | - | 2 | - | - | Bag | ROHS COMPLIANT | Active | - | Active | 5.29 | - | Yes | - | - | - | - | * | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76342416LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | 1.597 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-416LF | 76342 | KEMET | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | - | Obsolete | 5.63 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .278 N | - | - | 0.1 inch | - | - | - | - | - | 0.114 inch | - | - | 79u inch | - | - | - | - | - | - | ||
![]() 89883305HLF FCI | In Stock | - | - | 6 Weeks | - | Through Hole | - | - | - | - | - | - | - | - | - | TSOP59436 | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | - | Amphenol FCi | 89883-305HLF | 89883 | Vishay Semiconductor Opto Division | RIGHT ANGLE | - | 2 | - | - | Bulk | ROHS COMPLIANT | Active | - | Active | 5.64 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | 2.5 V ~ 5.5 V | Top View | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | 700 µA | - | - | 40m | - | 36.0kHz | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66527-020 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | GUIDE SLOT | - | - | 2.258 inch | GOLD FLASH (30) OVER PALLADIUM NICKEL/GOLD (30) OVER NICKEL | BRASS | AMPHENOL ICC | - | GLASS FILLED POLYETHERMIDE | Amphenol ICC | 66527-020 | 66527 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | - | 5.45 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | DUAL-METAL CONTACTS | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.24 inch | MALE | 94V-0 | 0.33 inch | - | 2 A | SQ PIN-SKT | 15 mΩ | - | 5000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZING PEG | 1250VAC V | - | - | - | 7.874 mm | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | - | 1.251 N | .3892 N | - | - | 0.1 inch | BLACK | - | - | - | - | 0.115 inch | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 68685-603LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 68685-603LF | - | - | STRAIGHT | - | 1 | - | - | - | LEAD FREE | Active | - | - | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 66956-013 FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | - | Amphenol FCi | 66956-013 | 66956 | - | STRAIGHT | - | 2 | - | - | - | - | Transferred | - | - | 5.43 | - | - | - | - | - | - | - | - | - | No | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | - | - | - | 2.54 mm | unknown | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87023630LF FCI | In Stock | - | - | 6 Weeks | Nickel | BOARD | - | - | - | - | Nylon | - | - | LOCKING | - | - | 1.62 inch | GOLD (30) OVER NICKEL | Brass | AMPHENOL FCI ASIA PTE LTD | PVC | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-630LF | 87023 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | LEAD FREE | Active | - | - | 5 | Compliant | Yes | 1 kV | 1 kV | - | - | - | - | e3 | Yes | Solder | EAR99 | Socket | - | - | 80 °C | -40 °C | Black | - | Receptacle | RIB-CAGE | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | - | - | - | 1.27 mm | compliant | 24 A | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | 1 A | SQ PIN-SKT | 800 µΩ | - | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | 1.27 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.529 N | .417 N | - | - | 0.05 inch | NATURAL | - | - | - | - | - | - | 30.5 mm | 30u inch | - | - | - | No SVHC | UL94 V-2 | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 2 | - | - | Tantalum | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | 25 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 4.7 µF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71920307LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | 0.697 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-307LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 2.19 | Non-Compliant | Yes | - | - | - | - | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .30024 N | - | - | - | BLUE | - | - | - | - | 0.122 inch | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 71991434LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | 1.697 inch | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-434LF | 71991 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.63 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 68 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | 3 A | SQ PIN-SKT | 15 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | - | - | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .30024 N | - | - | 0.1 inch | BLUE | - | - | - | - | 0.118 inch | - | - | 197u inch | - | - | - | - | - | - | ||
![]() 87606422LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | 2.197 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-422LF | 87606 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.44 | - | Yes | - | - | - | - | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 44 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | 1400VAC V | - | - | - | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | - | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | 197u inch | - | - | - | - | - | - | ||
![]() 87606404 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618415LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91618-415LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.47 | Non-Compliant | Yes | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 30 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89898412ALF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | 0.597 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-412ALF | 89898 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.43 | - | Yes | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .29746 N | - | - | 0.1 inch | GRAY | - | - | - | - | - | - | - | 79u inch | - | - | - | - | - | - | ||
![]() 89883305LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | LOCKING | - | - | 0.497 inch | NOT SPECIFIED | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-305LF | - | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 2.13 | Non-Compliant | Yes | - | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | 3 A | SQ PIN-SKT | 15 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | - | - | - | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | 30u inch | - | - | - | - | - | - | ||
![]() 91614303LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91614-303LF | - | - | STRAIGHT | - | 1 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.66 | Non-Compliant | Yes | - | - | - | Bulk | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | Flat | 15 m | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | ||
![]() 87606318 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618425LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91618-425LF | - | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.47 | Compliant | Yes | - | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | - | 2.54 mm | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | 3.3 V | - | - | - | - | - | - | RECEPTACLE | Ethernet, I2C, PCIe, RS-232, SD, SPI, USB | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |