- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Mounting Option 1 | Board Mounting Option | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Impedance (Max) (Zzt) | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number of Elements | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Output Type | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Input Type | Power - Max | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Current - Output High, Low | Logic Type | Voltage - Zener (Nom) (Vz) | Number of Bits per Element | Features | Terminal Length | Height Seated (Max) | Thickness (Max) | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89883338LF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 3.797 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-338LF | 89883 | - | RIGHT ANGLE | - | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | - | 7.62 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | 30u inch | - | ||
![]() 71920302 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883449LF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 4.897 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-449LF | 89883 | - | RIGHT ANGLE | - | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.44 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 98 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | - | 7.62 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | 197u inch | - | ||
![]() 76342345LF FCI | In Stock | - | - | 7 Weeks | Surface Mount | 24-SOIC (0.295, 7.50mm Width) | 24-SOIC | LOCKING | - | 74ACT11623 | 4.497 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-345LF | 76342 | National Semiconductor | STRAIGHT | 1 | ONE | 2 | 125 °C | -65 °C | Tube | ROHS COMPLIANT | Active | Obsolete | 5.63 | - | Yes | - | -40°C ~ 85°C (TA) | 74ACT | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 4.5V ~ 5.5V | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 3-State | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.5012 N | .278 N | 0.1 inch | - | 24mA, 24mA | Transceiver, Non-Inverting | - | 8 | - | 0.114 inch | - | - | 30u inch | - | ||
![]() 89898404LF FCI | In Stock | - | - | - | Surface Mount | DO-214AC, SMA | DO-214AC (SMA) | - | - | SMA3EZ200 | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | 875 Ohms | - | Amphenol ICC | 89898-404LF | 89898 | Micro Commercial Co | STRAIGHT | - | - | 2 | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | Obsolete | 5.43 | - | Yes | - | -55°C ~ 150°C (TJ) | - | - | ±5% | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | 500 nA @ 152 V | 1.5 V @ 200 mA | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | 3 W | - | - | - | - | - | - | 200 V | - | - | - | - | - | - | - | ||
![]() 91614414ALF FCI | In Stock | - | - | 15 Weeks | BOARD | - | - | LOCKING | PEG | 120006 | 1.597 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91614-414ALF | - | Molex | STRAIGHT | - | ONE | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.47 | - | Yes | - | - | * | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | - | 0.283 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.5012 N | - | - | - | - | - | - | - | - | - | - | - | 79u inch | - | ||
![]() 76314-111LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | LOCKING | - | - | 1.1 inch | GOLD (30) OVER NICKEL | NOT SPECIFIED | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-111LF | 76314 | - | STRAIGHT | - | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.65 | - | Yes | - | - | - | - | - | e4 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | - | - | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | BLUE | - | - | - | - | - | 0.135 inch | - | - | 30u inch | - | ||
![]() 76308-108LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL (51) | NOT SPECIFIED | FCI | - | - | Amphenol FCi | 76308-108LF | 76308 | - | STRAIGHT | - | - | 1 | - | - | - | LEAD FREE | Active | - | 2.12 | - | Yes | - | - | - | - | - | e4 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD (2) OVER NICKEL (51) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75915-405LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | 0.497 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-405LF | 75915 | - | STRAIGHT | - | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 2.11 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | - | 0.114 inch | - | - | 197u inch | - | ||
![]() 89898-420LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | - | Amphenol ICC | 89898-420LF | 89898 | - | STRAIGHT | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | - | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891-308HLF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 0.797 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-308HLF | 89891 | - | STRAIGHT | - | ONE | 2 | 125 °C | -65 °C | - | LEAD FREE | Active | - | 5.35 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | - | - | 5.08 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | 0.114 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91614-315LF FCI | In Stock | - | - | 6 Weeks | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 91614-315LF | - | KYOCERA AVX | STRAIGHT | - | - | 1 | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.34 | - | Yes | 6.3V | -55°C ~ 85°C | - | 0.039 L x 0.020 W (1.00mm x 0.50mm) | ±10% | e3 | Yes | - | X5R | BOARD CONNECTOR | General Purpose | - | - | 0.22 µF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.022 (0.56mm) | - | - | ||
![]() 89588-020LF FCI | In Stock | - | - | - | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Vitramon | - | - | - | - | - | - | Tape & Reel (TR) | - | - | Active | - | - | - | 500V | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±1% | - | - | - | C0G, NP0 | - | Automotive | - | - | 39 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | AEC-Q200 | ||
![]() 68683-330LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 68683-330LF | - | - | STRAIGHT | - | - | 2 | - | - | - | LEAD FREE | Active | - | 1.83 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | - | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | Tin (Sn) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68685-603 FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | - | - | - | - | - | - | BERG ELECTRONICS | - | - | Amphenol FCi | 68685-603 | 68685 | - | STRAIGHT | - | - | 1 | - | - | - | - | Transferred | - | 5.41 | - | - | - | - | - | - | - | - | No | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | 2.54 mm | unknown | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 63453-304LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | 0.189 inch | GOLD (15) | PHOSPHOR BRONZE | FCI | - | GLASS FILLED POLYCARBONATE | Amphenol FCi | 63453-304LF | 63453 | - | STRAIGHT | - | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.64 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PKG | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | - | 2 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.165 inch | FEMALE | 94V-0 | - | 0.177 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SOLDER | POLARIZED HOUSING | - | - | - | 2.0066 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.946 N | .199882 N | 0.079 inch | BLACK | - | - | - | - | - | 0.098 inch | - | - | 15u inch | - | ||
![]() 65780-016 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | AMPHENOL ICC | - | - | Amphenol ICC | 65780-016 | 65780 | - | STRAIGHT | - | - | 1 | - | - | - | LEAD FREE | Active | - | 5.44 | - | No | - | - | - | - | - | e4 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | - | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD (10) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76342-424HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | LOCKING | - | - | 2.397 inch | SN ON NI | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-424HLF | 76342 | - | STRAIGHT | - | ONE | 2 | 125 °C | -65 °C | - | - | Active | - | 4.63 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 48 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | - | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | 0.114 inch | - | - | 79u inch | - | ||
![]() 75915-402LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | 0.197 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-402LF | 75915 | - | STRAIGHT | - | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.26 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | - | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | - | BLUE | - | - | - | - | - | 0.114 inch | - | - | 197u inch | - |