- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Number of Pins | Housing Material | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Shrouded | Voltage, Rating | Watchdog Timers | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Number of Rows | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Max Power Dissipation | Total Number of Contacts | Orientation | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Voltage | ELV | Max Supply Voltage | Min Supply Voltage | Max Voltage Rating (AC) | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Number of Levels | Current | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Min Reset Threshold Voltage | Max Reset Threshold Voltage | Number of Positions Per Level | Connector Type A | Terminal Length | Height | Length | Plating Thickness | Radiation Hardening | REACH SVHC | Flammability Rating |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | 1.918 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00076T4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | 100 V | - | - | 0.25 % | e4 | - | - | EAR99 | 50 ppm/°C | BOARD CONNECTOR | 3.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | 100 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 76 | - | 1.27 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | 650 µm | - | 10u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | 1.918 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00076D8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 76 | - | 1.27 mm | 44 mm | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | 320 mm | 30u inch | - | - | - | ||
![]() 87606413LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | - | 1.297 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-413LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.86 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 26 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | - | SOLDER | - | 1400VAC V | - | - | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | 197u inch | - | - | - | ||
![]() 87606402LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | - | 0.197 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-402LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT, BOX PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 4 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | - | SOLDER | - | 1400VAC V | - | - | 2.54 mm | 225 Cycles | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | 0.114 inch | - | - | 197u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | 0.268 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00010C1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 10 | - | 1.27 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | 1.618 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00064D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | Red | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 64 | - | 1.27 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | - | 1.25 m | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | Clip | - | - | - | FLASH inch | - | No SVHC | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Tin | Through Hole | BOARD | - | Nylon | LOCKING | - | 1.068 inch | NOT SPECIFIED | Bronze | FCI | - | Amphenol FCi | 20021323-00042D4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | Yes | - | - | Bulk | - | e4 | - | Solder | - | - | BOARD CONNECTOR | - | 4 | 105 °C | -40 °C | - | Green | 1 | BOTTOM ENTRY | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7.5 mm | - | 42 | Vertical | 1.27 mm | - | compliant | UL | COMMERCIAL | 2 | 4 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | Green | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | 300 V | Compliant | - | - | 300 V | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 1 | 15 A | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 4 | - | - | - | - | 10u inch | No | - | UL94 V-0 | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | 0.568 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00022T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 22 | - | 1.27 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | - | SOLDER | - | 700VAC V | - | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | 0.094 inch | - | - | 30u inch | - | - | - | ||
![]() 89891319LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89891-319LF | 89891 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 38 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618410LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-410LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | 150 V | - | - | 0.1 % | e3 | - | - | - | 50 ppm/°C | BOARD CONNECTOR | 130 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 20 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | ||
![]() 75915312 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89882303LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | LOCKING | - | 0.297 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-303LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 3 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | - | - | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | - | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | 0.114 inch | - | - | 30u inch | - | - | - | ||
![]() 91614305ALF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | PEG | 0.697 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91614-305ALF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 5 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | - | - | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | - | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | - | - | - | - | - | - | - | - | - | - | 31u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | 0.768 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00030T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.45 | - | Yes | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 30 | - | 1.27 mm | - | compliant | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | - | - | - | - | SOLDER | - | 700VAC V | - | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | 0.094 inch | - | - | 30u inch | - | - | - | ||
![]() 91618313LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-313LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | Non-Compliant | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 26 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618314LF FCI | In Stock | - | - | 6 Weeks | - | Surface Mount | BOARD | 5 | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-314LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.66 | Compliant | Yes | - | - | Yes | Cut Tape | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | 85 °C | -40 °C | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 571 mW | 28 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | 5.5 V | 1.2 V | - | SURFACE MOUNT | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | 2.998 V | 3.152 V | - | - | - | - | - | - | No | - | - | ||
![]() 89882306LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | 0.597 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89882-306LF | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.23 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 6 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | - | - | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | - | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | 0.114 inch | - | - | 30u inch | - | - | - | ||
![]() 71920402LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | - | 0.197 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-402LF | 71920 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.3 | - | Yes | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 2 | - | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | - | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | - | - | SOLDER | POLARIZED HOUSING | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | 0.122 inch | - | - | 197u inch | - | - | - | ||
![]() 71609324LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-324LF | - | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71991-345LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71991-345LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 90 | - | 2.54 mm | - | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |