- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Material | Weight | Mounting Option 1 | Body Length | Brand | Contact Finish Mating | Contact Materials | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage Rating (DC) | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Depth | Reach Compliance Code | Reference Standard | Reliability | Case Code (Metric) | Number Of PCB Rows | Case Code (Imperial) | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Dielectric | Polarity | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Max Supply Voltage | Min Supply Voltage | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Wire/Cable Type | Cable Length | PCB Contact Row Spacing | Durability | Number of Bits | Contact Finish Termination | Contact Pattern | Propagation Delay | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Product Type | High Level Output Current | Low Level Output Current | Number of Input Lines | Number of Output Lines | Terminal Length | Product Category | Height | Length | Width | Plating Thickness | Radiation Hardening | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89898313BLF FCI | In Stock | - | - | - | - | BOARD | - | Steel | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 89898-313BLF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883437LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | LOCKING | 3.697 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-437LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 74 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | 1400VAC V | - | - | 7.62 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | ||
![]() 89883327LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | LOCKING | 2.697 inch | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-327LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | 7.62 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | - | ||
![]() 91601405LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | LOCKING | 0.497 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-405LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SURFACE MOUNT | - | 1400VAC V | - | - | 2.159 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 197u inch | - | - | ||
![]() 87606419LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | 56 | - | - | LOCKING | 1.897 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-419LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | 85 °C | -40 °C | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | Non-Inverting | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | 3.6 V | 2.3 V | SOLDER | - | 1400VAC V | - | - | 2.54 mm | 225 Cycles | 20 | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 3 ns | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | -32 mA | 64 mA | 20 | 20 | 0.114 inch | - | - | - | - | 197u inch | - | Lead Free | ||
![]() 76342413LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | LOCKING | 1.297 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-413LF | 76342 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .278 N | 0.1 inch | - | - | - | - | - | - | 0.114 inch | - | - | - | - | 79u inch | - | - | ||
![]() 91615321LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | GOLD (30) | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-321LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.47 | Non-Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618421LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | 5.499807 mg | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-421LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.47 | Compliant | Yes | - | 150 V | - | 0.1 % | e3 | - | SMD/SMT | - | 25 ppm/°C | BOARD CONNECTOR | 4.93 kΩ | 125 °C | -55 °C | Thin Film | - | - | - | - | - | 125 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | - | compliant | - | - | 2012 | - | 0805 | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | 450 µm | 2 mm | 1.2 mm | - | - | - | ||
![]() 91601421LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | 8 | - | - | LOCKING | 2.097 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-421LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | Compliant | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 21 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SURFACE MOUNT | - | 1400VAC V | - | - | 2.159 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 197u inch | - | - | ||
![]() 89883303LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | LOCKING | 0.297 inch | - | NOT SPECIFIED | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-303LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, BOX PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | 7.62 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | - | ||
![]() 91601325LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | LOCKING | 2.497 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-325LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 25 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SURFACE MOUNT | - | 1400VAC V | - | - | 2.159 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 87606-317LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | - | - | LOCKING | 1.697 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-317LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.84 | Non-Compliant | Yes | - | - | Bulk | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | Male | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | Compliant | - | - | SOLDER | - | 1400VAC V | Fiber Optic | 700 mm | 2.54 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | Not Applicable | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | Amphenol Positronic | - | - | 5 | - | - | Positronic | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | D-Sub Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Mixed Contact D-Sub Connectors | - | - | - | - | - | D-Sub Mixed Contact Connectors | - | - | - | - | - | - | ||
![]() 71991-323LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71991-323LF | - | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71609-305LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | FCI | - | Amphenol FCi | 71609-305LF | 71609 | RIGHT ANGLE | - | 2 | - | - | ROHS COMPLIANT | Active | 2.15 | Compliant | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91614408LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-408LF | - | STRAIGHT | - | 1 | - | - | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615420LF FCI | In Stock | - | - | 6 Weeks | Surface Mount | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-420LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 1.82 | Compliant | Yes | 100 V | - | - | 10 % | - | - | SMD/SMT | - | - | BOARD CONNECTOR | - | 125 °C | -55 °C | - | - | - | - | 1.2 nF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | 800 µm | compliant | - | - | 1608 | - | 0603 | - | - | FEMALE | 94V-0 | - | X7R | - | - | - | - | - | - | RECEPTACLE | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 920 µm | 1.6 mm | 800 µm | - | No | - | ||
![]() 87606409LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | - | - | LOCKING | 0.897 inch | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-409LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | - | 1400VAC V | - | - | 2.54 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | ||
![]() 89882-420LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | LOCKING | 1.997 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-420LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.65 | Non-Compliant | Yes | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | - | compliant | UL, CSA | COMMERCIAL | - | 2 | - | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | - | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | 7.62 mm | 225 Cycles | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10117931-306LF | - | - | - | - | - | - | - | Active | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |