- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Material | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Country of Origin | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Connector Type | Type | Number of Positions | Max Operating Temperature | Min Operating Temperature | Applications | Gender | Additional Feature | HTS Code | Fastening Type | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insulation | Number of Holes | Conductor Type | Terminal Length | UL Listed | Plating Thickness | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | LOCKING | 1.368 inch | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00054D8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | 30u inch | - | ||
![]() 89898-332LF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618-413ALF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | 1.297 inch | SN ON NI | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Fuji | 2RI60E-060-FUJI | 91618 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.75 | - | Yes | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 26 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | - | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | 79u inch | - | ||
![]() 95242-306ALF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | BOARD | Copper Alloy, Cast | LOCKING | 0.597 inch | GOLD (30) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 95242-306ALF | 95242 | STRAIGHT | ONE | 2 | - | - | ROHS COMPLIANT | Active | 5.76 | - | Yes | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | Stud Connector | - | - | - | Substation | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | SQ PIN-SKT | - | - | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLACK | - | 4 | - | - | - | 30u inch | - | ||
![]() 91615-324ALF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | Copper Alloy | - | - | NOT SPECIFIED | NOT SPECIFIED | US | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-324ALF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.39 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | Stud Connector | - | - | - | Substation | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | 4 | - | - | No | - | - | ||
![]() 91618-320ALF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | Copper Alloy | LOCKING | 1.997 inch | NOT SPECIFIED | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-320ALF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Active | 5.67 | - | Yes | - | - | e3 | Yes | - | - | BOARD CONNECTOR | Stud Connector | - | - | - | Substation | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 5.6388 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | GRAY | - | 2 | - | - | No | 30u inch | - | ||
![]() 91601-419LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | Copper | LOCKING | 1.897 inch | TIN OVER NICKEL | NOT SPECIFIED | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-419LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | e3 | Yes | - | EAR99 | Terminal | - | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 19 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | 2 | - | - | - | 197u inch | - | ||
![]() 95242-403LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | Copper | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | US | FCI | - | Amphenol FCi | 95242-403LF | 95242 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.65 | - | Yes | - | - | e3 | - | - | EAR99 | Terminal | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | 2 | - | - | - | - | - | ||
![]() 91625-317LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | BOARD | - | LOCKING | 1.196 inch | AU ON NI | - | US | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91625-317LF | 91625 | STRAIGHT | ONE | 2 | - | - | - | Active | 2.26 | - | Yes | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 24 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | - | 0.335 inch | - | RND PIN-SKT | - | - | 0.1 inch | - | SOLDER | POLARIZED HOUSING | - | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 0.1 inch | BLUE | Yes | - | AL C Str-Size;CU C Str-Size | 0.118 inch | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 8 Weeks | - | - | BOARD | - | - | - | GOLD (8) | - | US | FCI | - | Amphenol FCi | 91596-030TRLF | 91596 | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.19 | - | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | BOTTOM ENTRY; LOW PROFILE | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2 mm | compliant | - | - | - | - | - | - | - | FEMALE | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | GOLD FLASH | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89883-316LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | 1.597 inch | NOT SPECIFIED | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-316LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.17 | - | Yes | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | 30u inch | - | ||
![]() 89891-415LF FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL ICC | - | Amphenol ICC | 89891-415LF | 89891 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89882-402LF FCI | In Stock | - | - | - | - | - | BOARD | - | LOCKING | 0.197 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-402LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.65 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 2 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | 0.114 inch | - | 197u inch | - | ||
![]() 68685-408 FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68685-408 | 68685 | STRAIGHT | - | 1 | - | - | - | Transferred | 5.41 | Compliant | - | - | - | - | No | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76308-216LF FCI | In Stock | - | - | 6 Weeks, 3 Days | Gold | Free Hanging | BOARD | - | - | - | GOLD (39) OVER NICKEL (51) | NOT SPECIFIED | - | FCI | - | Amphenol FCi | 76308-216LF | 76308 | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.64 | Compliant | Yes | 600 V | Bulk | e4 | Yes | Solder | EAR99 | Pin, Receptacle | - | 4 | 85 °C | -40 °C | - | Male | - | 8536.69.40.40 | Bayonet | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | 6 A | - | - | - | 4 | - | - | Male | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | GOLD (8) OVER NICKEL (51) | - | - | - | - | - | - | - | - | - | - | - | Dust Tight, IP67, Waterproof | ||
![]() 71607-334LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | 3.397 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-334LF | 71607 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | e3 | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | - | - | - | 30u inch | - | ||
![]() 68683-315LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | LOCKING | 1.517 inch | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68683-315LF | 68683 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | LEAD FREE | Active | 1.82 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | SOLDER | - | 1400VAC V | 2.54 mm | - | Tin (Sn) | RECTANGULAR | 1.4178 N | .278 N | 0.1 inch | BLACK | - | - | - | 0.115 inch | - | 30u inch | - | ||
![]() 68685-318LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 68685-318LF | - | STRAIGHT | - | 1 | - | - | LEAD FREE | Active | 5.47 | Non-Compliant | Yes | - | - | - | - | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89847-314LF FCI | In Stock | - | - | - | - | - | BOARD | - | LOCKING | 1.397 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89847-314LF | 89847 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.45 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 6.5024 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | - | - | - | 0.102 inch | - | 30u inch | - | ||
![]() 87606-333LF FCI | In Stock | - | - | 10 Weeks, 3 Days | - | - | BOARD | - | LOCKING | 3.297 inch | GOLD (30) | PHOSPHOR BRONZE | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-333LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 4.97 | - | Yes | - | - | e3 | Yes | - | EAR99 | BOARD CONNECTOR | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | 0.114 inch | - | 30u inch | - |