- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Additional Feature | HTS Code | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Lead Length | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Height | Plating Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91601411ALF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.097 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-411ALF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.47 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | - | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | - | - | - | - | - | 79u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 0.618 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00024D4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 10u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.668 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021311-00066T4LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | Non-Compliant | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 66 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | 9.8u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 0.668 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00026T8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 1.068 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00042T1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 2.018 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00080D8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | 2 m | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 30u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 0.868 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00034T1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | FLASH inch | ||
![]() 76342320LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 1.997 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-320LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.14 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | BLUE | 0.114 inch | - | 30u inch | ||
![]() 71991426LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.297 inch | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-426LF | 71991 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | 0.118 inch | - | 197u inch | ||
![]() 87022650LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 87022-650LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.05 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 1.868 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021311-00074T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | 150 V | 0.25 % | e3 | - | - | 50 ppm/°C | BOARD CONNECTOR | 3.74 Ω | 155 °C | -55 °C | Thin Film | - | - | Headers and Edge Type Connectors | 250 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 74 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | 650 µm | 30u inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.768 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | THERMOPLASTIC | Amphenol FCi | 20021311-00030T1LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | FLASH inch | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | 0.818 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00032T4LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | - | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | 9.8u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 1.018 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00040T8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 30u inch | ||
![]() 75915436LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | 3.597 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-436LF | 75915 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.26 | - | Yes | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | BLUE | 0.114 inch | - | 197u inch | ||
![]() 89898405ALF FCI | In Stock | - | - | - | BOARD | LOCKING | 0.497 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89898-405ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | Non-Compliant | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | ROHS COMPLIANT, TAPE PACKAGING | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 5.588 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | GRAY | - | - | 197u inch | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 1.968 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00078T4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 78 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 10u inch | ||
![]() 89898324LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 89898-324LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.63 | Non-Compliant | Yes | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | ||
![]() 89898321BLF FCI | In Stock | - | - | - | BOARD | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-321BLF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 42 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | 0.818 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00032D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | - | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | FLASH inch |