- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Number of Pins | Mounting Option 1 | Body Length | Conductor category | Conductor surface | Contact Finish Mating | Contact Materials | Core colour | Core identification | Flame retardant | Ihs Manufacturer | Insulator Material | Low smoke (according to EN 61034-2) | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Nominal voltage U | Nominal voltage U0 | Number Of Connectors | Number of I/Os | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Outer diameter approx. | Package Description | Part Life Cycle Code | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Risk Rank | RoHS | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | RAM Size | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Number of Logic Elements/Cells | Terminal Length | Plating Thickness | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 89882-327LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 2.697 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | - | Amphenol ICC | 89882-327LF | 89882 | RIGHT ANGLE | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.45 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 27 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | 0.114 inch | 30u inch | - | ||
![]() 89882-418LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 1.797 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | - | Amphenol ICC | 89882-418LF | 89882 | RIGHT ANGLE | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.65 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | 0.114 inch | 197u inch | - | ||
![]() 89883-450LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 4.997 inch | - | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | - | Amphenol ICC | 89883-450LF | 89883 | RIGHT ANGLE | - | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.44 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | 0.114 inch | 197u inch | - | ||
![]() 71920-306HLF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | BOARD | - | LOCKING | 0.597 inch | - | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | - | - | FCI | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 71920-306HLF | - | STRAIGHT | - | - | ONE | - | 1 | 125 °C | -65 °C | - | LEAD FREE | Active | - | - | 5.67 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | ROHS COMPLIANT, TUBE PKG | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | GRAY | - | 0.122 inch | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 10117931-306LF | - | - | - | - | - | - | - | - | - | - | - | Active | - | - | 5.77 | - | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | - | LOCKING | 0.596 inch | - | - | AU ON NI | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 10079008-306LF | 10079008 | STRAIGHT | - | - | ONE | - | 2 | - | - | - | - | Active | - | - | 5.77 | - | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | - | 0.275 inch | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | - | 5.08 mm | - | TIN OVER NICKEL | RECTANGULAR | - | - | 0.1 inch | BLUE | - | 0.11 inch | 30u inch | - | ||
![]() 89898306ALF FCI | In Stock | - | - | 3 Weeks, 1 Day | - | BOARD | - | LOCKING | 0.297 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 89898-306ALF | - | STRAIGHT | - | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 1.54 | Non-Compliant | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | ROHS COMPLIANT, TAPE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | - | 30u inch | Contains Lead | ||
![]() 89883402LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 0.197 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | - | Amphenol ICC | 89883-402LF | 89883 | RIGHT ANGLE | - | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.64 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | ROHS COMPLIANT, BOX PACKAGING | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | 0.114 inch | 197u inch | - | ||
![]() 89882430LF FCI | In Stock | - | - | - | - | BOARD | - | LOCKING | 2.997 inch | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | - | Amphenol ICC | 89882-430LF | 89882 | RIGHT ANGLE | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.65 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | 0.114 inch | 197u inch | - | ||
![]() 89898427ALF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | AMPHENOL ICC | - | - | Amphenol ICC | 89898-427ALF | 89898 | STRAIGHT | - | - | - | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | - | 5.63 | - | Yes | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 54 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | LOCKING | 0.918 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | - | Amphenol FCi | 20021323-00036D1LF | 20021323 | STRAIGHT | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | 5.75 | Non-Compliant | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | FLASH inch | - | ||
![]() 87023605LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | 0.37 inch | - | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 87023-605LF | 87023 | STRAIGHT | - | - | ONE | - | 2 | 130 °C | -55 °C | - | LEAD FREE | Active | - | - | 1.27 | - | Yes | e3 | Yes | - | BOARD CONNECTOR | - | - | RIB-CAGE | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 1.27 mm | 200 Cycles | Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | 0.618 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | THERMOPLASTIC | - | Amphenol FCi | 20021311-00024T1LF | 20021311 | STRAIGHT | - | - | ONE | - | 2 | 105 °C | -40 °C | - | LEAD FREE | Active | - | - | 5.74 | Non-Compliant | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | - | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | 0.094 inch | FLASH inch | - | ||
![]() 71920-304LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | - | LOCKING | 0.397 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | - | Amphenol FCi | 71920-304LF | - | STRAIGHT | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.34 | - | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 1 | RECTANGULAR | - | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .30024 N | - | BLUE | - | 0.122 inch | 30u inch | - | ||
![]() 71607-307LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | 0.697 inch | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 71607-307LF | 71607 | RIGHT ANGLE | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.6 | - | Yes | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | 9.652 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Class 6 = very flexible | Tinned | - | - | White | Colour | According to IEC/EN 60332-1-2 | - | - | No | - | - | - | - | 500 | 300 | - | - | - | - | - | 2.3 | - | - | -60 - 180 | -5 - 90 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | LOCKING | 0.568 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 20021323-00022T4LF | 20021323 | STRAIGHT | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | 5.75 | - | Yes | e4 | - | - | BOARD CONNECTOR | - | - | BOTTOM ENTRY | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 10u inch | - | ||
![]() 89898322ALF FCI | In Stock | - | - | - | Surface Mount | BOARD | 400 | LOCKING | 1.097 inch | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | AMPHENOL ICC | THERMOPLASTIC | - | Amphenol ICC | 89898-322ALF | 89898 | STRAIGHT | - | - | ONE | 207 | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | - | 5.63 | Compliant | Yes | e3 | - | - | BOARD CONNECTOR | 100 °C | -40 °C | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 44 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | 228.3 kB | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | GRAY | 56340 | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | - | LOCKING | 1.268 inch | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | FCI | - | - | Amphenol FCi | 20021323-00050D4LF | 20021323 | STRAIGHT | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | Active | - | - | 5.75 | - | Yes | e4 | - | EAR99 | BOARD CONNECTOR | - | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | 10u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | - | LOCKING | 1.018 inch | - | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | Amphenol FCi | 20021321-00040D1LF | - | STRAIGHT | - | - | ONE | - | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | - | 5.77 | - | Yes | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 40 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | FLASH inch | - |