- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Material | Mounting Option 1 | Avg. Forward Curr (Max) | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting | Mounting Styles | Number of Elements | Number Of Connectors | Number of Rows Loaded | Operating Temp Range | Operating Temperature Classification | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Package Type | Part Life Cycle Code | Peak Non-Repetitive Surge Current (Max) | Peak Rep Rev Volt | Phase Type | Product Status | Rad Hardened | Rev Curr | Risk Rank | RMS Voltage (Max) | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Color | Applications | Gender | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Pin Count | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Cable Length | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Halogen Free | Forward Voltage | Connector Type A | Connector Type B | Keyed | Features | Terminal Length | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | REACH SVHC | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 0.368 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00014T4LF | 20021311 | - | - | STRAIGHT | - | ONE | 2 | - | - | 105 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | - | - | 1.69 | - | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | 700VAC V | - | 1.27 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.094 inch | - | - | - | 9.8u inch | - | - | ||
![]() 89891430LF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 2.997 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89891-430LF | 89891 | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.3 | - | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 60 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | - | 5.08 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | - | 0.114 inch | - | - | - | 197u inch | - | - | ||
![]() 91601306ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 0.597 inch | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-306ALF | - | - | - | STRAIGHT | - | ONE | 1 | - | - | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 1.55 | - | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 89882-326LF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 2.597 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-326LF | - | - | - | RIGHT ANGLE | - | ONE | 1 | - | - | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.67 | - | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.13 inch | FEMALE | 94V-0 | 0.335 inch | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | POLARIZED HOUSING | 1400VAC V | - | 7.62 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | - | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | ||
![]() 87606-804LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | LOCKING | - | - | 0.397 inch | GOLD (15) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-804LF | 87606 | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 1.2 | - | Compliant | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | White | - | Male to Male | ROHS COMPLIANT, BOX PACKAGING | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | Compliant | SOLDER | - | 1400VAC V | - | 2.54 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | Not Halogen Free | - | RJ45 | RJ45 | No | - | 0.114 inch | - | 8.5344 m | - | 15u inch | - | - | ||
![]() 89883-308HLF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 89883-308HLF | 89883 | - | - | RIGHT ANGLE | - | - | 2 | - | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.64 | - | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 16 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87021640LF FCI | In Stock | - | - | - | BOARD | - | - | LOCKING | - | - | 2.016 inch | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87021-640LF | 87021 | - | - | STRAIGHT | - | ONE | 2 | - | - | 130 °C | -55 °C | - | LEAD FREE | - | Obsolete | - | - | - | - | - | - | 5.66 | - | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | RIB-CAGE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 80 | 1.27 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | MULTIPLE MATING PARTS AVAILABLE | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | 3.175 mm | - | 200 Cycles | TIN (100) OVER NICKEL | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 91614417LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91614-417LF | - | - | - | STRAIGHT | - | - | 1 | - | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.47 | - | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91618310ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 0.997 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91618-310ALF | - | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -65 °C | - | - | - | Active | - | - | - | - | - | - | 5.32 | - | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 20 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | - | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | - | - | 5.6388 mm | - | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.5012 N | .3058 N | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 87022615LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 87022-615LF | 87022 | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | LEAD FREE | - | Obsolete | - | - | - | - | - | - | 5.64 | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | POLARIZED | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 30 | 1.27 mm | compliant | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89891-317LF FCI | In Stock | - | - | - | Surface Mount, MLCC | 0402 (1005 Metric) | - | - | - | VJ0402 | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89891-317LF | 89891 | Vishay Vitramon | - | STRAIGHT | - | - | 2 | - | - | - | - | Tape & Reel (TR) | ROHS COMPLIANT | - | Active | - | - | - | Active | - | - | 5.64 | - | - | Yes | 200V | -55°C ~ 125°C | VJ HIFREQ | 0.040 L x 0.020 W (1.02mm x 0.51mm) | ±0.25pF | e3 | - | - | C0G, NP0 | BOARD CONNECTOR | - | RF, Microwave, High Frequency | - | - | - | 4.7 pF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.024 (0.61mm) | - | - | - | ||
![]() 65780-010LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | 65780-010LF | - | - | - | STRAIGHT | - | - | 1 | - | - | - | - | - | LEAD FREE | - | Active | - | - | - | - | - | - | 5.47 | - | Compliant | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | Blue | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | 304.8 mm | - | - | - | - | - | - | - | - | - | - | - | Plug, RJ45 | Plug, RJ45 | - | - | - | - | - | - | - | Unknown | - | ||
![]() 66951-007LF FCI | In Stock | - | - | - | BOARD | - | Plastic | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL ICC | - | Amphenol ICC | 66951-007LF | - | - | - | STRAIGHT | - | - | 1 | - | - | - | - | - | - | - | Active | - | - | - | - | - | - | 1.83 | - | - | Yes | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615-304ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | 6(A) | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-304ALF | - | - | Through Hole | STRAIGHT | 1 | - | 2 | -55C to 150C | Military | - | - | - | ROHS COMPLIANT | CASE VSIB | Active | 150(A) | 400(V) | Single Phase | - | No | 10(mA) | 5.67 | 280(V) | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 8 | 2.54 mm | compliant | 4 | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | 1.1(V) | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91601-405ALF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | 50(A) | - | 0.497 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-405ALF | - | - | Screw | STRAIGHT | 1 | ONE | 1 | -55C to 125C | Military | 125 °C | -65 °C | - | ROHS COMPLIANT | CASE KBPC | Active | 400(A) | 400(V) | Single Phase | - | No | 10(mA) | 5.47 | 280(V) | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 5 | 2.54 mm | compliant | 4 | UL, CSA | COMMERCIAL | - | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | - | - | - | - | 1.2(V) | - | - | - | - | - | - | - | - | 79u inch | - | - | ||
![]() 91618-316LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91618-316LF | - | - | - | STRAIGHT | - | - | 2 | - | - | - | - | - | ROHS COMPLIANT | - | Active | - | - | - | - | - | - | 5.66 | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 0.568 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00022T4LF | - | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | - | - | - | 1.72 | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | - | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 2.168 inch | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00086T8LF | - | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | - | - | - | 5.77 | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 86 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | - | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 0.818 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00032T4LF | - | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | - | - | - | 5.77 | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | - | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | LOCKING | - | - | 1.168 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | FCI | - | Amphenol FCi | 20021321-00046D4LF | - | - | - | STRAIGHT | - | ONE | 2 | - | - | 125 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | - | - | - | 5.77 | - | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | - | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | - | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | 3.556 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - |