- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Body Material | Mounting Option 1 | Board Mounting Option | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Pitch | Total Number of Contacts | Voltage - Supply | Orientation | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Military Standard | Output | Reference Standard | Reliability | Number Of PCB Rows | Number of Contacts | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | ELV | Number of Circuits | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Reset | Mating Contact Row Spacing | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Insulator Color | Input | Ratio - Input:Output | 1st Connector | 2nd Connector | PLL | Differential - Input:Output | Divider/Multiplier | Features | Terminal Length | Diameter | Height | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Radiation Hardening | REACH SVHC | Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 68683-320LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | Wide 2010 (5025 Metric), 1020 | 1020 | - | - | LOCKING | - | - | - | WK73S2H | 2.017 inch | - | GOLD (30) OVER NICKEL (50)/GOLD FLASH OVER PALLADIUM NICKEL (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68683-320LF | 68683 | KOA Speer Electronics, Inc. | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 2.11 | - | Yes | - | - | -55°C ~ 155°C | - | WK73S | 0.098 L x 0.197 W (2.50mm x 5.00mm) | ±1% | e3 | - | 2 | - | - | ±200ppm/°C | BOARD CONNECTOR | - | 27.4 mOhms | - | - | - | Thick Film | - | - | - | - | 1W | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 3 A | BELLOWED TYPE | 15 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | - | SOLDER | - | 1400VAC V | 2.54 mm | - | - | Tin (Sn) | RECTANGULAR | 1.4178 N | .278 N | - | 0.1 inch | - | - | - | BLACK | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.115 inch | - | - | 0.028 (0.70mm) | - | - | 30u inch | - | - | - | - | AEC-Q200 | ||
![]() 68685-207LF FCI | In Stock | - | - | 6 Weeks | - | - | Surface Mount, MLCC | 1808 (4520 Metric) | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL (50)/GOLD FLASH (15) OVER PALLADIUM NICKEL | - | - | FCI | - | Amphenol FCi | 68685-207LF | 68685 | KYOCERA AVX | STRAIGHT | - | 1 | - | - | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.44 | - | Yes | 630V | - | -55°C ~ 125°C | - | - | 0.181 L x 0.079 W (4.60mm x 2.00mm) | ±10% | e3 | - | - | - | - | X7R | BOARD CONNECTOR | - | - | - | - | - | - | - | General Purpose | - | - | - | - | - | 3300 pF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 7 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | TIN (160) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Voltage | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | - | - | - | ||
![]() 68683-318 FCI | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | - | MC34164 | 1.817 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-318 | - | Fairchild Semiconductor | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Bulk | - | Active | Active | 5.19 | - | No | - | - | 0°C ~ 70°C (TA) | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | Simple Reset/Power-On Reset | - | - | - | - | - | - | - | - | - | - | SOLDERING PROCESS: WAVE | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | 2.54 mm | - | compliant | - | Open Drain or Open Collector | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | - | SOLDER | - | 1000VAC V | 2.54 mm | - | 200 Cycles | Tin (Sn) | RECTANGULAR | 1.3066 N | .278 N | Active Low | 0.1 inch | 4.33V | 1 | - | BLACK | - | - | - | - | - | - | - | - | 0.115 inch | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 68046-303 FCI | In Stock | - | - | 6 Weeks | - | - | Surface Mount | 24-WFQFN Exposed Pad | 24-VFQFPN (4x4) | - | - | LOCKING | - | - | - | 9FGV1004 | 0.317 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | 156.25MHz, 200MHz, 325MHz | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-303 | 68046 | Renesas Electronics America Inc | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Tape & Reel (TR) | - | Active | Active | 5.43 | - | Yes | - | - | -40°C ~ 85°C (TA) | - | PhiClock™ | - | - | e3 | No | - | - | EAR99 | - | BOARD CONNECTOR | Clock Generator | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 6 | 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | 2.54 mm | - | compliant | - | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.31 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | 1 | SURFACE MOUNT | - | - | 5.715 mm | - | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | - | 0.1 inch | - | - | - | BLACK | HCSL, LVCMOS, LVDS, Crystal | 1:6 | - | - | Yes | No/Yes | Yes/No | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 68683-650 FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | - | Female | Male | Q-0301Q0 | 5.017 inch | RG-174 | NOT SPECIFIED | NOT SPECIFIED | 4 GHz | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-650 | - | Amphenol Custom Cable | STRAIGHT | ONE | 2 | 125 °C | -65 °C | 50 Ohms | Bag | - | Active | Active | 5.47 | - | No | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | Black | - | - | - | - | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 100 | - | - | - | 2.54 mm | BNC to MMCX | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | - | SOLDER | - | 1000VAC V | 2.54 mm | - | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | - | 0.1 inch | - | - | - | BLACK | - | - | BNC Jack | MMCX Plug | - | - | - | Shielded | 0.115 inch | - | - | - | 84.0 (2.1m) 7.0 | - | 30u inch | - | - | - | - | - | ||
![]() 68684-303 FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | - | - | - | 074764 | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68684-303 | 68684 | Molex | STRAIGHT | - | 1 | - | - | - | Bulk | - | Transferred | Active | 7.29 | - | - | - | - | - | - | * | - | - | - | No | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | - | - | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 55510-124LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 0.942 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 55510-124LF | 55510 | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | - | LEAD FREE | Active | - | 1.53 | - | Yes | - | 100 V | - | - | - | - | 0.1 % | e3 | Yes | - | - | EAR99 | 100 ppm/°C | BOARD CONNECTOR | - | 5.05 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | 100 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | - | - | 2 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | - | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 55508-124LF FCI | In Stock | - | - | 6 Weeks | Gold | - | BOARD | - | - | - | Aluminium | LOCKING | - | - | - | - | 0.942 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 55508-124LF | 55508 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | LEAD FREE | Active | - | 1.09 | Compliant | Yes | - | - | - | - | - | - | - | e3 | Yes | - | Solder | EAR99 | - | Circular | - | - | - | - | - | - | - | - | - | Receptacle | - | LOW PROFILE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | - | - | 2 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | 15 | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.091 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | - | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | Yes | - | - | - | ||
![]() 55510-340LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 1.572 inch | - | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 55510-340LF | 55510 | - | STRAIGHT | ONE | 2 | 105 °C | -55 °C | - | - | LEAD FREE | Active | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | 2 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.0038 mm | - | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | .1946 N | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | - | - | ||
![]() 55508-126LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 1.02 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | FCI | THERMOPLASTIC | Amphenol FCi | 55508-126LF | 55508 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | - | LEAD FREE | Active | - | 5.33 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | LOW PROFILE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | - | - | 2 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.091 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | - | - | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 5.5118 mm | - | 50 Cycles | Matte Tin (Sn) | RECTANGULAR | 1.807 N | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 75915-324LF FCI | In Stock | - | - | 6 Weeks, 3 Days | Tin | Through Hole | BOARD | - | - | Nylon | - | LOCKING | - | - | - | - | 2.397 inch | - | GOLD (30) | Bronze | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-324LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.63 | Compliant | Yes | - | - | - | Bulk | - | - | - | e3 | Yes | - | Solder | EAR99 | - | BOARD CONNECTOR | - | - | 278 | - | - | - | - | - | 2 | Female | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1 mm | 24 | - | Straight | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 1 | 278 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | Natural | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | Compliant | - | SOLDER | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 30u inch | - | - | UL94 V-0 | Not Applicable | - | ||
![]() 75915-421LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 2.097 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-421LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 21 | - | - | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | 197u inch | - | - | - | - | - | ||
![]() 71607-415LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 1.497 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-415LF | 71607 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 15 | - | - | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | - | 0.429 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 197u inch | - | - | - | - | - | ||
![]() 71920-336LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 3.597 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71920-336LF | 71920 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.64 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 36 | - | - | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | 0.122 inch | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
![]() 71991-414LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 0.697 inch | - | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-414LF | 71991 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 28 | - | - | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .30024 N | - | 0.1 inch | - | - | - | BLUE | - | - | - | - | - | - | - | - | 0.118 inch | - | - | - | - | - | 197u inch | - | - | - | - | - | ||
![]() 71607-432LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 3.197 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-432LF | 71607 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 32 | - | - | - | 2.54 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | - | 0.429 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | 9.652 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 197u inch | - | - | - | - | - | ||
![]() 75915-335LF FCI | In Stock | - | - | 6 Weeks, 3 Days | Lead, Tin | Through Hole | BOARD | - | - | - | - | LOCKING | - | - | - | - | 3.497 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-335LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.63 | Non-Compliant | Yes | - | - | - | Tape & Reel | - | - | 1 % | e3 | Yes | - | - | - | 25 ppm/°C | BOARD CONNECTOR | - | 93.1 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 35 | - | - | - | 2.54 mm | - | compliant | MIL-PRF-55182 | - | UL, CSA | COMMERCIAL | 1 | - | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | - | SOLDER | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | 0.114 inch | 1.78 mm | - | - | 4.75 mm | - | 30u inch | No | - | - | - | - | ||
![]() 71609-325LF FCI | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-325LF | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | 5.3 | - | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74286-645 FCI | In Stock | - | - | - | - | - | BOARD | - | - | - | - | LOCKING | PEG | - | - | - | 2.37 inch | - | NOT SPECIFIED | BERYLLIUM COPPER | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 74286-645 | 74286 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Obsolete | - | 5.8 | - | No | - | - | - | - | - | - | - | e0 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 90 | - | - | - | 1.27 mm | - | compliant | - | - | UL | COMMERCIAL | 2 | - | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | - | - | - | SQ PIN-SKT | - | - | 0.05 inch | - | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | 3.175 mm | - | - | TIN LEAD (100) OVER NICKEL | RECTANGULAR | - | - | - | 0.05 inch | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | BOARD | - | - | - | - | LOCKING | - | - | - | - | 1.12 inch | - | GOLD (30) OVER NICKEL | BERYLLIUM COPPER | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87023-620TRLF | 87023 | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | - | - | LEAD FREE | Obsolete | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | TAPE AND REEL PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 40 | - | - | - | 1.27 mm | - | compliant | - | - | UL, CSA | COMMERCIAL | 2 | - | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | - | 0.187 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | - | - | SURFACE MOUNT | POLARIZED HOUSING | - | 1.27 mm | - | 200 Cycles | Pure Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.529 N | .417 N | - | 0.05 inch | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | - |