- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Housing Material | Mounting Option 1 | Actuator Material | Board Mounting Option | ActuatorColor | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | Rohs Code | Special Features | Voltage Rated | Voltage, Rating | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Pitch | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Reference Standard | Contact Finish | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Housing Color | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | Load Capacitance | Operating Mode | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Frequency Tolerance | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Mating Cycles | Insulator Color | Product Type | Flat Flex Type | Connector/Contact Type | Cable End Type | Locking Feature | Features | Terminal Length | Height | Height Seated (Max) | Thickness (Max) | Contact Finish Thickness | Plating Thickness | Height Above Board | FFC, FCB Thickness | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 76314-119LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | LOCKING | - | - | - | - | 1.9 inch | GOLD (30) OVER NICKEL | NOT SPECIFIED | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-119LF | 76314 | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.65 | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 38 | 2.54 mm | compliant | - | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | SOLDER | POLARIZED HOUSING | - | - | - | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | - | RECTANGULAR | - | - | 0.1 inch | - | BLUE | - | - | - | - | - | - | 0.135 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 76308-219LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | GOLD (39) OVER NICKEL | NOT SPECIFIED | FCI | - | Amphenol FCi | 76308-219LF | 76308 | - | STRAIGHT | - | 1 | - | - | - | LEAD FREE | Active | - | 5.64 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 19 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | MATTE TIN (78) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | PEG | - | - | 0.784 inch | AU | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 10065490-320TRLF | 10065490 | - | STRAIGHT | ONE | 2 | - | - | - | - | Active | - | 5.74 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | - | - | - | 20 | 2.0066 mm | compliant | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | - | - | - | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 5.0038 mm | - | - | Matte Tin (Sn) | - | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 15u inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 7 Weeks | BOARD | - | - | - | LOCKING | - | PEG | - | - | 1.887 inch | NOT SPECIFIED | PHOSPHOR BRONZE | FCI | - | Amphenol FCi | 10065490-148LF | - | - | STRAIGHT | ONE | 2 | - | - | - | LEAD FREE | Active | - | 5.47 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 48 | 2 mm | compliant | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.177 inch | - | - | - | - | SQ PIN-SKT | - | - | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 5.0038 mm | - | - | Matte Tin (Sn) | - | RECTANGULAR | - | - | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 71609-419LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-419LF | - | - | RIGHT ANGLE | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.47 | Yes | - | - | - | - | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 38 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91596-008LF FCI | In Stock | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | 0.312 inch | MATTE TIN | BERYLLIUM COPPER | FCI | THERMOPLASTIC | Amphenol FCi | 91596-008LF | 91596 | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.19 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | BOTTOM ENTRY; LOW PROFILE | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 8 | 2 mm | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.157 inch | FEMALE | - | - | 0.091 inch | - | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.079 inch | PLUG | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 5.0038 mm | - | - | Matte Tin (Sn) | - | RECTANGULAR | 1.807 N | .1946 N | 0.079 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | 8u inch | - | - | - | - | ||
![]() 76308-102LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (51) | NOT SPECIFIED | FCI | - | Amphenol FCi | 76308-102LF | 76308 | - | STRAIGHT | - | 1 | - | - | - | LEAD FREE | Active | - | 5.64 | Yes | - | - | - | - | - | - | - | e4 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 2 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | GOLD (2) OVER NICKEL (51) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71607-336LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 3.597 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-336LF | 71607 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.43 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 36 | 2.54 mm | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | - | 0.429 inch | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | 9.652 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89883-326LF FCI | In Stock | - | - | - | BOARD | - | - | - | LOCKING | - | - | - | - | 2.597 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-326LF | 89883 | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.64 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | Female | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 52 | 2.54 mm | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | - | 7.62 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | - | BLUE | - | - | - | - | - | - | 0.114 inch | - | - | - | - | 30u inch | - | - | - | - | ||
![]() 89898-307A FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compact, space saving design | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contactors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 87175-150LF FCI | In Stock | - | - | 8 Weeks | BOARD | - | - | - | - | - | - | - | - | - | GOLD (30) | - | FCI | - | Amphenol FCi | 87175-150LF | 87175 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | 5.2 | - | - | - | - | - | - | - | - | e3 | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 50 | 2 mm | compliant | - | - | - | - | - | - | - | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | MATTE TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 89898-422LF FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89898-422LF | 89898 | - | STRAIGHT | - | 2 | - | - | - | ROHS COMPLIANT | Active | - | 5.43 | Yes | - | - | - | - | - | - | - | e3 | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 44 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | 0.25 % | - | - | - | - | - | 100 ppm/°C | - | - | 79.6 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | ||
![]() 75915432LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 3.197 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-432LF | 75915 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.63 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 32 | 2.54 mm | compliant | - | - | UL, CSA | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | - | 0.335 inch | - | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1000VAC V | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | - | - | BLUE | - | - | - | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | - | - | ||
![]() 76341412LF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 1.12 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76341-412LF | 76341 | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | Active | - | 5.59 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | ROHS COMPLAINT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 12 | 2.54 mm | compliant | - | - | UL | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | - | 0.276 inch | - | - | - | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | - | - | - | BLUE | - | - | - | - | - | - | 0.114 inch | - | - | - | - | 197u inch | - | - | - | - | ||
![]() 71991335LF FCI | In Stock | - | - | 6 Weeks | Surface Mount, MLCC | 1812 (4532 Metric) | - | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71991-335LF | - | Vishay Vitramon | STRAIGHT | - | 2 | - | - | Tape & Reel (TR) | ROHS COMPLIANT | Active | Active | 5.67 | Yes | - | 50V | - | -55°C ~ 150°C | GA | 0.177 L x 0.126 W (4.50mm x 3.20mm) | ±10% | e3 | Yes | - | - | - | X7R | BOARD CONNECTOR | - | - | - | - | - | - | Automotive | - | - | - | - | 0.18 µF | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 70 | 2.54 mm | compliant | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.086 (2.18mm) | - | - | - | - | - | AEC-Q200 | ||
![]() 76342308 FCI | In Stock | - | - | - | Surface Mount | 4-SMD, No Lead | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Abracon LLC | - | - | - | - | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | - | - | Active | - | - | - | - | - | -30°C ~ 85°C | ABM3B | 0.197 L x 0.126 W (5.00mm x 3.20mm) | - | - | - | - | - | - | - | - | MHz Crystal | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 16 MHz | ±15ppm | - | - | - | - | - | - | - | - | - | - | 50 Ohms | - | - | - | - | - | - | - | - | - | - | - | 8pF | Fundamental | - | - | - | - | ±15ppm | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.043 (1.10mm) | - | - | - | - | - | - | - | ||
![]() 91601404LF FCI | In Stock | - | - | 7 Weeks | Surface Mount | - | - | Plastic | LOCKING | - | - | - | - | 0.397 inch | MATTE TIN OVER NICKEL | Copper Alloy | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 91601-404LF | 91601 | KYOCERA AVX | STRAIGHT | ONE | 1 | 125 °C | -65 °C | Box | ROHS COMPLIANT | Active | Obsolete | 5.43 | Yes | - | - | 50V | -30°C ~ 85°C | 6208, Kyocera | - | - | e3 | Yes | - | Solder | EAR99 | - | BOARD CONNECTOR | - | - | 25 | - | - | - | - | - | - | TOP ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 1A | 0.039 (1.00mm) | 4 | 2.54 mm | compliant | - | - | UL, CSA | Gold | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | - | 0.283 inch | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | - | - | 2.159 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | - | - | GRAY | - | FFC, FPC | Contacts, Vertical - 1 Sided | Straight | Slide Lock | Zero Insertion Force (ZIF) | - | - | - | - | - | 197u inch | 0.205 (5.20mm) | 0.30mm | - | - | ||
![]() 87606410LF FCI | In Stock | - | - | 7 Weeks | BOARD | Axial | Axial | - | LOCKING | - | - | - | RWR81 | 0.997 inch | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-410LF | 87606 | Vishay Dale | STRAIGHT | ONE | 2 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | Active | Active | 5.02 | Yes | - | - | - | -55°C ~ 250°C | Military, MIL-PRF-39007, RWR81N | 0.085 Dia x 0.250 L (2.16mm x 6.35mm) | ±1% | e3 | Yes | 2 | - | - | ±20ppm/°C | BOARD CONNECTOR | - | 60.4 Ohms | - | - | - | Wirewound | - | - | 1W | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 20 | 2.54 mm | compliant | - | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | - | 0.335 inch | - | S (0.001%) | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | - | - | 2.54 mm | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | - | BLUE | - | - | - | - | - | Military, Moisture Resistant, Non-Inductive | 0.114 inch | - | - | - | - | 197u inch | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 0.318 inch | GOLD (10) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021321-00012D4LF | - | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | - | LEAD FREE | Active | - | 5.77 | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 12 | 1.27 mm | compliant | - | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | - | 0.177 inch | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | - | - | 3.556 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | - | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - | - | - |