- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Mounting Type | Mounting Option 1 | Board Mounting Option | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Voltage, Rating | Packaging | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Resistance | Max Operating Temperature | Min Operating Temperature | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Current Rating | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Terminal Length | Length | Width | Plating Thickness | Thickness |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87606437LF FCI | In Stock | - | - | 7 Weeks | - | BOARD | LOCKING | - | 3.697 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 87606-437LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.41 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 74 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | - | 197u inch | - | ||
![]() 71991424LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | - | 1.197 inch | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-424LF | 71991 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | 0.1 inch | BLUE | 0.118 inch | - | - | 197u inch | - | ||
![]() 71991332LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | BOARD | LOCKING | - | 1.597 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71991-332LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.67 | - | Yes | - | - | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 64 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | - | 7.62 mm | - | MATTE TIN (SN) - WITH NICKEL (NI) BARRIER | RECTANGULAR | 1.4734 N | .30024 N | 0.1 inch | BLUE | 0.118 inch | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | - | 1.968 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00078T4LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | Compliant | Yes | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 78 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | - | 9.8u inch | - | ||
![]() 87024605CTLF FCI | In Stock | - | - | 5 Weeks | - | BOARD | LOCKING | LOCATING POSTS | 0.37 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | GLASS FILLED LIQUID CRYSTAL POLYMER | Amphenol FCi | 87024-605CTLF | - | STRAIGHT | ONE | 2 | 130 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | POLARIZED | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 1.27 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | 1 A | SQ PIN-SKT | 20 mΩ | 50000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | 3.175 mm | 200 Cycles | - | RECTANGULAR | 1.529 N | .417 N | 0.05 inch | NATURAL | - | - | - | 30u inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | Surface Mount | BOARD | LOCKING | - | 1.318 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00052T4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | 100 V | Tape & Reel (TR) | - | e4 | - | EAR99 | BOARD CONNECTOR | - | 125 °C | -55 °C | BOTTOM ENTRY | 8536.69.40.40 | 5.1 pF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | 1.6002 mm | 787.4 µm | 10u inch | 939.8 µm | ||
![]() 89883439LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 3.897 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-439LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | Non-Compliant | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 78 | 2.54 mm | compliant | 3 A | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | - | 197u inch | - | ||
![]() 89883302LF FCI | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | - | 0.197 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 89883-302LF | - | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.16 | Compliant | Yes | - | - | 0.1 % | e3 | Yes | - | BOARD CONNECTOR | 19.1 kΩ | - | - | ROHS COMPLIANT, BOX PACKAGING | - | - | Headers and Edge Type Connectors | 500 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | 4 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | - | 30u inch | - | ||
![]() 89882429LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 2.897 inch | MATTE TIN OVER NICKEL | NOT SPECIFIED | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89882-429LF | 89882 | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.45 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 29 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.13 inch | FEMALE | 94V-0 | 0.334 inch | 3 A | SQ PIN-SKT | 15 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .30024 N | - | BLUE | 0.114 inch | - | - | 197u inch | - | ||
![]() 89891407LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89891-407LF | 89891 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | BOARD | LOCKING | - | 0.168 inch | NOT SPECIFIED | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00006T4LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 1.69 | Non-Compliant | Yes | - | - | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | 0.094 inch | - | - | 9.8u inch | - | ||
![]() 89883407LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 0.697 inch | MATTE TIN OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-407LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | - | 197u inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LOCKING | - | 0.568 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00022T1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | BOTTOM ENTRY | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | FLASH inch | - | ||
![]() 89883319LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 1.897 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-319LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | Non-Compliant | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | - | 30u inch | - | ||
![]() 89891337LF FCI | In Stock | - | - | - | - | BOARD | - | - | - | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | - | Amphenol ICC | 89891-337LF | 89891 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 74 | 2.54 mm | compliant | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SOLDER | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LOCKING | - | 0.968 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00038D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | - | - | e4 | - | - | BOARD CONNECTOR | - | - | - | BOTTOM ENTRY | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | FLASH inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LOCKING | - | 1.868 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00074T4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Non-Compliant | Yes | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 74 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | 10u inch | - | ||
![]() 89898316BLF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 0.797 inch | GOLD (30) | PHOSPHOR BRONZE | AMPHENOL ICC | THERMOPLASTIC | Amphenol ICC | 89898-316BLF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | 2.54 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | .29746 N | 0.1 inch | GRAY | - | - | - | 30u inch | - | ||
![]() 89883423LF FCI | In Stock | - | - | - | - | BOARD | LOCKING | - | 2.297 inch | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | AMPHENOL ICC | GLASS FILLED THERMOPLASTIC | Amphenol ICC | 89883-423LF | 89883 | RIGHT ANGLE | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.64 | - | Yes | - | - | - | e3 | - | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 46 | 2.54 mm | compliant | - | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.23 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 7.62 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | 0.114 inch | - | - | 197u inch | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | BOARD | LOCKING | - | 1.218 inch | NOT SPECIFIED | NOT SPECIFIED | FCI | - | Amphenol FCi | 20021323-00048T4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | Compliant | Yes | - | - | - | e4 | - | EAR99 | BOARD CONNECTOR | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 1.27 mm | compliant | - | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | 10u inch | - |