- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Mounting Option 1 | Surface Mount Land Size | Base Product Number | Body Length | Brand | Case Code - in | Case Code - mm | Case material | Class | Connections | Contact Finish Mating | Contact Materials | Contact surface | Content | CS | Dim | Factory colour | Factory Pack QuantityFactory Pack Quantity | Ihs Manufacturer | Industrial packaging | Insulator Material | Lifetime @ Temp. | Manufacturer | Manufacturer part # | Manufacturer Part Number | Manufacturer Series | Max. temperature | Maximum Operating Temperature | Mfr | Min. temperature | Minimum Operating Temperature | Mounting Styles | No. of rows | Nominal current | Nominal current - rounded value | Number Of Connectors | Number of Positions / Contacts per Port | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part # Aliases | Part Life Cycle Code | Pin shape | Pins per row | Product Status | Reverse Stand-off Voltage | Risk Rank | RoHS | Rohs Code | Total number of pins | Unit Weight | Voltage Rated | Voltage Rating DC | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Technology | Total Number of Contacts | Voltage - Supply | Terminal Pitch | Reach Compliance Code | Frequency | Frequency Stability | Output | Reference Standard | Termination Style | Function | Base Resonator | Current - Supply (Max) | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Dielectric | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Current - Supply (Disable) (Max) | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Interface | Termination Type | Polarization | Polarization Key | Dielectric Withstanding Voltage | Impedance | Element Configuration | Number of Ports | Ripple Current @ Low Frequency | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Power Line Protection | Spread Spectrum Bandwidth | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Max Reverse Leakage Current | Clamping Voltage | Peak Pulse Current | Peak Pulse Power | Insulator Color | Direction | Test Current | Product Type | Density | Operating Temperature Range | Absolute Pull Range (APR) | Number of Unidirectional Channels | Min Breakdown Voltage | Product | Features | Terminal Length | Product Category | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Plating Thickness | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 91601403ALF FCI | In Stock | - | - | 7 Weeks | - | - | Surface Mount | 6-SMD, No Lead | - | LOCKING | - | 530FA | 0.297 inch | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 91601-403ALF | - | - | - | Skyworks Solutions Inc. | - | - | STRAIGHT | - | - | - | ONE | - | 1 | 125 °C | -65 °C | Tape & Reel (TR) | ROHS COMPLIANT | - | Active | - | - | Active | - | 5.46 | - | Yes | - | - | - | - | - | -40°C ~ 85°C | - | Si530 | 0.276 L x 0.197 W (7.00mm x 5.00mm) | - | e3 | - | - | - | - | BOARD CONNECTOR | XO (Standard) | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 3 | 2.5V | 2.54 mm | compliant | 162 MHz | ±50ppm | LVDS | UL, CSA | - | Enable/Disable | Crystal | 98mA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | - | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 75mA | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | - | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.5012 N | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.071 (1.80mm) | - | - | - | 79u inch | - | - | ||
![]() 71920322LF FCI | In Stock | - | - | 7 Weeks | - | - | Chassis Mount | Radial, Can - Screw Terminals | - | LOCKING | - | - | 2.197 inch | - | - | - | - | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | 3000 Hrs @ 85°C | Amphenol FCi | - | 71920-322LF | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | STRAIGHT | - | - | - | ONE | - | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | 5.67 | - | Yes | - | - | 400 V | - | - | -40°C ~ 85°C | - | 500 PGP-ST | 1.969 Dia (50.00mm) | ±20% | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | General Purpose | - | 8536.69.40.40 | 1500 µF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 22 | - | 2.54 mm | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | 86mOhm @ 120Hz | - | 0.874 (22.20mm) | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | Polar | POLARIZED HOUSING | - | 68 mOhms | - | - | 14.1 A @ 120 Hz | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.5012 N | .30024 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | 0.122 inch | - | - | 4.362 (110.80mm) | - | - | - | 30u inch | - | - | ||
![]() 76341310LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | LOCKING | - | CDR31 | 0.92 inch | - | - | - | Thermoplastic UL94V-O | - | NOT SPECIFIED | NOT SPECIFIED | Nickel plated | 1pc(s) | 2.54mm | (L x W x H) 25.32 x 2.5 x 8.5 mm | Blue | - | AMPHENOL FCI ASIA PTE LTD | No | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 76341-310LF | 76341-310LF | - | +125°C | - | Vishay Vitramon | -65°C | - | STRAIGHT | 1 | 3A | 3A | ONE | - | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | - | Active | Rectangular | 10 | Active | - | 2.14 | - | Yes | 10 | - | 100V | - | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR31 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25pF | e3 | Yes | - | EAR99 | BP | BOARD CONNECTOR | Dubox / PV / Bergstik | - | - | - | - | - | High Reliability | ROHS COMPLAINT, TUBE PACKAGING | 8536.69.40.40 | 2 pF | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | 2.54 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | S (0.001%) | - | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | - | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | 8.5mm | - | 25.32mm | 2.5mm | 0.051 (1.30mm) | 30u inch | - | - | |||
![]() 71920311LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | - | 055932 | 1.097 inch | - | - | - | - | - | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 71920-311LF | 71920 | - | - | Molex | - | - | STRAIGHT | - | - | - | ONE | - | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Active | - | 5.63 | - | Yes | - | - | - | - | - | - | - | * | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | - | 2.54 mm | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | - | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .30024 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | 0.122 inch | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 76341312LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | - | VESR321 | 1.12 inch | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 76341-312LF | - | - | - | Advantech Corp | - | - | STRAIGHT | - | - | - | ONE | - | 1 | 125 °C | -65 °C | Bulk | ROHS COMPLIANT | - | Active | - | - | Not For New Designs | - | 2.15 | - | Yes | - | - | - | - | - | - | - | Vlinx™ | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | Ethernet to Serial | - | - | - | - | - | - | ROHS COMPLAINT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 12 | - | 2.54 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | - | - | - | - | 2 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.1 inch | RECEPTACLE | RS-232/422/485 | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | 1 | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | - | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 75915-350LF FCI | In Stock | - | - | 6 Weeks, 3 Days | - | - | BOARD | - | - | LOCKING | - | - | 4.997 inch | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 75915-350LF | - | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | 5.32 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 50 | - | 2.54 mm | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | - | - | - | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1000VAC V | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol PCD Shenzhen | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 0603 (1608 metric) | - | - | - | - | - | Vishay / Vitramon | 0603 | 1608 | - | Class 1 | - | - | - | - | - | - | - | - | 4000 | - | - | - | - | Vishay | - | - | - | - | + 125 C | - | - | - 55 C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Details | - | - | 0.000222 oz | - | 250 VDC | - | - | Reel | VJ HIFREQ | - | 0.1 pF | - | - | Standard | - | - | - | High Frequency MLCC | - | - | - | - | - | - | - | - | 9.1 pF | Capacitors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | SMD/SMT | - | - | - | - | - | - | - | - | - | - | C0G (NP0) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ceramic Capacitors | - | - | - | - | - | RF Microwave / High Q | - | - | Multilayer Ceramic Capacitors MLCC - SMD/SMT | 0.94 mm | - | 1.6 mm | 0.8 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 0.368 inch | TE Connectivity / Holsworthy | 0402 | 1005 | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 1000 | AMPHENOL FCI ASIA PTE LTD | - | - | - | TE Connectivity | - | 20021323-00014T8LF | 20021323 | - | + 155 C | - | - | - 55 C | PCB Mount | - | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | 1879208-7 | Active | - | - | - | - | 5.75 | Details | Yes | - | 0.000023 oz | - | - | 25 V | - | MouseReel | CPF | - | 0.1 % | e4 | - | - | - | 25 PPM / C | BOARD CONNECTOR | High Stability Thin Film Precision Resistor | 18 Ohms | - | - | - | - | - | BOTTOM ENTRY | - | - | Resistors | 62.5 mW (1/16 W) | NO | NO | NO | NO | NO | GENERAL PURPOSE | Thin Film | 14 | - | 1.27 mm | compliant | - | - | - | UL | SMD/SMT | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | Thin Film Resistors | - | - 55 C to + 155 C | - | - | - | Precision Resistors Thin Film SMD | - | - | Thin Film Resistors - SMD | 0.3 mm | - | 1 mm | 0.5 mm | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 1.518 inch | Amphenol Commercial Products | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | 30 | FCI | - | - | - | Amphenol | - | 20021323-00060T1LF | 20021323 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | 8P8C | 2 | 85 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | Tray | RJHSE | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Modular Connectors / Ethernet Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 60 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | - | - | - | Modular Connectors / Ethernet Connectors | - | - | - | - | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | Socket | BOARD | - | - | LOCKING | - | - | 0.468 inch | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | - | - | Amphenol FCi | - | 20021323-00018D1LF | 20021323 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.75 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | - | - | BOARD CONNECTOR | - | - | 60 °C | 0 °C | - | Black | - | BOTTOM ENTRY | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 18 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | USB | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | - | 512 Gb | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | No | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 1.118 inch | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | - | - | Amphenol FCi | - | 20021323-00044T8LF | 20021323 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.75 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 44 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 0.268 inch | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | - | 20021321-00010D8LF | - | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 125 °C | -55 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.77 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 10 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | - | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | 3.556 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1684 N | .1946 N | 0.05 inch | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 1.368 inch | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | THERMOPLASTIC | - | Amphenol FCi | - | 20021311-00054T8LF | 20021311 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 105 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.74 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 54 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | - | - | - | - | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | - | 700VAC V | - | - | - | - | 1.27 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1684 N | .199882 N | 0.05 inch | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.094 inch | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 76342331LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 3.097 inch | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 76342-331LF | 76342 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 62 | - | 2.54 mm | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | - | - | 3 A | SQ PIN-SKT | 20 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | - | - | - | - | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.5012 N | .278 N | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | 30u inch | - | - | ||
![]() 76341304 FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 75915411LF FCI | In Stock | - | - | 7 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 1.097 inch | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 75915-411LF | 75915 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 1 | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | - | 5.63 | - | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 11 | - | 2.54 mm | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | - | - | - | 3 A | SQ PIN-SKT | - | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | - | 1000VAC V | - | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 1.4734 N | .3058 N | - | - | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | - | - | - | 197u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 0.618 inch | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | FCI | - | THERMOPLASTIC | - | Amphenol FCi | - | 20021311-00024T8LF | 20021311 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 105 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.74 | Non-Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | - | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 24 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | - | - | - | - | 1 A | SQ PIN-SKT | 20 mΩ | - | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | - | 700VAC V | - | - | - | - | 1.27 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1684 N | .199882 N | 0.05 inch | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | 0.094 inch | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | - | - | BOARD | - | - | LOCKING | - | - | 0.668 inch | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | - | 20021323-00026T1LF | 20021323 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 85 °C | -40 °C | - | LEAD FREE | - | Active | - | - | - | - | 5.75 | - | Yes | - | - | - | - | - | - | - | - | - | - | e4 | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 26 | - | 1.27 mm | compliant | - | - | - | UL | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | - | - | 1 A | SQ PIN-SKT | 50 mΩ | - | 500000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | - | - | - | - | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | 2.1406 N | .1946 N | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | ||
![]() 71991440LF FCI | In Stock | - | - | 6 Weeks | Production (Last Updated: 2 months ago) | Surface Mount | BOARD | - | 2 | LOCKING | - | - | 1.997 inch | - | - | - | - | - | - | MATTE TIN (200) OVER NICKEL | PHOSPHOR BRONZE | - | - | - | - | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | - | 71991-440LF | 71991 | - | - | - | - | - | STRAIGHT | - | - | - | ONE | - | 2 | 125 °C | -65 °C | - | ROHS COMPLIANT | - | Active | - | - | - | 13 V | 5.43 | Compliant | Yes | - | - | - | - | - | - | - | - | - | - | e3 | Yes | - | EAR99 | - | BOARD CONNECTOR | - | - | 150 °C | -65 °C | Zener | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | 80 | - | 2.54 mm | compliant | - | - | - | UL, CSA | - | - | - | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | - | - | 3 A | SQ PIN-SKT | 15 mΩ | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | - | POLARIZED HOUSING | - | - | Single | - | - | 7.62 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | No | - | 1.5012 N | .30024 N | 0.1 inch | 5 µA | 21.5 V | 139.4 A | 3 kW | BLUE | Unidirectional | 1 mA | - | - | - | - | 1 | 14.4 V | - | - | 0.118 inch | - | - | - | - | - | - | 197u inch | - | - |