- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Mounting Option 1 | Board Mounting Option | Package Quantity | Body Length | Brand | Contact Finish Mating | Contact Materials | Country of Origin | Filtered | Ihs Manufacturer | Insulation Materials | Insulator Material | Lamp Base Type | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | RoHS | Rohs Code | Series | JESD-609 Code | Pbfree Code | ECCN Code | Connector Type | Color | Additional Feature | HTS Code | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Terminal Pitch | Reach Compliance Code | Reference Standard | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Termination Type | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Mating Contact Row Spacing | Insulator Color | Insulation | Product Type | Luminous Flux | Conductor Type | Operating Voltage | Input Power | Terminal Length | Product Category | Plating Thickness | Height (in) | Width (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 87606-407LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 0.697 inch | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 87606-407LF | 87606 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.44 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | - | 1400VAC V | 2.54 mm | 225 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | 0.1 inch | BLUE | - | - | - | - | - | - | 0.114 inch | - | 197u inch | - | - | ||
![]() 91614-310GLF FCI | In Stock | - | - | 5 Weeks | BOARD | LOCKING | PEG | - | 1.197 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | US | - | AMPHENOL FCI ASIA PTE LTD | Plastisol | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 91614-310GLF | - | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.74 | - | Yes | - | e3 | Yes | - | BOARD CONNECTOR | Red | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | - | - | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 2 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.5012 N | - | - | - | Yes | - | - | AL C Str-Size;CU C Str-Size;CU C Flex-Size | 600 V | - | - | - | 31u inch | - | 34 mm | ||
![]() 95264-304LF FCI | In Stock | - | - | 5 Weeks, 3 Days | - | - | - | 100 | - | - | NOT SPECIFIED | NOT SPECIFIED | TW | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 95264-304LF | - | - | - | - | - | - | - | Active | 2.34 | - | Yes | - | - | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | - | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.47 in | - | ||
![]() 68683-612LF FCI | In Stock | - | - | 5 Weeks | BOARD | - | - | - | 1.217 inch | - | TIN | NOT SPECIFIED | - | - | FCI | - | POLYPHENYLENE SULPHIDE | - | Amphenol FCi | 68683-612LF | - | STRAIGHT | - | 2 | - | - | LEAD FREE | Active | 5.45 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | 2.54 mm | compliant | - | - | 2 | - | - | FEMALE | 94V-0 | 0.276 inch | - | SQ PIN-SKT | - | - | 0.1 inch | - | SOLDER | - | - | - | - | Tin (Sn) | RECTANGULAR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.918 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | THERMOPLASTIC | - | Amphenol FCi | 20021311-00036T1LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.094 inch | - | FLASH inch | - | - | ||
![]() 89898324ALF FCI | In Stock | - | - | 15 Weeks | BOARD | LOCKING | - | - | 1.197 inch | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 89898-324ALF | 89898 | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.62 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT, TAPE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 48 | 2.54 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .29746 N | 0.1 inch | GRAY | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.918 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | THERMOPLASTIC | - | Amphenol FCi | 20021311-00076T1LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.094 inch | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.318 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | THERMOPLASTIC | - | Amphenol FCi | 20021311-00052T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 52 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.094 inch | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | - | 1.918 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | - | - | Amphenol FCi | 20021323-00076D4LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 76 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | 10u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | - | 0.718 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | - | - | Amphenol FCi | 20021323-00028D8LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.768 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | THERMOPLASTIC | - | Amphenol FCi | 20021311-00070T8LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 70 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.094 inch | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 0.968 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | THERMOPLASTIC | - | Amphenol FCi | 20021311-00038T1LF | 20021311 | STRAIGHT | ONE | 2 | 105 °C | -40 °C | LEAD FREE | Active | 5.74 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SOLDER | - | 700VAC V | 1.27 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | 0.05 inch | BLACK | - | - | - | - | - | - | 0.094 inch | - | FLASH inch | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | LOCKING | - | - | 0.868 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | - | - | Amphenol FCi | 20021323-00034D1LF | 20021323 | STRAIGHT | ONE | 2 | 85 °C | -40 °C | LEAD FREE | Active | 5.75 | - | Yes | - | e4 | - | EAR99 | BOARD CONNECTOR | - | BOTTOM ENTRY | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 34 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.9116 mm | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | BLACK | - | - | - | - | - | - | - | - | FLASH inch | - | - | ||
![]() 89898414LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | - | - | - | Amphenol FCi | 89898-414LF | 89898 | STRAIGHT | - | 2 | - | - | ROHS COMPLIANT | Active | 5.43 | - | Yes | - | e3 | - | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 28 | 2.54 mm | compliant | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | RECEPTACLE | SURFACE MOUNT | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.268 inch | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | - | FCI | - | - | - | Amphenol FCi | 20021321-00090T8LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 2.518 inch | - | GOLD FLASH OVER NICKEL (50) | COPPER ALLOY | - | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 20021321-000A0D1LF | - | STRAIGHT | ONE | 2 | 125 °C | -55 °C | LEAD FREE | Active | 5.77 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | - | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | 1.27 mm | compliant | UL | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.177 inch | 1 A | SQ PIN-SKT | 50 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | SURFACE MOUNT | POLARIZED HOUSING | 700VAC V | 3.556 mm | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .1946 N | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | FLASH inch | - | - | ||
![]() 76341413LF FCI | In Stock | - | - | 7 Weeks | BOARD | LOCKING | - | - | 1.22 inch | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | GLASS FILLED THERMOPLASTIC | - | Amphenol FCi | 76341-413LF | 76341 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 5.63 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLAINT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 13 | 2.54 mm | compliant | UL | COMMERCIAL | 1 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.276 inch | 2 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | - | - | BLUE | - | - | - | - | - | - | 0.114 inch | - | 197u inch | - | - | ||
![]() 91601-317LF FCI | In Stock | - | - | 6 Weeks | BOARD | LOCKING | - | - | 1.697 inch | Amphenol Commercial Products | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | - | Amphenol | 91601-317LF | 91601 | STRAIGHT | ONE | 1 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 2.18 | Details | Yes | MDB | e3 | Yes | EAR99 | BOARD CONNECTOR | - | TOP ENTRY | 8536.69.40.40 | D-Sub Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 17 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.1 inch | FEMALE | 94V-0 | 0.283 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SURFACE MOUNT | - | 1400VAC V | 2.159 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | GRAY | - | D-Sub Tools & Hardware | - | - | - | - | - | D-Sub Tools & Hardware | 30u inch | - | - | ||
![]() 76342-305LF FCI | 1545 | - | - | 3 Weeks, 6 Days | BOARD | LOCKING | - | - | 0.497 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | GLASS FILLED THERMOPLASTIC | G5 | Amphenol FCi | 76342-305LF | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | ROHS COMPLIANT | Active | 1.53 | - | Yes | - | e3 | Yes | EAR99 | BOARD CONNECTOR | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 10 | 2.54 mm | compliant | UL, CSA | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | SOLDER | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | 0.1 inch | BLUE | - | - | 4900lm | - | - | 49.2W | 0.114 inch | - | 30u inch | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Amphenol PCD Shenzhen | - | - | - | - | - | - | - | - | Amphenol | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive Connectors | - | - | - | - | - | Automotive Connectors | - | - | - |