- Manufacturer
- Mounting Type
- Connector Type
- Manufacturer Part Number
- Ihs Manufacturer
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Contact Gender
- Mounting Styles
- Termination Type
- Total Number of Contacts
Attribute column
Manufacturer
FCI Rectangular Connectors - Headers, Receptacles, Female Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mounting Type | Package / Case | Supplier Device Package | Material | Mounting Option 1 | Board Mounting Option | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Body Length | Cable Types | Contact Finish Mating | Contact Materials | For Use With/Related Products | Frequency-Max | Ihs Manufacturer | Insulator Material | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Overall Impedance | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Operating Temperature | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | ECCN Code | Temperature Coefficient | Connector Type | Type | Color | Applications | Additional Feature | HTS Code | Capacitance | Subcategory | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Total Number of Contacts | Voltage - Supply | Shielding | Ingress Protection | Terminal Pitch | Style | Reach Compliance Code | Output | Reference Standard | Shell Size - Insert | Reliability | Number Of PCB Rows | PCB Contact Pattern | Body Breadth | Contact Gender | UL Flammability Code | Body Depth | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Number of Circuits | Termination Type | Plating | Polarization Key | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Lead Style | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Reset | Mating Contact Row Spacing | Voltage - Threshold | Number of Voltages Monitored | Reset Timeout | Insulator Color | Thread Size | Input | Ratio - Input:Output | Includes | 1st Connector | 2nd Connector | PLL | Differential - Input:Output | Cable Exit | Divider/Multiplier | Features | Terminal Length | Height Seated (Max) | Length | Thickness (Max) | Plating Thickness | Diameter - Outside | Material Flammability Rating | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 95290-303ALF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (29) OVER NICKEL | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 95290-303ALF | 95290 | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | 1.57 | - | Yes | - | - | - | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 0.968 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | - | Amphenol FCi | 20021323-00038T1LF | 20021323 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | LEAD FREE | Active | - | 5.75 | - | Yes | - | - | - | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 38 | - | - | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | FLASH inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 12 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 1.868 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20021323-00074D4LF | 20021323 | - | STRAIGHT | ONE | 2 | 85 °C | -40 °C | - | - | LEAD FREE | Active | - | 5.75 | - | Yes | - | - | - | - | - | e4 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | BOTTOM ENTRY | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 74 | - | - | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.134 inch | FEMALE | 94V-0 | 0.087 inch | - | - | 1 A | SQ PIN-SKT | 50 mΩ | 500000000 Ω | 0.05 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | 700VAC V | 3.9116 mm | - | 100 Cycles | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | 2.1406 N | .1946 N | - | - | - | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10u inch | - | - | - | ||
Tiny WHSL | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 0.468 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | THERMOPLASTIC | Amphenol FCi | 20021311-00018T1LF | 20021311 | - | STRAIGHT | ONE | 2 | 105 °C | -40 °C | - | - | LEAD FREE | Active | - | 5.74 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 18 | - | - | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.118 inch | FEMALE | 94V-0 | 0.173 inch | - | - | 1 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | - | 700VAC V | 1.27 mm | - | 100 Cycles | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 2.1684 N | .199882 N | - | - | 0.05 inch | - | - | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.094 inch | - | - | - | FLASH inch | - | - | - | ||
![]() 75915303LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | Stainless Steel | LOCKING | - | - | - | TX66SJ00 | 0.297 inch | - | GOLD (30) | PHOSPHOR BRONZE | CIR Series, VG5234 Connectors | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 75915-303LF | 75915 | TE Connectivity Aerospace, Defense and Marine | STRAIGHT | ONE | 1 | 125 °C | -65 °C | - | Bulk | ROHS COMPLIANT | Active | Active | 2.1 | - | Yes | - | - | TXR | - | - | e3 | Yes | EAR99 | - | BOARD CONNECTOR | Backshell, Heat Shrink Adapter | - | - | ROHS COMPLIANT | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | Unshielded | - | 2.54 mm | - | compliant | - | UL, CSA | 36 | COMMERCIAL | 1 | RECTANGULAR | 0.098 inch | FEMALE | 94V-0 | 0.335 inch | - | - | 3 A | SQ PIN-SKT | - | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SOLDER | Passivated | - | 1000VAC V | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | - | BLUE | 2 1/16-16 UNS | - | - | 2 pcs - 1 Backshell, 1 O-Ring | - | - | - | - | 180° | - | Tinel Lock | 0.114 inch | - | - | - | 30u inch | 2.469 (62.70mm) | - | - | ||
![]() 65781-013 FCI | In Stock | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (40) OVER NICKEL | BRASS | - | - | AMPHENOL ICC | - | Amphenol ICC | 65781-013 | - | Panduit Corp | STRAIGHT | - | 2 | - | - | - | Bulk | - | Active | Obsolete | 5.69 | - | No | - | - | - | - | - | - | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 26 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | Gold Flash (Au) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 68683-318 FCI | In Stock | - | - | 6 Weeks | Surface Mount | 8-SOIC (0.154, 3.90mm Width) | 8-SOIC | - | - | - | - | - | MC34164 | 1.817 inch | - | GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-318 | - | Fairchild Semiconductor | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Bulk | - | Active | Active | 5.19 | - | No | - | 0°C ~ 70°C (TA) | - | - | - | e3 | - | - | - | BOARD CONNECTOR | Simple Reset/Power-On Reset | - | - | SOLDERING PROCESS: WAVE | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 36 | - | - | - | 2.54 mm | - | compliant | Open Drain or Open Collector | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | - | 1000VAC V | 2.54 mm | - | 200 Cycles | Tin (Sn) | RECTANGULAR | 1.3066 N | .278 N | - | Active Low | 0.1 inch | 4.33V | 1 | - | BLACK | - | - | - | - | - | - | - | - | - | - | - | 0.115 inch | - | - | - | 30u inch | - | - | - | ||
![]() 68046-303 FCI | In Stock | - | - | 6 Weeks | Surface Mount | 24-WFQFN Exposed Pad | 24-VFQFPN (4x4) | - | LOCKING | - | - | - | 9FGV1004 | 0.317 inch | - | GOLD (30) OVER NICKEL (50)/NICKEL PALLADIUM GOLD (30) OVER NICKEL (50) | PHOSPHOR BRONZE | - | 156.25MHz, 200MHz, 325MHz | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED POLYPHENYLENE SULPHIDE | Amphenol FCi | 68046-303 | 68046 | Renesas Electronics America Inc | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | Tape & Reel (TR) | - | Active | Active | 5.43 | - | Yes | - | -40°C ~ 85°C (TA) | PhiClock™ | - | - | e3 | No | EAR99 | - | BOARD CONNECTOR | Clock Generator | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 6 | 1.71V ~ 1.89V, 2.375V ~ 2.625V, 3.135V ~ 3.465V | - | - | 2.54 mm | - | compliant | CML, HCSL, LP-HCSL, LVCMOS, LVDS, LVPECL | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.31 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 1000000000 Ω | 0.1 inch | RECEPTACLE | 1 | SURFACE MOUNT | - | - | - | 5.715 mm | - | 225 Cycles | TIN (160) | RECTANGULAR | 1.3066 N | .30024 N | - | - | 0.1 inch | - | - | - | BLACK | - | HCSL, LVCMOS, LVDS, Crystal | 1:6 | - | - | - | Yes | No/Yes | - | Yes/No | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 68683-650 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | Female | Male | Q-0301Q0 | 5.017 inch | RG-174 | NOT SPECIFIED | NOT SPECIFIED | - | 4 GHz | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 68683-650 | - | Amphenol Custom Cable | STRAIGHT | ONE | 2 | 125 °C | -65 °C | 50 Ohms | Bag | - | Active | Active | 5.47 | - | No | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | Black | - | SOLDERING: WAVE OR REFLOW | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 100 | - | - | - | 2.54 mm | BNC to MMCX | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.276 inch | - | - | 2 A | BELLOWED TYPE | 20 mΩ | 1000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | - | 1000VAC V | 2.54 mm | - | 200 Cycles | - | RECTANGULAR | 1.3066 N | .278 N | - | - | 0.1 inch | - | - | - | BLACK | - | - | - | - | BNC Jack | MMCX Plug | - | - | - | - | Shielded | 0.115 inch | - | 84.0 (2.1m) 7.0 | - | 30u inch | - | - | - | ||
![]() 68684-303 FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | 074764 | - | - | - | - | - | - | BERG ELECTRONICS | - | Amphenol FCi | 68684-303 | 68684 | Molex | STRAIGHT | - | 1 | - | - | - | Bulk | - | Transferred | Active | 7.29 | - | - | - | - | * | - | - | - | No | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 3 | - | - | - | 2.54 mm | - | unknown | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 65780-047 FCI | In Stock | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | - | - | - | QCCT102Q | - | - | TIN (100) | BRASS | - | - | AMPHENOL ICC | - | Amphenol ICC | 65780-047 | 65780 | Johanson Technology Inc. | STRAIGHT | - | 1 | - | - | - | Tape & Reel (TR) | LEAD FREE | Active | Active | 5.44 | - | No | 1000V (1kV) | -55°C ~ 150°C | C | 0.080 L x 0.050 W (2.03mm x 1.27mm) | ±0.05pF | e3 | - | - | C0G, NP0 | BOARD CONNECTOR | - | - | RF, Microwave, High Frequency, Automotive | - | - | 1.7 pF | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 11 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | SOLDER | - | - | - | - | - | - | TIN (100) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | 0.046 (1.17mm) | - | - | - | AEC-Q200 | ||
![]() 76314-112LF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | LOCKING | - | - | - | - | 1.2 inch | - | GOLD (30) OVER NICKEL | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76314-112LF | 76314 | Panduit Corp | STRAIGHT | ONE | 2 | - | - | - | Bulk | LEAD FREE | Active | Obsolete | 5.65 | - | Yes | - | - | - | - | - | e4 | Yes | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 24 | - | - | - | 2.54 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | 94V-0 | 0.335 inch | - | - | - | SQ PIN-SKT | - | - | 0.1 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | - | 2.54 mm | - | - | Gold (Au) - with Nickel (Ni) barrier | RECTANGULAR | - | - | - | - | 0.1 inch | - | - | - | BLUE | - | - | - | - | - | - | - | - | - | - | - | 0.135 inch | - | - | - | 30u inch | - | - | - | ||
![]() 71609-407ALF FCI | In Stock | - | - | 15 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 71609-407ALF | 71609 | - | RIGHT ANGLE | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | 5.76 | Non-Compliant | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 14 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 76342-308HLF FCI | In Stock | - | - | 7 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 0.797 inch | - | NOT SPECIFIED | NOT SPECIFIED | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 76342-308HLF | 76342 | - | STRAIGHT | ONE | 2 | 125 °C | -65 °C | - | - | - | Active | - | 5.42 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | ROHS COMPLIANT, TUBE PACKAGING | 8536.69.40.40 | - | Headers and Edge Type Connectors | - | - | - | - | - | - | 16 | - | - | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.2 inch | FEMALE | - | 0.276 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | PLUG | - | SOLDER | - | POLARIZED HOUSING | 1400VAC V | 2.54 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .278 N | - | - | 0.1 inch | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.114 inch | - | - | - | 30u inch | - | - | - | ||
![]() 71607-415LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 1.497 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-415LF | 71607 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | e3 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 15 | - | - | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | 9.652 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 71607-432LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | LOCKING | - | - | - | - | 3.197 inch | - | MATTE TIN OVER NICKEL | NOT SPECIFIED | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 71607-432LF | 71607 | - | RIGHT ANGLE | ONE | 1 | 125 °C | -65 °C | - | - | ROHS COMPLIANT | Active | - | 5.43 | - | Yes | - | - | - | - | - | e3 | - | - | - | BOARD CONNECTOR | - | - | - | - | - | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 32 | - | - | - | 2.54 mm | - | compliant | - | UL, CSA | - | COMMERCIAL | 2 | RECTANGULAR | 0.137 inch | FEMALE | 94V-0 | 0.429 inch | - | - | 3 A | SQ PIN-SKT | 20 mΩ | 100000000000 Ω | 0.1 inch | RECEPTACLE | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | 9.652 mm | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | RECTANGULAR | 1.4734 N | .3058 N | - | - | - | - | - | - | GRAY | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 197u inch | - | - | - | ||
![]() 71609-325LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 71609-325LF | - | - | RIGHT ANGLE | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | 5.3 | - | Yes | - | - | - | - | - | - | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 50 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74286-645 FCI | In Stock | - | - | - | BOARD | - | - | - | LOCKING | PEG | - | - | - | 2.37 inch | - | NOT SPECIFIED | BERYLLIUM COPPER | - | - | FCI | GLASS FILLED THERMOPLASTIC | Amphenol FCi | 74286-645 | 74286 | - | STRAIGHT | ONE | 2 | - | - | - | - | - | Obsolete | - | 5.8 | - | No | - | - | - | - | - | e0 | - | EAR99 | - | BOARD CONNECTOR | - | - | - | - | 8536.69.40.40 | - | Headers and Edge Type Connectors | NO | NO | NO | NO | NO | GENERAL PURPOSE | 90 | - | - | - | 1.27 mm | - | compliant | - | UL | - | COMMERCIAL | 2 | RECTANGULAR | 0.12 inch | FEMALE | 94V-0 | 0.187 inch | - | - | - | SQ PIN-SKT | - | - | 0.05 inch | - | - | SURFACE MOUNT | - | POLARIZED HOUSING | - | 3.175 mm | - | - | TIN LEAD (100) OVER NICKEL | RECTANGULAR | - | - | - | - | 0.05 inch | - | - | - | NATURAL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 30u inch | - | - | - | ||
![]() 89898311ALF FCI | In Stock | - | - | 6 Weeks, 3 Days | BOARD | - | - | - | - | - | - | - | - | - | - | GOLD (30) | PHOSPHOR BRONZE | - | - | FCI | - | Amphenol FCi | 89898-311ALF | 89898 | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | 1.53 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | Grey | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 22 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 91615306LF FCI | In Stock | - | - | 6 Weeks | BOARD | - | - | - | - | - | - | - | - | - | - | MATTE TIN (79) OVER NICKEL | PHOSPHOR BRONZE | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 91615-306LF | - | - | STRAIGHT | - | 2 | - | - | - | - | ROHS COMPLIANT | Active | - | 5.67 | - | Yes | - | - | - | - | - | e3 | Yes | - | - | BOARD CONNECTOR | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 12 | - | - | - | 2.54 mm | - | compliant | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | RECEPTACLE | - | SURFACE MOUNT | - | - | - | - | - | - | Matte Tin (Sn) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |