- Ihs Manufacturer
- Manufacturer
- Manufacturer Part Number
- Part Life Cycle Code
- Reach Compliance Code
- Risk Rank
- Additional Feature
- Contact Finish Mating
- Contact Materials
- Device Socket Type
- Device Type Used On
- ECCN Code
Attribute column
Manufacturer
FCI Sockets for ICs, Transistors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Housing Material | Body Length | Contact Finish Mating | Contact Materials | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mounting Styles | Operating Temperature-Max | Operating Temperature-Min | Package Description | Part Life Cycle Code | Risk Rank | Rohs Code | JESD-609 Code | Pbfree Code | ECCN Code | Additional Feature | HTS Code | Terminal Pitch | Reach Compliance Code | Current Rating | Number of Contacts | PCB Contact Pattern | Body Breadth | Body Depth | Contact Style | Insulation Resistance | Mating Contact Pitch | Termination Type | Dielectric Withstanding Voltage | PCB Contact Row Spacing | Contact Finish Termination | Device Socket Type | Device Type Used On | Contact Configuration |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 69394-032 FCI | In Stock | - | - | - | POLYPHENYLENE SULFIDE | 0.795 inch | SN-PB ON NI | P-CUSN | AMPHENOL ICC | Amphenol ICC | 69394-032 | - | STRAIGHT | 125 °C | -55 °C | - | Active | 5.25 | - | e3 | - | - | STANDARD: UL 94V-0 | - | - | compliant | 1 A | 32 | - | 0.7 inch | 0.323 inch | BELLOWED TYPE | 10000000000 Ω | - | SOLDER | 600VAC V | - | TIN | IC SOCKET | PLCC32 | 8X8 | ||
![]() 69802-044LF FCI | In Stock | - | - | 16 Weeks, 1 Day | POLYPHENYLENE SULFIDE | 0.9 inch | PURE TIN (150) OVER NICKEL (40) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | 69802-044LF | - | STRAIGHT | 125 °C | -55 °C | LEAD FREE | Active | 0.78 | Yes | e3 | Yes | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | 1 A | 44 | - | 0.9 inch | 0.196 inch | - | 10000000000 Ω | - | SURFACE MOUNT | 840VAC V | - | Matte Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PLCC44 | 11X11 | ||
![]() 69802-120 FCI | In Stock | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | BERG ELECTRONICS | Amphenol FCi | 69802-120 | 69802 | - | - | - | - | Transferred | 5.43 | - | - | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | unknown | - | 20 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PLCC20 | - | ||
![]() 69394-068 FCI | In Stock | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | BERG ELECTRONICS | Amphenol FCi | 69394-068 | 69394 | - | - | - | - | Transferred | 7.39 | - | - | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | unknown | - | 68 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PLCC68 | - | ||
Tiny WHSL | In Stock | - | - | - | POLYPHENYLENE SULFIDE | 1.216 inch | PURE TIN (100) OVER NICKEL (50) | COPPER ALLOY | FCI | Amphenol FCi | 54020-68030LF | - | STRAIGHT | 105 °C | -40 °C | LEAD FREE | Obsolete | 8.3 | Yes | e3 | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | 1 A | 68 | - | 1.216 inch | 0.321 inch | - | 1000000000 Ω | - | SOLDER | 910VAC V | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | PLCC68 | - | ||
![]() 69802-168LF FCI | In Stock | - | - | - | POLYPHENYLENE SULFIDE | - | NOT SPECIFIED | NOT SPECIFIED | FCI | Amphenol FCi | 69802-168LF | - | - | - | - | LEAD FREE | Obsolete | 8.61 | Yes | - | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | - | 68 | - | - | - | - | - | - | - | - | - | - | IC SOCKET | PLCC68 | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | POLYESTER | - | TIN OVER NICKEL (50) | NOT SPECIFIED | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | DILB14P-223TLF | - | - | - | - | LEAD FREE | Active | 0.59 | Yes | e3 | Yes | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | - | 14 | - | - | - | - | - | - | - | - | - | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP14 | - | ||
Tiny WHSL | In Stock | - | - | 9 Weeks | POLYESTER | 0.4 inch | MATTE TIN (100) OVER NICKEL (50) | COPPER ALLOY | AMPHENOL FCI ASIA PTE LTD | Amphenol FCi | DILB8P-223TLF | - | STRAIGHT | 105 °C | -55 °C | LEAD FREE | Active | 0.78 | Yes | e3 | Yes | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | 2.54 mm | compliant | 1 A | 8 | RECTANGULAR | 0.4 inch | 0.201 inch | BELLOWED TYPE | 1000000000 Ω | 0.1 inch | SOLDER | 1400VAC V | 0.3 mm | Tin (Sn) - with Nickel (Ni) barrier | IC SOCKET | DIP8 | - | ||
Tiny WHSL | In Stock | - | - | - | POLYPHENYLENE SULFIDE | - | PURE TIN (100) OVER NICKEL (50) | COPPER ALLOY | FCI | Amphenol FCi | 54020-52030LF | - | - | - | - | LEAD FREE | Obsolete | 5.83 | Yes | e3 | Yes | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | - | 52 | - | - | - | - | - | - | - | - | - | PURE TIN (100) OVER NICKEL (50) | IC SOCKET | PLCC52 | - | ||
Tiny WHSL | In Stock | - | - | - | POLYPHENYLENE SULFIDE | - | - | - | FCI | Amphenol FCi | 54020-20030LF | 54020 | - | - | - | LEAD FREE | Obsolete | 5.68 | - | e3 | - | EAR99 | STANDARD: UL 94V-0 | 8536.69.40.40 | - | compliant | - | 20 | - | - | - | - | - | - | - | - | - | TIN (100) OVER NICKEL (50) | IC SOCKET | PLCC20 | - |