- Features
- Packaging
- RoHS
- Series
- Color
- Length
- Manufacturer
- Mfr
- Mount
- Number of Contacts
- Number of Rows
- Operating Temperature
Attribute column
Manufacturer
FCI Terminal Blocks - Accessories
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Package / Case | Supplier Device Package | Housing Material | 1st Connector Mounting Type | 2nd Connector Mounting Type | 1st Connector Mounting Feature | 1st Contact Gender | 2nd Connector Mounting Feature | 2nd Contact Gender | Base Product Number | Brand | Cable Types | Case Code - in | Case Code - mm | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Contact Materials | Degree of protection (IP), mounted | Factory Pack QuantityFactory Pack Quantity | Frequency-Max | Ihs Manufacturer | Inflammability class of insulation material according to with UL94 | Manufacturer | Manufacturer Part Number | Material contact | Material housing | Material of contact surface | Mfr | Mounting Styles | Overall Impedance | Overvoltage category | Package | Package Description | Part Life Cycle Code | Pollution degree | Product Status | Qualification | Rated current In | Rated surge voltage | Risk Rank | RoHS | Rohs Code | Type of electric connection | Unit Weight | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Resistance | Number of Positions | Composition | Color | Number of Rows | Gender | Power (Watts) | HTS Code | Fastening Type | Subcategory | Pitch | Technology | Orientation | Ingress Protection | Style | Reach Compliance Code | Current Rating | Number of Contacts | Housing Color | Failure Rate | Wire Gauge | Row Spacing | ELV | Number of Decks | Terminal and Terminal Block Type | Number of Ways | Safety Approval | Product Type | Rated Current | 1st Connector | 2nd Connector | Wire Cross Section | Fastening Method | Rated Voltage | Features | Product Category | Height Seated (Max) | Length | Radiation Hardening | Flammability Rating | Lead Free |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Gold | Surface Mount | - | - | Nylon | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Brass | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Tape & Reel (TR) | - | - | - | - | SMD/SMT | - | - | Header, Pin, Plug | - | 24 | - | Black | 2 | - | - | - | Ramp | - | 3 mm | - | Right Angle | - | - | - | 5 A | 24 | Black | - | - | 3 mm | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 40 mm | No | UL94 V-0 | Contains Lead | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | 25 Weeks, 5 Days | - | - | Wide 5048 (127122 Metric) 4850 J-Lead | SMD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | AMPHENOL FCI ASIA PTE LTD | - | Amphenol FCi | 20020007-H041B01LF | - | - | - | Stackpole Electronics Inc | - | - | - | Tape & Reel (TR);Cut Tape (CT); | ROHS COMPLIANT | Active | - | Obsolete | - | - | - | 2.28 | - | Yes | - | - | - | -55°C ~ 155°C | - | HPC | 0.480 L x 0.500 W (12.19mm x 12.70mm) | ±5% | 2 | - | EAR99 | ±150ppm/°C | - | 5.1 Ohms | - | Thick Film | - | 1 | - | 5W | 8536.69.40.40 | - | - | - | - | - | - | - | compliant | - | - | - | - | 12 AWG | - | - | 1 | STRIP TERMINAL BLOCK | 4 | UL | - | 12 A | - | - | 2.5 mm2 | SCREW | 300 V | Non-Inductive, Pulse Withstanding | - | 0.400 (10.16mm) | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.08 - 2.5 | 0.08 - 2.5 | 0.08 - 2.5 | - | IP10 | - | - | - | V0 | - | - | Other copper alloys | Plastic | Tin | - | - | - | III | - | - | - | 2 | - | - | 12 | 4 | - | - | - | Spring clamp connection | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | Free Hanging (In-Line) | Panel Mount | - | Male | Bulkhead - Front Side Nut | Female | Q-0K01K0 | - | RG-316 DB | - | - | - | - | - | - | - | - | - | 4 GHz | - | - | - | - | - | - | - | Amphenol Custom Cable | - | 50 Ohms | - | Bag | - | - | - | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Copper | - | - | - | - | - | - | - | - | - | - | BNC to MMCX | - | - | - | - | - | - | - | - | - | - | - | - | - | - | BNC Plug | MMCX Jack | - | - | - | Shielded | - | - | 9.000 (228.60mm) | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Welwyn Components / TT Electronics | - | 0603 | 1608 | - | - | - | - | - | - | 1000 | - | - | - | TT Electronics | - | - | - | - | - | PCB Mount | - | - | - | - | - | - | - | AEC-Q200 | - | - | - | Details | - | - | 0.000071 oz | - | - | Reel | PCF | - | - | - | - | - | - | - | 976 Ohms | - | - | - | - | - | - | - | - | Resistors | - | Thin Film | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Thin Film Resistors | - | - | - | - | - | - | - | Thin Film Resistors - SMD | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | Bulk | - | - | - | - | Crimp | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | Straight | - | - | - | - | 19 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - |