- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Temperature Coefficient
- Resistance
- Max Operating Temperature
- Min Operating Temperature
- Base Product Number
- Composition
Attribute column
Manufacturer
FCI Terminal Blocks - Headers, Plugs and Sockets
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Package / Case | Supplier Device Package | Material | 1st Contact Gender | 2nd Contact Gender | Base Product Number | Cable Types | Frequency-Max | Mfr | Overall Impedance | Package | Product Status | RoHS | Operating Temperature | Series | Size / Dimension | Tolerance | Number of Terminations | Temperature Coefficient | Resistance | Composition | Color | Power (Watts) | Ingress Protection | Style | Failure Rate | Speed | Diode Type | Current - Reverse Leakage @ Vr | Voltage - Forward (Vf) (Max) @ If | Operating Temperature - Junction | Voltage - DC Reverse (Vr) (Max) | Current - Average Rectified (Io) | 1st Connector | 2nd Connector | Capacitance @ Vr, F | Reverse Recovery Time (trr) | Features | Height Seated (Max) | Length | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | Plastic | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | White | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Corsair | - | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | RN732A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | RN73 | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.05% | 2 | ±10ppm/°C | 1 kOhms | Thin Film | - | 0.1W, 1/10W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.024 (0.60mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | Littelfuse Inc. | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Male | Male | Q-2F03D0 | RG-58 | 11 GHz | Amphenol Custom Cable | 50 Ohms | Bag | Active | - | - | - | - | - | - | - | - | - | Black | - | - | SMA to N-Type | - | - | - | - | - | - | - | - | SMA Plug | N-Type Plug, Right Angle | - | - | Shielded | - | 18.00 (457.20mm) | - | ||
Tiny WHSL | In Stock | - | - | Surface Mount | SC-76, SOD-323 | SOD-323 | - | - | - | - | - | - | Fairchild Semiconductor | - | Bulk | Active | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Small Signal =< 200mA (Io), Any Speed | Standard | 1 µA @ 100 V | 1.25 V @ 150 mA | -55°C ~ 150°C | 100 V | 200mA | - | - | 2pF @ 0V, 1MHz | 6 ns | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | 0805 (2012 Metric) | 0805 | - | - | - | RN73R2A | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR);Cut Tape (CT);Digi-Reel®; | Active | - | -55°C ~ 155°C | RN73R | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±0.25% | 2 | ±10ppm/°C | 48.1 kOhms | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Automotive AEC-Q200, Moisture Resistant | 0.024 (0.60mm) | - | AEC-Q200 | ||
Tiny WHSL | In Stock | - | - | - | 0603 (1608 Metric) | 0603 | - | - | - | RN731J | - | - | KOA Speer Electronics, Inc. | - | Tape & Reel (TR) | Obsolete | - | -55°C ~ 155°C | RN73 | 0.063 L x 0.031 W (1.60mm x 0.80mm) | ±0.05% | 2 | ±10ppm/°C | 44.2 kOhms | Thin Film | - | 0.063W, 1/16W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | 0.022 (0.55mm) | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | DTS26W25 | - | - | TE Connectivity Deutsch Connectors | - | Bag | Active | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |