- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Base Product Number
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
FCI Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Lifecycle Status | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Base Product Number | CoilResistance | Connectable conductor cross section fine-strand with cable end sleeve | Connectable conductor cross section fine-strand without cable end sleeve | Connectable conductor cross section multi-wired | Connectable conductor cross section solid-core | Degree of protection (IP), mounted | Inflammability class of insulation material according to with UL94 | Material contact | Material housing | Material of contact surface | Mfr | Number of I/Os | Overvoltage category | Package | Pollution degree | Product Status | Rated current In | Rated surge voltage | RoHS | Type of electric connection | Voltage Rated | Voltage, Rating | With protective conductor | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | Termination | Temperature Coefficient | Type | Resistance | Max Operating Temperature | Min Operating Temperature | Composition | Applications | Power (Watts) | Capacitance | Power Rating | Max Power Dissipation | Voltage - Supply | Depth | Style | Frequency | Number of Outputs | Voltage - Isolation | Failure Rate | Lead Spacing | ELV | Max Voltage Rating (AC) | Max Current Rating | Load Capacitance | Speed | Output Current | Lead Style | Core Processor | Throw Configuration | Number of Resistors | Frequency Tolerance | Max Voltage Rating (DC) | Number of Inputs | Number of Logic Elements/Cells | Coil Current | Total RAM Bits | Number of Gates | Number of LABs/CLBs | Coil Voltage (DC) | Voltage - I/O | Ethernet | Number of Cores/Bus Width | Graphics Acceleration | RAM Controllers | Voltage - Primary | USB | Additional Interfaces | Inductance @ Frequency | Co-Processors/DSP | Security Features | Display & Interface Controllers | SATA | Footprint | Features | Chipset Manufacturer | Voltage - Auxiliary | Intended Chipset | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Radiation Hardening | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | - | - | - | 1206 (3216 Metric) | - | 1206 | RN732B | - | - | - | - | - | - | - | - | - | - | KOA Speer Electronics, Inc. | - | - | Tape & Reel (TR) | - | Obsolete | - | - | - | - | - | - | - | -55°C ~ 155°C | - | RN73 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±1% | 2 | - | ±50ppm/°C | - | 77.7 kOhms | - | - | Thin Film | - | 0.125W, 1/8W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | - | - | 0.028 (0.70mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Central Technologies | - | - | Tube | - | Active | - | - | - | - | - | - | - | -40°C ~ 125°C | - | CTPTF | - | - | - | - | - | For DC/DC Converters | - | - | - | - | Power Over Ethernet (PoE) | - | - | - | - | - | - | - | 200kHz | - | 1500Vrms | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 33 ~ 57V | - | - | 155µH | - | - | - | - | 0.583 L x 0.551 W (14.80mm x 14.00mm) | - | - | - | - | - | 0.453 (11.50mm) | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 31 mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 0.25 - 1.5 | 0.2 - 2.5 | 0.2 - 2.5 | 0.2 - 2.5 | IP20 | V0 | Other copper alloys | Plastic | Tin | - | - | III | - | 2 | - | 16 | 6 | - | Spring clamp connection | - | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Sfernice | - | - | Bag | - | Active | - | - | - | - | - | - | - | - | - | RCMS | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial, Disc | - | - | - | - | - | - | - | - | - | - | - | - | - | Vishay Beyschlag/Draloric/BC Components | - | - | Tape & Reel (TR) | - | Active | - | - | - | - | 50V | - | - | -30°C ~ 125°C | - | D | 0.394 Dia (10.00mm) | ±10% | - | - | Y5P (B) | - | - | - | - | - | General Purpose | - | 10000 pF | - | - | - | - | - | - | - | - | - | 0.197 (5.00mm) | - | - | - | - | - | - | Formed Leads - Kinked | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | 035683 | - | - | - | - | - | - | - | - | - | - | Molex | - | - | Bulk | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 600-BGA | - | 600-BGA (45x45) | - | - | - | - | - | - | - | - | - | - | - | Altera | 470 | - | Bulk | - | Active | - | - | - | - | - | - | - | 0°C ~ 70°C (TA) | - | FLEX-10K® | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3V ~ 3.6V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 6656 | - | 32768 | 211000 | 832 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Surface Mount | 1295-BBGA, FCBGA | - | 1295-FCPBGA (37.5x37.5) | P5020 | - | - | - | - | - | - | - | - | - | - | NXP USA Inc. | - | - | Tray | - | Obsolete | - | - | - | - | - | - | - | 0°C ~ 105°C (TA) | - | QorIQ P5 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0GHz | - | - | PowerPC e5500 | - | - | - | - | - | - | - | - | - | - | - | - | 1Gbps (5), 10Gbps (1) | 2 Core, 64-Bit | No | DDR3, DDR3L | - | USB 2.0 + PHY (2) | DUART, I²C, MMC/SD, SPI | - | - | - | - | SATA 3Gbps (2) | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 4 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 19.4 MHz | - | - | - | - | - | - | - | 15 pF | - | - | - | - | - | - | 0.0003 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Wall | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 10 | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 55 °C | 0 °C | - | - | - | - | - | - | - | 90 mm | - | - | 4 | - | - | - | - | - | - | - | - | 2 A | - | - | - | - | - | - | 6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 60 mm | 75 mm | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | Production (Last Updated: 1 week ago) | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 200 V | - | - | Tape & Reel (TR) | - | - | 5 % | 2 | Solder | 200 ppm/°C | - | 51 kΩ | 125 °C | -55 °C | Power resistor, Thick Film | - | - | - | 1 W | 1 W | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 711.2 µm | - | 6.4008 mm | 3.2004 mm | - | No | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | 0.25 % | - | - | 25 ppm/°C | - | 2.18 Ω | 155 °C | -55 °C | Thin Film | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Through Hole | - | - | 4 | - | - | 60 Ω | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 70 °C | -40 °C | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 380 V | 8 A | - | - | - | - | - | SPST | - | - | 150 V | - | - | 50 mA | - | - | - | 3 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |