- RoHS
- Series
- Mfr
- Package
- Product Status
- Tolerance
- Resistance
- Temperature Coefficient
- Composition
- Base Product Number
- Max Operating Temperature
- Min Operating Temperature
Attribute column
Manufacturer
FCI Terminal Blocks - Wire to Board
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Contact Plating | Mount | Mounting Type | Package / Case | Number of Pins | Supplier Device Package | Material - Insulation | Base Product Number | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Package | Package Description | Part Life Cycle Code | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Voltage-IEC | Voltage-UL | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | Number of Terminations | ECCN Code | Temperature Coefficient | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Number of Rows | Gender | Power (Watts) | Additional Feature | HTS Code | Capacitance | Power Rating | Reach Compliance Code | Military Standard | Termination Style | Failure Rate | Lead Spacing | Contact Style | Number of Levels | Lead Style | Number of Decks | Terminal and Terminal Block Type | Wire Gauge or Range - AWG | Fuse Type | Number of Ways | Safety Approval | Wire Gauge or Range - mm² | Rated Current | Stripping Length | Rated Voltage | Disconnect Type | Features | Diameter | Height | Height Seated (Max) | Length | Width | Thickness (Max) | Thickness | Terminal Width | Material Flammability Rating | Radiation Hardening | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
Tiny WHSL | In Stock | - | - | 25 Weeks, 5 Days | - | - | BOARD | - | - | - | - | - | FCI | Amphenol FCi | 20020110-C051A01LF | 20020110 | - | - | LEAD FREE | Active | - | 5.62 | - | Yes | - | - | - | - | - | - | - | - | - | - | EAR99 | - | - | - | - | - | - | - | - | - | 1 | - | - | 94V-0, THERMOPLASTIC | 8536.69.40.40 | - | - | compliant | - | - | - | - | - | - | - | 1 | BARRIER STRIP TERMINAL BLOCK | - | - | 5 | UL | - | 10 A | - | 300 V | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | 80.6 kΩ | - | 175 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | MIL-PRF-55182 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.39 mm | - | - | 7.62 mm | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Pin | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | 2512 (6432 Metric) | - | 2512 | - | TNPW2512 | - | - | - | - | Vishay Dale | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 155°C | - | TNPW e3 | 0.248 L x 0.122 W (6.30mm x 3.10mm) | ±0.1% | 2 | - | ±25ppm/°C | - | 332 kOhms | - | - | - | Thin Film | - | - | - | - | 0.5W, 1/2W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Moisture Resistant | - | - | 0.030 (0.75mm) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | 034862 | - | - | - | - | Molex | Bulk | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount, MLCC | 0805 (2012 Metric) | - | - | - | VJ0805 | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | - | Active | - | - | - | 100V | - | - | - | -55°C ~ 125°C | - | VJ HIFREQ | 0.079 L x 0.049 W (2.00mm x 1.25mm) | ±2% | - | - | C0G, NP0 | - | - | - | - | - | - | - | RF, Microwave, High Frequency | - | - | - | - | - | 43 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | High Q, Low Loss | - | - | - | - | - | 0.057 (1.45mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | Surface Mount, MLCC | 1206 (3216 Metric) | - | - | - | CDR32 | - | - | - | - | Vishay Vitramon | Tape & Reel (TR) | - | - | Active | - | - | - | 100V | - | - | - | -55°C ~ 125°C | - | Military, MIL-PRF-55681, CDR32 | 0.126 L x 0.063 W (3.20mm x 1.60mm) | ±10% | - | - | BP | - | - | - | - | - | - | - | High Reliability | - | - | - | - | - | 130 pF | - | - | - | - | M (1%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 0.051 (1.30mm) | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | Radial | - | - | - | - | - | - | - | - | Vishay Foil Resistors (Division of Vishay Precision Group) | Strip | - | - | Active | - | - | - | - | - | - | - | -55°C ~ 175°C | - | RNC90Z | 0.300 L x 0.105 W (7.62mm x 2.67mm) | ±0.005% | 2 | - | ±2ppm/°C | - | 1.62 kOhms | - | - | - | Metal Foil | - | - | - | - | 0.6W | - | - | - | - | - | - | - | R (0.01%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Inductive | - | - | 0.336 (8.53mm) | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Fox Electronics | Tape & Reel (TR) | - | - | Active | - | - | - | - | - | - | - | - | - | * | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | Polyamide (PA66), Nylon 6/6 | - | - | - | - | - | Advantech Corp | Bulk | - | - | Obsolete | - | - | - | - | - | 750V | - | - | - | SCPE | - | - | - | - | - | Ground, Earth | - | 2 | - | - | - | Beige | - | - | - | - | - | - | - | - | - | - | Push In, Spring | - | - | - | 1 | - | - | - | 8-26 AWG | - | - | - | 0.5-6mm² | - | 13mm | - | - | - | - | - | - | - | - | - | - | 8.0mm | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | 56 | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 18.4 mm | 7.5 mm | - | 2.3 mm | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | 0.1 % | - | - | 50 ppm/°C | - | 402 kΩ | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 150 V | - | - | - | - | - | - | 0.25 % | - | - | 50 ppm/°C | - | 59.7 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | - | - | - | - | - | 500 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 10 % | - | - | - | - | 56 Ω | - | 350 °C | -55 °C | Wirewound | - | - | - | - | - | - | - | - | 21 W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 34.5 mm | - | 70 mm | - | - | - | - | - | No | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | 124 kΩ | - | - | - | - | - | - | - | - | - | - | - | - | 125 mW | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Female | - | - | - | - | - | - | - | - | - | - | Socket | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | Tape & Reel | - | - | 2 % | - | - | 100 ppm/°C | - | 475 Ω | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.51 mm | - | - | 11.43 mm | - | - | - | - | - | No | - | - |