- Mounting Type
- Connector Type
- Contact Finish Mating
- DIN Conformance
- IEC Conformance
- Ihs Manufacturer
- MIL Conformance
- Manufacturer
- Manufacturer Part Number
- Option
- Part Life Cycle Code
- Reach Compliance Code
Attribute column
Manufacturer
FCI Memory
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Contact Plating | Mount | Mounting Type | Package / Case | Mounting Feature | Number of Pins | Shell Material | Supplier Device Package | Insert Material | Backshell Material, Plating | Board Mounting Option | Surface Mount Land Size | Base Product Number | Body Length | Contact Finish Mating | Contact Materials | Frequency-Self-Resonant | Ihs Manufacturer | Insulator Material | Lead Free Status / RoHS Status | Lifetime @ Temp. | Manufacturer | Manufacturer Part Number | Manufacturer Series | Mfr | Mounting Styles | Number Of Connectors | Number of Rows Loaded | Operating Temperature-Max | Operating Temperature-Min | Package | Package Description | Part Life Cycle Code | Primary Material | Product Status | Risk Rank | RoHS | Rohs Code | Voltage Rated | Voltage, Rating | Operating Temperature | Packaging | Series | Size / Dimension | Tolerance | JESD-609 Code | Pbfree Code | Part Status | Moisture Sensitivity Level (MSL) | Number of Terminations | Termination | ECCN Code | Temperature Coefficient | Connector Type | Type | Resistance | Number of Positions | Max Operating Temperature | Min Operating Temperature | Composition | Color | Applications | Power (Watts) | Additional Feature | HTS Code | Capacitance | Fastening Type | Subcategory | Power Rating | MIL Conformance | DIN Conformance | IEC Conformance | Filter Feature | Mixed Contacts | Option | Current Rating (Amps) | Max Power Dissipation | Total Number of Contacts | Orientation | Shielding | Ingress Protection | Terminal Pitch | Reach Compliance Code | Military Standard | Shell Finish | Reference Standard | Shell Size - Insert | Reliability | Number Of PCB Rows | PCB Contact Pattern | Mating Information | Body Breadth | Contact Gender | UL Flammability Code | Empty Shell | Body Depth | ESR (Equivalent Series Resistance) | Failure Rate | Lead Spacing | Rated Current (Signal) | Contact Style | Contact Resistance | Configuration | Insulation Resistance | Mating Contact Pitch | Body/Shell Style | Inductance | Termination Type | DC Resistance (DCR) | Polarization | Dielectric Withstanding Voltage | Number of Ports | Shell Size, MIL | PCB Contact Row Spacing | Durability | Contact Finish Termination | Contact Pattern | Insertion Force-Max | Withdrawl Force-Min | Cable Opening | Mating Contact Row Spacing | Insulator Color | Contact Design | Fiber Type | Copper Type | Copper Ports | Fiber Ports | Features | SFP/XFP Ports | SFP/XFP Type | Diameter | Height | Height Seated (Max) | Length | Width | Plating Thickness | Thickness | Contact Finish Thickness - Mating | Material Flammability Rating | Lead Free | Ratings |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 10076443102L FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | - | - | Amphenol FCi | 10118805-10117LF | 10118805 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | - | 5.44 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 240 | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (15) OVER NICKEL | NOT SPECIFIED | - | AMPHENOL ICC | - | - | - | Amphenol ICC | 10104389-12202LF | 10104389 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | - | 5.73 | - | - | - | - | - | - | - | - | - | e3 | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 240 | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SURFACE MOUNT | - | - | - | - | - | - | - | MATTE TIN (100) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | NICKEL PALLADIUM GOLD (15) OVER NICKEL | COPPER ALLOY | - | FCI | - | - | - | Amphenol FCi | 10058937-400ABTLF | 10058937 | - | RIGHT ANGLE | - | 1 | - | - | - | ROHS COMPLIANT | Obsolete | - | - | 5.21 | - | Yes | - | - | - | - | - | - | - | e3 | Yes | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 26 | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN (120) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 71780101LF FCI | In Stock | - | - | - | - | Panel Mount | - | Flange | - | Aluminum Alloy | - | Plastic | - | - | - | AFD50 | - | Gold | Copper Alloy | - | FCI | - | - | - | Amphenol FCi | 71780-101LF | 71780 | TE Connectivity Deutsch Connectors | STRAIGHT | - | - | - | - | Bag | LEAD FREE | Obsolete | Metal | Obsolete | 5.84 | - | - | - | - | -55°C ~ 200°C | - | MIL-DTL-26482 G Series II, AFD | - | - | e3 | - | - | - | - | Crimp | EAR99 | - | Receptacle, Male Pins | - | - | 19 | - | - | - | Silver | Aviation, Automotive, Military | - | - | 8536.69.40.30 | - | Bayonet Lock | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | 7.5A | - | 80 | N (Normal) | Unshielded | Environment Resistant | - | compliant | - | Nickel | - | 14-19 | - | - | - | - | - | FEMALE | 94V-0 | NO | - | - | - | - | - | - | - | - | - | - | RECEPTACLE | - | SOLDER | - | - | - | - | - | - | - | TIN (200) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 50.0µin (1.27µm) | - | - | - | ||
![]() 72443003S FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72443103S FCI | In Stock | - | - | - | - | - | - | - | 48 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 15.9 mm | 7.5 mm | - | 2.3 mm | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | Radial, Can | - | - | - | - | - | - | - | -- | - | - | GOLD (30) OVER NICKEL (50) | COPPER ALLOY | - | AMPHENOL FCI ASIA PTE LTD | - | -- | 5000 Hrs @ 105°C | Amphenol FCi | 10118805-13117LF | 10118805 | - | STRAIGHT | - | 2 | - | - | - | LEAD FREE | Active | - | - | 5.44 | - | Yes | 100V | - | -55°C ~ 105°C | Bulk | B41858 | -- | ±20% | e3 | Yes | Active | -- | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | Automotive | - | - | - | 56µF | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 240 | - | - | - | 1 mm | compliant | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | -- | - | -- | - | - | - | - | - | - | SOCKET | - | SURFACE MOUNT | - | Polar | - | - | - | - | - | MATTE TIN (100) OVER NICKEL (50) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | -- | - | - | - | - | - | - | - | -- | ||
![]() 62875-001 FCI | In Stock | - | - | - | - | BOARD | Axial | - | - | - | Axial | - | - | POSITIONING PIN | - | - | 1.98 inch | NOT SPECIFIED | COPPER ALLOY | - | FCI | GLASS FILLED THERMOPLASTIC | - | - | Amphenol FCi | 62875-001 | 62875 | Stackpole Electronics Inc | STRAIGHT | ONE | 2 | 80 °C | -20 °C | Tape & Reel (TR) | - | Obsolete | - | Active | 5.76 | - | - | - | - | -55°C ~ 155°C | - | RNF | 0.093 Dia x 0.250 L (2.35mm x 6.35mm) | ±0.25% | - | - | - | - | 2 | - | EAR99 | ±100ppm/°C | CARD EDGE CONNECTOR | - | 3.4 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | TRAY PACKAGING | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 154 | - | - | - | 0.6 mm | compliant | - | - | UL | - | COMMERCIAL | - | - | - | 0.213 inch | FEMALE | - | - | 0.169 inch | - | - | - | 0.5 A | BELLOWED TYPE | 60 mΩ | - | 100000000 Ω | 0.024 inch | PLUG | - | SURFACE MOUNT | - | - | 250VAC V | - | - | - | 50 Cycles | - | RECTANGULAR | 39.1424 N | 8.0064 N | - | - | NATURAL | PREASSEM CONN | - | - | - | - | Flame Retardant Coating, Safety | - | - | - | - | - | - | - | FLASH inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | DIN Rail | - | - | - | - | - | - | - | - | - | - | - | NOT SPECIFIED | NOT SPECIFIED | - | AMPHENOL ICC | - | - | - | Amphenol ICC | 61126-002CAHLF | 61126 | Advantech Corp | RIGHT ANGLE | - | 2 | - | - | Bulk | LEAD FREE | Active | - | Obsolete | 5.65 | - | Yes | - | - | -10°C ~ 60°C | - | ESW | - | - | - | - | - | - | - | - | - | - | RJ45, ST | Switch - Unmanaged | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | - | IP30 | 1.27 mm | compliant | - | - | - | - | - | - | - | - | - | MALE | - | - | - | - | - | - | - | - | - | Fixed | - | - | - | - | SURFACE MOUNT | - | - | - | 5 | - | - | - | - | - | - | - | - | - | - | - | 100BASE-FX (Singlemode) | 10/100 | 4 | 1 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72437105S FCI | In Stock | - | - | Lead, Tin | Through Hole | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | - | - | Tape & Reel (TR) | - | - | 2 % | - | - | - | - | 2 | - | - | 100 ppm/°C | - | - | 1.8 MΩ | - | 150 °C | -65 °C | Metal Film | - | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | - | 250 mW | - | - | - | - | - | - | MIL-PRF-39017 | - | - | - | - | - | - | - | - | - | - | - | - | - | 1 % | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | 2.29 mm | - | - | 6.35 mm | 2.29 mm | - | - | - | - | Contains Lead | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 72442103S FCI | In Stock | - | - | - | Surface Mount | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Compliant | - | - | 50 V | - | - | - | - | 2 % | - | - | - | - | - | - | - | - | - | - | - | - | 125 °C | -55 °C | - | - | - | - | - | - | 22 pF | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.0066 mm | 1.2446 mm | - | 1.4478 mm | - | - | - | - | ||
![]() 52599550MLF FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (5) OVER PALLADIUM NICKEL | - | - | FCI | - | - | - | Amphenol FCi | 52599-550MLF | 52599 | - | RIGHT ANGLE | - | 2 | - | - | - | LEAD FREE | Obsolete | - | - | 5.77 | - | - | - | 150 V | - | - | - | - | 0.1 % | e3 | - | - | - | - | - | - | 25 ppm/°C | PCMCIA CONNECTOR | - | 511 Ω | - | 155 °C | -55 °C | Thin Film | - | - | - | SHIELDED | - | - | - | - | 500 mW | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | - | - | 1.27 mm | unknown | - | - | - | - | - | - | - | MULTIPLE MATING PARTS AVAILABLE | - | MALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | - | - | SURFACE MOUNT | - | - | - | - | - | - | - | TIN (98) OVER NICKEL | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 650 µm | - | - | - | - | - | - | - | - | - | ||
![]() 93764-81872 FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | - | GOLD (8) OVER NICKEL | PHOSPHOR BRONZE | - | FCI | - | - | - | Amphenol FCi | 93764-81872 | - | - | STRAIGHT | - | 2 | - | - | - | - | Obsolete | - | - | 5.53 | - | No | - | - | - | - | - | - | - | e0 | - | - | - | - | - | - | - | CARD EDGE CONNECTOR | - | - | - | - | - | - | - | - | - | POLARIZED, STAGGERED CONFIGURATION | - | - | - | - | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 72 | - | - | - | 1.27 mm | unknown | - | - | - | - | - | - | - | - | - | FEMALE | 94V-0 | - | - | - | - | - | - | - | - | - | - | - | SOCKET | - | SOLDER | - | - | - | - | - | - | - | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | Through Hole | - | - | - | - | - | - | - | - | - | - | - | GOLD OVER PALLADIUM NICKEL | - | 1.9MHz | FCI | - | - | - | Amphenol FCi | 7312P0223A13LF | 7312P0223A13 | Central Technologies | - | - | - | - | - | Bulk | ROHS COMPLIANT | Active | - | Active | 5.77 | - | - | - | - | -55°C ~ 125°C | - | ct187lyf | - | ±5% | e3 | - | - | - | - | - | - | - | PCB CONNECTOR | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | NO | NO | NO | - | - | GENERAL PURPOSE | - | - | - | - | - | - | - | compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 470 µH | - | 4Ohm | - | - | - | - | - | - | TIN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 74443-100CA FCI | In Stock | - | - | - | - | BOARD | - | - | - | - | - | - | - | - | - | - | 2.756 inch | TIN LEAD OVER NICKEL | NOT SPECIFIED | - | AMPHENOL FCI ASIA PTE LTD | LIQUID CRYSTAL POLYMER (LCP) | - | - | Amphenol FCi | 74443-100CA | - | - | RIGHT ANGLE | ONE | 2 | 65 °C | -20 °C | - | - | Obsolete | - | - | 5.92 | - | No | - | - | - | - | - | - | - | e0 | No | - | - | - | - | EAR99 | - | PCMCIA CONNECTOR | - | - | - | - | - | - | - | - | - | ABOVE PCB,PUSH ROD LOC LEFT | 8536.69.40.40 | - | - | Headers and Edge Type Connectors | - | NO | NO | NO | NO | NO | GENERAL PURPOSE | - | - | 68 | - | - | - | 2.54 mm | compliant | - | - | UL, CSA | - | COMMERCIAL | 4 | STAGGERED | - | 0.228 inch | MALE | - | - | 3.878 inch | - | - | - | 0.5 A | SQ PIN-SKT | 40 mΩ | - | 100000000 Ω | 0.05 inch | RECEPTACLE | - | SOLDER | - | - | - | 1 | - | 1.905 mm | 10000 Cycles | Tin/Lead (Sn/Pb) - with Nickel (Ni) barrier | RECTANGULAR | 39.1424 N | 6.672 N | - | 0.05 inch | BLACK | - | - | - | - | - | - | - | - | - | - | - | - | - | 4u inch | - | - | - | - | - | ||
Tiny WHSL | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 94050220CALF FCI | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Non-Compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() 9507910DA FCI | In Stock | - | - | - | - | - | Axial | - | - | - | Axial | - | - | - | - | RNC60 | - | - | - | - | - | - | - | - | - | - | - | Vishay Dale | - | - | - | - | - | Tape & Reel (TR) | - | - | - | Active | - | - | - | - | - | -65°C ~ 175°C | - | Military, MIL-PRF-55182/03, RNC60 | 0.097 Dia x 0.280 L (2.46mm x 7.11mm) | ±0.1% | - | - | - | - | 2 | - | - | ±50ppm/°C | - | - | 1.27 kOhms | - | - | - | Metal Film | - | - | 0.25W, 1/4W | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | S (0.001%) | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Military, Moisture Resistant, Weldable | - | - | - | - | - | - | - | - | - | - | - | - | - |