- DC Resistance
- ECCN Code
- HTS Code
- Ihs Manufacturer
- Inductance-Nom (L)
- Inductor Application
- Inductor Type
- Number of Functions
- Number of Terminals
- Part Life Cycle Code
- Rated Current-Max
- Reach Compliance Code
Attribute column
Manufacturer
FDK Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Surface Mount | Terminal Shape | Shape/Size Description | Number of Terminals | DC Resistance | Ihs Manufacturer | Part Life Cycle Code | Rohs Code | Self Resonance Frequency | Special Features | Tolerance | Pbfree Code | ECCN Code | HTS Code | Number of Functions | Reach Compliance Code | Test Frequency | Inductor Application | Terminal Placement | Quality Factor-Min (at L-nom) | Inductor Type | Shielded | Rated Current-Max | Inductance-Nom (L) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() CD-C-0506WA-100 FDK Corporation | In Stock | - | Datasheet | YES | GULL WING | CYLINDRICAL PACKAGE | 4 | 92 Ω | FDK CORP | Contact Manufacturer | Yes | - | SERIES CONNECTED | 20% | Yes | EAR99 | 8504.50.80.00 | 2 | unknown | 0.001 MHz | POWER INDUCTOR | DUAL IN-LINE | - | GENERAL PURPOSE INDUCTOR | NO | 1 A | 20 µH | ||
![]() AML0603Q47NJT FDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 1.55 Ω | FDK CORP | Contact Manufacturer | Yes | 1600 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | 1 | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 3.5 | GENERAL PURPOSE INDUCTOR | NO | 0.1 A | 0.047 µH | ||
![]() AML0603E5N6ST FDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.27 Ω | FDK CORP | Contact Manufacturer | Yes | 7800 MHz | INDUCTANCE TOLERANCE IS 0.3 NANO HENRY | 5.358% | Yes | EAR99 | 8504.50.80.00 | 1 | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 5 | GENERAL PURPOSE INDUCTOR | NO | 0.2 A | 0.0056 µH | ||
![]() AML0603Q8N2JT FDK Corporation | In Stock | - | Datasheet | YES | WRAPAROUND | RECTANGULAR PACKAGE | 2 | 0.33 Ω | FDK CORP | Contact Manufacturer | Yes | 5800 MHz | - | 5% | Yes | EAR99 | 8504.50.80.00 | 1 | unknown | 100 MHz | RF INDUCTOR | DUAL ENDED | 4 | GENERAL PURPOSE INDUCTOR | NO | 0.25 A | 0.0082 µH |