- Manufacturer
- RoHS
- Brand
- Factory Pack QuantityFactory Pack Quantity
- Product Category
- Product Type
- Subcategory
- Unit Weight
- Ihs Manufacturer
- Manufacturer Part Number
- Mounting Type
- Number of Functions
Attribute column
Manufacturer
FERROXCUBE Fixed Inductors
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Mounting Type | Approvals | DC Resistance-Max | Ihs Manufacturer | Manufacturer | Manufacturer Part Number | Package Description | Part Life Cycle Code | Product Depth (mm) | Product Diameter (mm) | Risk Rank | RoHS | Rohs Code | Packaging | ECCN Code | Additional Feature | HTS Code | Packing Method | Number of Functions | Reach Compliance Code | Physical Dimension | Test Frequency | Impedance | Filter Type | Rated Current | DC Current | Rated Voltage | Output Impedance | Product Length (mm) | Height | Length | Width | Product Height (mm) |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() 432703055501 Ferroxcube | 180021 |
| - | SURFACE MOUNT | IEC | 0.0006 Ω | FERROXCUBE INTERNATIONAL HOLDING B V | Ferroxcube International Holding BV | 432703055501 | ROHS COMPLIANT, SMD, 2 PIN | Active | 3.2(mm) | Not Required(mm) | 5.74 | Non-Compliant | Yes | Tape and Reel | EAR99 | RATED CURRENT 8.5 A ALSO AVAILABLE | 8504.50.80.00 | TAPE AND REEL | 1 | compliant | L4.6XB3.05XH3.0 (mm)/L0.181XB0.12XH0.118 (inch) | 100(MHz) | 50(ohm) | FERRITE BEAD | 10 A | 10000(mA) | 60 V | 50 OHM Ω | 4.9(mm) | 3 mm | 4.6 mm | 3.05 mm | 3(mm) |