- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM14/I-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 14 | 3F36 | 0.353 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 198 | 70 | 13900 | 168 | - | - | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3C90-G2100 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 44 x 22 x 15 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ETD44/22/15-3C90-G2000 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 44 x 22 x 15 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 22.30mm | 45.00mm | 15.20mm | ROHS3 Compliant | ||
![]() P18/11-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | P 18 x 11 | 3C90 | 0.597 | ±25% | Active | - | Uncoated | P | Ungapped | 43.3 | 25.8 | 1120 | 36 | 3.4μH | 1600 | 18.40mm | 10.60mm | - | - | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | PLT 43 x 28 x 4.1 | 3C90 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C90-G250 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 49 x 25 x 16 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C90-G1800 Ferroxcube | 12 |
| - | 7 Weeks | ETD 49 x 25 x 16 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() ER54/18/18-3C90-G1200 Ferroxcube | 16 |
| - | 7 Weeks | ER 54 x 18 x 18 | 3C90 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 18.30mm | 53.50mm | 17.95mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3C90-G2000 Ferroxcube | 16 |
| - | 7 Weeks | ETD 49 x 25 x 16 | 3C90 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() P14/8-3C95 Ferroxcube | In Stock | - | - | 7 Weeks | P 14 x 8 | 3C95 | 0.789 | ±25% | Active | - | Uncoated | P | Ungapped | 25.1 | 19.8 | 495 | - | 2.8μH | 1760 | 14.05mm | 8.40mm | - | - | ROHS3 Compliant | ||
![]() RM10/I-3C90-A900 Ferroxcube | 33 |
| - | 7 Weeks | RM 10 x 1 | 3C90 | 0.462 | ±4% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 900nH | 330 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C92 Ferroxcube | 16 |
| - | 7 Weeks | PLT 43 x 28 x 4.1 | 3C92 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | ROHS3 Compliant | ||
![]() RM10/I-3C90-A160 Ferroxcube | In Stock | - | - | 7 Weeks | RM 10 x 1 | 3C90 | 0.462 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | - | 59 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() P18/11-3F46 Ferroxcube | In Stock | - | - | 7 Weeks | P 18 x 11 | 3F46 | 0.597 | ±25% | Active | - | Uncoated | P | Ungapped | 43.3 | 25.8 | 1120 | 36 | 1.4μH | 660 | 18.40mm | 10.60mm | - | - | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90-A630-P Ferroxcube | 16 |
| - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C90-A630-P Ferroxcube | In Stock | - | - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90-A315-P Ferroxcube | 16 |
| - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM6S/I-3C90-A315 Ferroxcube | In Stock | - | - | 7 Weeks | RM 6 | 3C90 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | - | 198 | - | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90-A400-P Ferroxcube | 12 |
| - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM6S/I-3C90-A63 Ferroxcube | In Stock | - | - | 7 Weeks | RM 6 | 3C90 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | - | 40 | - | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant |