- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() P22/13-3F46 Ferroxcube | In Stock | - | - | 7 Weeks | P 22 x 13 | 3F46 | 0.497 | ±25% | Active | - | Uncoated | P | Ungapped | 63.4 | 31.5 | 2000 | 50.9 | 1.7μH | 670 | 22.00mm | 13.40mm | - | - | ROHS3 Compliant | ||
![]() P26/16-3C90 Ferroxcube | 15 |
| - | 7 Weeks | P 26 x 16 | 3C90 | 0.4 | ±25% | Active | - | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | 77.4 | 5.3μH | 1700 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() RM12/I-3C90-A315 Ferroxcube | 28 |
| - | 7 Weeks | RM 12 | 3C90 | 0.388 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | - | 97 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3C90-E250 Ferroxcube | 28 |
| - | 7 Weeks | E 55 x 28 x 21 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() E55/28/21-3C90-G850 Ferroxcube | 28 |
| - | 7 Weeks | E 55 x 28 x 21 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() P26/16-3C95 Ferroxcube | In Stock | - | - | 7 Weeks | P 26 x 16 | 3C95 | 0.4 | ±25% | Active | - | Uncoated | P (Pot Core) | Ungapped | 93.9 | 37.6 | 3530 | 77.4 | 6.7μH | 2100 | 25.50mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() P30/19-3C90 Ferroxcube | 28 |
| - | 7 Weeks | P 30 x 19 | 3C90 | 0.33 | ±25% | Active | - | Uncoated | P | Ungapped | 137 | 45.2 | 6190 | 116 | 6.5μH | 1700 | 30.00mm | 18.80mm | - | - | ROHS3 Compliant | ||
![]() EPX7-3C96 Ferroxcube | 28 |
| - | 7 Weeks | - | 3C96 | 0.931 | ±25% | Active | - | Uncoated | EPX | Ungapped | 16.5 | 15.4 | 255 | 14.5 | - | - | - | 9.00mm | 9.40mm | 7.50mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-S Ferroxcube | In Stock | - | - | 7 Weeks | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | ±25% | Active | - | Uncoated | EFD | Ungapped | 11.4 | 28.5 | 325 | 10.7 | - | 1610 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-A63-S Ferroxcube | In Stock | - | - | 7 Weeks | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | ±8% | Active | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | - | 290 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() EP7-3F46 Ferroxcube | 28 |
| - | 7 Weeks | EP 7 | 3F46 | 1.45 | ±25% | Active | - | Uncoated | EP | Ungapped | 10.7 | 15.5 | 165 | 8.55 | - | - | - | 7.50mm | 9.40mm | 6.50mm | ROHS3 Compliant | ||
![]() EFD12/6/3.5-3C90-A100-S Ferroxcube | 15 |
| - | 7 Weeks | EFD 12 x 6 x 3.5 | 3C90 | 2.5 | ±10% | Active | - | Uncoated | EFD | Gapped | 11.4 | 28.5 | 325 | 10.7 | - | 200 | - | 6.20mm | 12.50mm | 3.50mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C90-A160-S Ferroxcube | 28 |
| - | 7 Weeks | EFD 15 x 8 x 5 | 3C90 | 2.27 | ±10% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | - | 290 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() E32/6/20-3C90-A630-E Ferroxcube | 28 |
| - | 7 Weeks | E 32 x 6 x 20 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3C90-A630-P Ferroxcube | In Stock | - | - | 7 Weeks | E 32 x 6 x 20 | 3C90 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM7/I-3C90-A100 Ferroxcube | In Stock | - | - | 7 Weeks | RM 7 | 3C90 | 0.68 | ±25% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | - | - | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() RM7/I-3C90-A250 Ferroxcube | 28 |
| - | 7 Weeks | RM 7 | 3C90 | 0.68 | ±25% | Active | Not Applicable | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | - | - | - | 13.40mm | 20.30mm | 17.20mm | ROHS3 Compliant | ||
![]() RM8/ILP-3C90-A315 Ferroxcube | In Stock | - | - | 7 Weeks | RM 8 | 3C90 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 64.9 | 28.7 | 1860 | 55.4 | 315nH | 110 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C90-A260 Ferroxcube | In Stock | - | - | 7 Weeks | RM 8 | 3C90 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 260nH | 126 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C90-A315 Ferroxcube | 15 |
| - | 7 Weeks | RM 8 | 3C90 | 0.604 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | - | 153 | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant |