- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX102/66/15-3C11 Ferroxcube | 42 |
| Datasheet | 8 Weeks | - | - | - | 3C11 | - | 2009 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 102.40mm | 15.30mm | - | - | - | - | Non-RoHS Compliant | ||
![]() RM12/I-3F36 Ferroxcube | 231 |
| Datasheet | 7 Weeks | - | - | RM 12 | 3F36 | 0.388 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | 125 | - | 1110 | - | 24.50mm | 37.40mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() ROD10/200-4B1 Ferroxcube | 1152 | - | Datasheet | 7 Weeks | External | 200 | ROD 10 x 200 | - | - | 2009 | - | Active | - | 10 mm | Uncoated | ROD | - | - | - | - | - | - | - | 10.00mm | - | 200.00mm | - | - | No SVHC | RoHS Compliant | ||
![]() PLT18/10/2-3C95 Ferroxcube | 1374 | - | Datasheet | 7 Weeks | - | - | PLT 18 x 10 x 2 | 3C95 | - | 2009 | - | Active | Not Applicable | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() PQ32/30-3C95 Ferroxcube | 1241 | - | Datasheet | 8 Weeks | - | - | PQ 32 x 30 | 3C95 | - | 2009 | - | Active | 1 (Unlimited) | - | Uncoated | PQ | - | - | - | - | - | - | - | - | 30.30mm | 33.00mm | 22.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() PQ35/35-3C97 Ferroxcube | 240 |
| Datasheet | 8 Weeks | - | - | PQ 35 x 35 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | - | Uncoated | PQ | - | - | - | - | - | - | - | - | 34.70mm | 36.10mm | 26.00mm | - | - | ROHS3 Compliant | ||
![]() RM6S/I-3F36 Ferroxcube | 33 |
| Datasheet | 7 Weeks | - | - | RM 6 | 3F36 | 0.784 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 37 | 29.2 | 1090 | 31.2 | - | - | - | 12.40mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant | ||
![]() EQ13-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | - | EQ 13 | 3F36 | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant | ||
![]() EQ25/LP-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | - | EQ 25 x LP | 3C96 | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | - | - | ROHS3 Compliant | ||
![]() RM8/ILP-3C95 Ferroxcube | 1226 |
| Datasheet | 8 Weeks | - | - | RM 8 | 3C95 | - | 2016 | - | Active | Not Applicable | - | Uncoated | RM | - | - | - | - | - | - | - | - | 11.60mm | 23.20mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() RM6S/I-3C95 Ferroxcube | 2319 |
| Datasheet | 8 Weeks | - | - | RM 6 | 3C95 | - | 2016 | - | Active | Not Applicable | - | Uncoated | RM | - | - | - | - | - | - | - | - | 12.40mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant | ||
![]() TX16/9.1/4.7-3C90 Ferroxcube | 1176 |
| Datasheet | 8 Weeks | - | - | TX 16 x 9.1 x 4.7 | 3C90 | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 16.13mm | 4.95mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() EP20-3C91 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | - | EP 20 | 3C91 | 0.52 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 78.7 | 41.1 | 3230 | 60.8 | - | 2040 | - | 21.40mm | 24.00mm | 15.00mm | - | - | ROHS3 Compliant | ||
![]() TX140/106/25-3C90 Ferroxcube | 17 |
| Datasheet | 8 Weeks | - | - | TX 140 x 106 x 25 | 3C90 | - | 2009 | - | Active | Not Applicable | 140.4 mm | Epoxy | Toroid | - | - | - | - | - | - | - | 140.40mm | 25.30mm | - | - | 105.7 mm | No SVHC | RoHS Compliant | ||
![]() EP17-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | - | EP 17 | 3F36 | 0.87 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 33.7 | 29.5 | 999 | 25.5 | - | 1040 | - | 16.80mm | 18.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() EC70/34/17-3C81 Ferroxcube | In Stock | - | Datasheet | 24 Weeks | - | - | EC 70 x 34 x 17 | - | - | 2013 | - | Obsolete | 1 (Unlimited) | - | Uncoated | EC | - | - | - | - | - | - | - | - | - | 70.00mm | - | - | - | ROHS3 Compliant | ||
![]() P42/29-3C81 Ferroxcube | In Stock | - | Datasheet | 24 Weeks | - | - | P 42 x 29 | - | 0.259 | 2009 | ±25% | Obsolete | 1 (Unlimited) | - | Uncoated | P (Pot Core) | Ungapped | 265 | 68.6 | 18200 | 214 | 11.5μH | 2370 | 42.40mm | 29.40mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() UR64/29/14-3C81 Ferroxcube | In Stock | - | Datasheet | 24 Weeks | - | - | - | - | - | 2009 | - | Obsolete | 1 (Unlimited) | - | Uncoated | UR | - | - | - | - | - | - | - | - | 29.00mm | 64.00mm | 14.00mm | - | - | ROHS3 Compliant | ||
![]() EP17-3C91 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | - | EP 17 | 3C91 | 0.87 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 33.7 | 29.5 | 999 | 25.5 | - | 1860 | - | 16.80mm | 18.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() EP17-3F46 Ferroxcube | 12 |
| Datasheet | 7 Weeks | - | - | EP 17 | 3F46 | 0.87 | - | ±25% | Active | - | - | Uncoated | EP | Ungapped | 33.7 | 29.5 | 999 | 25.5 | - | 662 | - | 16.80mm | 18.00mm | 11.00mm | - | - | ROHS3 Compliant |