- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Mount | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX107/65/18-3E27 Ferroxcube | 9 |
| Datasheet | 8 Weeks | - | TX 107 x 65 x 18 | 3E27 | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | 107.40mm | 18.30mm | - | - | - | - | ||
![]() ROD8/150-4B1 Ferroxcube | 713 | - | Datasheet | 7 Weeks | External | ROD 8 x 150 | - | - | 2009 | - | Active | - | 8 mm | Uncoated | ROD | - | - | - | - | - | - | 8.00mm | 150mm | 150.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() UR55/38/36-3C90 Ferroxcube | 137 |
| Datasheet | 8 Weeks | - | UR 55 x 38 x 36 | 3C90 | - | 2009 | - | Active | Not Applicable | - | Uncoated | UR | - | - | - | - | - | - | - | 37.50mm | 54.90mm | 23.50mm | No SVHC | ROHS3 Compliant | ||
![]() E71/33/32-3C94 Ferroxcube | 155 | - | Datasheet | 8 Weeks | - | E 71 x 33 x 32 | 3C94 | - | 2016 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | - | ROHS3 Compliant | ||
![]() EP17-3C96 Ferroxcube | 127 |
| Datasheet | 8 Weeks | - | EP 17 | 3C96 | - | 2016 | - | Active | 1 (Unlimited) | - | Uncoated | EP | - | - | - | - | - | - | - | 16.80mm | 18.00mm | 11.00mm | - | ROHS3 Compliant | ||
![]() PLT32/20/3.2-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | PLT 32 x 20 x 3.2 | 3F4 | - | - | - | Active | - | - | Uncoated | PLT | - | - | - | - | - | - | - | 3.18mm | 32.75mm | 20.32mm | No SVHC | ROHS3 Compliant | ||
![]() PLT38/25/2.7-3C95 Ferroxcube | 484 |
| Datasheet | 8 Weeks | - | PLT 38 x 25 x 2.7 | 3C95 | - | - | - | Active | 1 (Unlimited) | - | Uncoated | PLT | - | - | - | - | - | - | - | 2.70mm | 38.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() E32/6/20/R-3C95-A250-P Ferroxcube | 12 |
| Datasheet | 7 Weeks | - | E 32 x 6 x 20 | 3C95 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | - | ROHS3 Compliant | ||
![]() E32/6/20/R-3C95-A400-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | - | E 32 x 6 x 20 | 3C95 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | - | ROHS3 Compliant | ||
![]() E32/6/20/R-3C95-A630-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | E 32 x 6 x 20 | 3C95 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | - | ROHS3 Compliant | ||
![]() TX36/23/10-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | TX 36 x 23 x 10 | - | 1.38 | 2016 | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 64.9 | 89.7 | 5820 | - | 5200 | 37.15mm | 10.92mm | - | - | - | - | ||
![]() U15/11/6-3C94 Ferroxcube | 15 |
| Datasheet | 7 Weeks | - | U 15 x 11 x 6 | 3C94 | - | - | - | Active | - | - | Uncoated | U | - | - | - | - | - | - | - | 11.45mm | 15.40mm | 6.25mm | - | ROHS3 Compliant | ||
![]() P42/29-3F36 Ferroxcube | 15 |
| Datasheet | 7 Weeks | - | P 42 x 29 | 3F36 | 0.259 | - | ±25% | Active | - | - | Uncoated | P | Ungapped | 265 | 68.6 | 18200 | 214 | - | 42.40mm | 29.40mm | - | - | - | ROHS3 Compliant | ||
![]() E42/21/20-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | - | E 42 x 21 x 20 | 3F36 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() TX10/6/4-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | - | - | 3.07 | - | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | 4.25mm | - | - | - | - | ||
![]() PLT14/5/1.5/S-3C97 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | PLT 14 x 5 x 1.5 | 3C97 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | - | ROHS3 Compliant | ||
![]() PLT18/10/2-3F46 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | PLT 18 x 10 x 2 | 3F46 | - | - | - | Active | Not Applicable | - | Uncoated | PLT | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | - | ROHS3 Compliant | ||
![]() EQ30-3C96 Ferroxcube | 28 |
| Datasheet | 8 Weeks | - | EQ 30 | 3C96 | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() TX14/9/5-3E27 Ferroxcube | 6616 |
| Datasheet | 8 Weeks | - | TX 14 x 9 x 5 | 3E27 | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | 14.25mm | 5.25mm | - | - | - | - | ||
![]() E43/10/28-3C95 Ferroxcube | 587 | - | Datasheet | 8 Weeks | - | E 43 x 10 x 28 | 3C95 | - | 2009 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | No SVHC | ROHS3 Compliant |