- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E14/3.5/5/R-3C92-A63-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() EFD10/5/3-3C96-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 10 x 5 x 3 | 3C96 | 3.29 | ±25% | Active | - | Uncoated | EFD | Ungapped | 7.2 | 23.7 | 171 | 6.5 | - | 1380 | - | 5.50mm | 1.50mm | 2.70mm | ROHS3 Compliant | ||
![]() EFD10/5/3-3C96-A63-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 10 x 5 x 3 | 3C96 | 3.29 | ±8% | Active | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | 63nH | 165 | - | 5.20mm | 10.50mm | 2.70mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C95-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() ROD12/40-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ROD 12 x 40 | 3C90 | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 12.00mm | - | 40.00mm | - | ROHS3 Compliant | ||
![]() E22/6/16-3C97-A160-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C97 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-4F1-A160-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() EQ30-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EQ 30 | 3F36 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() EQ30-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EQ 30 | 3F46 | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 8 | 3C96 | 0.604 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 63 | 38.4 | 2440 | 55.4 | - | 1440 | - | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E41/17/12-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 36 x 21 x 12 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.75mm | 36.00mm | 12.00mm | ROHS3 Compliant | ||
![]() ROD10/245-4B1 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ROD 10 x 245 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | 10.00mm | - | 145.00mm | - | ROHS3 Compliant | ||
![]() RM8/I-3C96-A250 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 8 | 3C96 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 250nH | 120 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM8/I-3C97-A160 Ferroxcube | 12 |
| Datasheet | 7 Weeks | RM 8 | 3C97 | 0.44 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 160nH | 78 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E42/21/15-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 42 x 21 x 15 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | ROHS3 Compliant | ||
![]() ER32/6/25-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 32 x 6 x 25 | 3F4 | - | - | Active | Not Applicable | Uncoated | ER | - | - | - | - | - | - | - | - | 6.00mm | 32.10mm | 25.40mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C96-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3C96 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ETD34/17/11-3C94-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 34 x 17 x 11 | 3C94 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | ROHS3 Compliant | ||
![]() RM6S/I-3C96-A160 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3C96 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 160nH | 100 | - | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() EP10-3F46 Ferroxcube | 16 |
| Datasheet | 7 Weeks | EP 10 | 3F46 | 1.7 | ±25% | Active | - | Uncoated | EP | Ungapped | 11.3 | 19.3 | 215 | 8.55 | - | - | - | 10.20mm | 11.50mm | 7.60mm | ROHS3 Compliant |