- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E43/10/28-3F4 Ferroxcube | 230 |
| Datasheet | 8 Weeks | - | E 43 x 10 x 28 | 3F4 | - | 2016 | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 9.50mm | 43.20mm | 27.90mm | - | ROHS3 Compliant | ||
![]() PLT58/38/4-3F36 Ferroxcube | 502 |
| Datasheet | 8 Weeks | - | PLT 58 x 38 x 4 | 3F36 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PLT | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | - | ROHS3 Compliant | ||
![]() E42/33/20-3C92 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | E 42 x 33 x 20 | 3C92 | - | 2016 | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 32.80mm | 42.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() PQ32/25-3C97 Ferroxcube | 49 |
| Datasheet | 8 Weeks | - | PQ 32 x 25 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | 25.00mm | 33.00mm | 22.00mm | - | ROHS3 Compliant | ||
![]() ETD59/31/22-3C97 Ferroxcube | 209 |
| Datasheet | 8 Weeks | - | ETD 59 x 31 x 22 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | ETD | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | - | ROHS3 Compliant | ||
![]() P26/16/I-3F46 Ferroxcube | 54 |
| Datasheet | 8 Weeks | - | P 26 x 16 | 3F46 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | - | - | - | - | - | 25.50mm | 16.20mm | - | - | - | ROHS3 Compliant | ||
![]() PQ35/30-3C97 Ferroxcube | 64 |
| Datasheet | 8 Weeks | - | PQ 35 x 30 | 3C97 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | PQ | - | - | - | - | - | - | 30.00mm | 36.10mm | 26.00mm | - | ROHS3 Compliant | ||
![]() TX16/9.1/4.7-3E27 Ferroxcube | 5316 |
| Datasheet | 8 Weeks | - | TX 16 x 9.1 x 4.7 | 3E27 | - | - | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | 16.13mm | 4.95mm | - | - | - | - | ||
![]() UR70/33/17-3C90 Ferroxcube | 864 |
| Datasheet | 8 Weeks | 197 | UR 70 x 33 x 17 | 3C90 | - | 2009 | - | Active | Not Applicable | Uncoated | UR | - | - | - | - | - | - | 33.35mm | 68.37mm | 17.25mm | No SVHC | ROHS3 Compliant | ||
![]() EQ38/8/25-3C95 Ferroxcube | 35 |
| Datasheet | 8 Weeks | - | EQ 38 x 8 x 25 | 3C95 | - | 2009 | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | 8.00mm | 38.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() PLT43/28/4.1-3C95 Ferroxcube | 1243 | - | Datasheet | 8 Weeks | - | PLT 43 x 28 x 4.1 | 3C95 | - | - | - | Active | 1 (Unlimited) | Uncoated | PLT | - | - | - | - | - | - | 4.10mm | 43.20mm | 27.90mm | No SVHC | ROHS3 Compliant | ||
![]() E64/10/50-3F4 Ferroxcube | 663 |
| Datasheet | 8 Weeks | - | E 64 x 10 x 50 | 3F4 | - | 2016 | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | No SVHC | ROHS3 Compliant | ||
![]() E80/38/20-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | - | E 80 x 38 x 20 | 3C95 | - | 2009 | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | 38.10mm | 80.00mm | 19.80mm | No SVHC | ROHS3 Compliant | ||
![]() TX29/19/15-3E12 Ferroxcube | 290 |
| Datasheet | 8 Weeks | - | TX 29 x 19 x 15 | - | - | 2009 | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | 29.95mm | 16.05mm | - | - | - | Non-RoHS Compliant | ||
![]() TX42/26/13-3E10-M Ferroxcube | 39 |
| Datasheet | 8 Weeks | - | TX 42 x 26 x 13 | - | 1.076 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 95.8 | 103 | 9860 | 10000 | 43.15mm | 13.50mm | - | - | - | - | ||
![]() TX42/26/18-3E27 Ferroxcube | 238 |
| Datasheet | 8 Weeks | - | TX 42 x 26 x 18 | 3E27 | 0.769 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 134 | 103 | 13810 | 5500 | 43.15mm | 18.70mm | - | - | - | - | ||
![]() TX36/23/15-3E27-M7 Ferroxcube | 127 |
| Datasheet | 8 Weeks | - | TX 36 x 23 x 15 | 3E27 | 0.919 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 97.5 | 89.7 | 8740 | 7000 | 37.15mm | 16.00mm | - | - | - | - | ||
![]() TX29/19/15-3E10-M Ferroxcube | 25 |
| Datasheet | 8 Weeks | - | TX 29 x 19 x 15 | - | 0.98 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 73.9 | 73.2 | 5410 | 10000 | 29.95mm | 16.05mm | - | - | - | - | ||
![]() TX51/32/19-3C94 Ferroxcube | 21 |
| Datasheet | 8 Weeks | - | TX 51 x 32 x 19 | 3C94 | - | 2016 | - | Active | Not Applicable | Epoxy | Toroid | - | - | - | - | - | 52.55mm | 19.90mm | - | - | - | - | ||
![]() TX55/32/18-3E10-M Ferroxcube | 25 |
| Datasheet | 8 Weeks | - | TX 55 x 32 x 18 | - | 0.651 | 2016 | ±30% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 202 | 132 | 26580 | 9500 | 57.50mm | 19.20mm | - | - | - | - |