- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Package / Case | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX51/32/19-3E10-M Ferroxcube | 21 |
| Datasheet | 8 Weeks | - | TX 51 x 32 x 19 | - | 0.73 | 2016 | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 172 | 125 | 21500 | - | - | 9500 | 52.55mm | 19.90mm | - | - | - | - | - | ||
![]() T107/65/25-3E27 Ferroxcube | 31 | - | Datasheet | 8 Weeks | - | - | 3E27 | 0.504 | 2016 | - | Active | Not Applicable | - | Uncoated | Toroid | Ungapped | 514 | 259 | 133000 | - | - | - | 107.00mm | 25.00mm | - | - | - | - | - | ||
![]() T58/41/18-3C90 Ferroxcube | 9 |
| Datasheet | 8 Weeks | - | - | 3C90 | - | 2009 | - | Active | Not Applicable | - | Uncoated | Toroid | - | - | - | - | - | - | - | 58.30mm | 17.60mm | - | - | - | - | - | ||
![]() TX36/23/15-3E10-M Ferroxcube | 192 |
| Datasheet | 8 Weeks | - | TX 36 x 23 x 15 | - | 0.919 | - | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 97.5 | 89.7 | 8740 | - | - | 10000 | 37.15mm | 16.00mm | - | - | - | - | - | ||
![]() TX22/14/6.4-3C94 Ferroxcube | 1602 |
| Datasheet | 8 Weeks | - | TX 22 x 14 x 6.4 | 3C94 | 2.2 | - | ±20% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 24.8 | 54.2 | 1340 | 2300 | - | - | 22.35mm | 6.75mm | - | - | - | - | - | ||
![]() EP17-3C90 Ferroxcube | 28 |
| - | 7 Weeks | - | EP 17 | 3C90 | 0.87 | - | - | Active | - | - | Uncoated | EP | Ungapped | 33.7 | 29.5 | 999 | - | 25.5 | - | - | 16.80mm | 18.00mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() EQ25-3F36 Ferroxcube | In Stock | - | - | 7 Weeks | - | EQ 25 | 3F36 | - | - | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 25.00mm | 18.00mm | - | - | ROHS3 Compliant | ||
![]() E42/21/15-3C90-G250 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 42 x 21 x 15 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | - | - | ROHS3 Compliant | ||
![]() E42/21/15-3C94 Ferroxcube | 743 |
| Datasheet | 8 Weeks | - | E 42 x 21 x 15 | 3C94 | - | 2016 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 21.00mm | 43.00mm | 15.20mm | - | - | ROHS3 Compliant | ||
![]() E32/16/9-3C94 Ferroxcube | 1240 |
| Datasheet | 8 Weeks | - | E 32 x 16 x 9 | 3C94 | - | 2016 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | - | - | ROHS3 Compliant | ||
![]() E30/15/7-3C94 Ferroxcube | 4665 |
| Datasheet | 8 Weeks | - | E 30 x 15 x 7 | 3C94 | - | 2016 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 15.00mm | 30.80mm | 7.30mm | - | - | ROHS3 Compliant | ||
![]() P42/29-3C90 Ferroxcube | 349 |
| - | 7 Weeks | - | P 42 x 29 | 3C90 | 0.259 | 2009 | ±25% | Active | - | - | Uncoated | P | Ungapped | 265 | 68.6 | 18200 | - | 214 | - | 42.40mm | 29.40mm | - | - | - | No SVHC | ROHS3 Compliant | ||
![]() E13/7/4-3C90-A160 Ferroxcube | In Stock | - | - | 7 Weeks | - | E 13 x 7 x 4 | 3C90 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | - | ROHS3 Compliant | ||
![]() TX40/24/16-3C90 Ferroxcube | 15 | - | Datasheet | 8 Weeks | 125 | TX 40 x 24 x 16 | 3C90 | - | 2009 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 41.65mm | 17.10mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() E14/3.5/5/R-3F36 Ferroxcube | 7321 |
| Datasheet | 8 Weeks | - | E 14 x 3.5 x 5 | 3F36 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | - | - | ROHS3 Compliant | ||
![]() TX40/24/16-3E27 Ferroxcube | 203 | - | Datasheet | 8 Weeks | 125 | TX 40 x 24 x 16 | 3E27 | - | 2009 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 41.65mm | 17.10mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() E13/7/4-3C94 Ferroxcube | 7024 |
| Datasheet | 8 Weeks | - | E 13 x 7 x 4 | 3C94 | - | 2009 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 6.50mm | 12.60mm | 3.70mm | - | - | ROHS3 Compliant | ||
![]() TX13/7.1/4.8-3E27 Ferroxcube | 350 |
| Datasheet | 8 Weeks | - | TX 13 x 7.1 x 4.8 | 3E27 | - | - | - | Active | Not Applicable | 12.95 mm | Epoxy | Toroid | - | - | - | - | - | - | - | - | 5.06mm | - | - | 6.9 mm | - | - | ||
![]() EFD30/15/9-3F36 Ferroxcube | 330 |
| Datasheet | 8 Weeks | - | EFD 30 x 15 x 9 | 3F36 | - | 2016 | - | Active | 1 (Unlimited) | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | - | ROHS3 Compliant | ||
![]() EFD30/15/9-3F46 Ferroxcube | 1651 |
| Datasheet | 8 Weeks | - | EFD 30 x 15 x 9 | 3F46 | - | 2016 | - | Active | 1 (Unlimited) | - | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | - | ROHS3 Compliant |