- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFD10/5/3-3C90-A40-S Ferroxcube | In Stock | - | - | 7 Weeks | EFD 10 x 5 x 3 | 3C90 | 3.29 | - | ±8% | Active | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | - | 105 | - | 5.50mm | 1.50mm | 2.70mm | - | ROHS3 Compliant | ||
![]() PLT32/20/3.2-3C90 Ferroxcube | 12 |
| - | 7 Weeks | PLT 32 x 20 x 3.2 | 3C90 | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 3.18mm | 32.75mm | 20.32mm | No SVHC | ROHS3 Compliant | ||
![]() EFD30/15/9-3C96 Ferroxcube | 3378 |
| Datasheet | 8 Weeks | EFD 30 x 15 x 9 | 3C96 | - | 2009 | - | Active | 1 (Unlimited) | Uncoated | EFD | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | - | ROHS3 Compliant | ||
![]() EQ25-3C95 Ferroxcube | 1693 |
| Datasheet | 8 Weeks | EQ 25 | 3C95 | - | 2009 | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 25.00mm | 18.00mm | - | ROHS3 Compliant | ||
![]() ETD34/17/11-3C90-G2200 Ferroxcube | In Stock | - | - | 7 Weeks | ETD 34 x 17 x 11 | 3C90 | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 17.30mm | 35.00mm | 11.10mm | - | ROHS3 Compliant | ||
![]() EFD10/5/3-3C90-A25-S Ferroxcube | 16 |
| - | 7 Weeks | EFD 10 x 5 x 3 | 3C90 | 3.29 | - | ±5% | Active | - | Uncoated | EFD | Gapped | 7.2 | 23.7 | 171 | 6.5 | - | 66 | - | 5.50mm | 1.50mm | 2.70mm | - | ROHS3 Compliant | ||
![]() PLT32/20/3.2/R-3C95 Ferroxcube | 920 |
| Datasheet | 8 Weeks | PLT 32 x 20 x 3.2 | 3C95 | - | - | - | Active | 1 (Unlimited) | Uncoated | PLT | - | - | - | - | - | - | - | - | 3.18mm | 31.75mm | 20.32mm | - | ROHS3 Compliant | ||
![]() P18/11-3C91 Ferroxcube | 1613 |
| Datasheet | 8 Weeks | P 18 x 11 | 3C91 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | P (Pot Core) | - | - | - | - | - | - | - | 18.40mm | 10.60mm | - | - | - | ROHS3 Compliant | ||
![]() E20/10/6-3C90-G500 Ferroxcube | 15 |
| - | 7 Weeks | E 20 x 10 x 6 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | - | ROHS3 Compliant | ||
![]() E25/10/6-3C90-A250 Ferroxcube | In Stock | - | - | 7 Weeks | E 25 x 10 x 6 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.65mm | 25.40mm | 6.35mm | - | ROHS3 Compliant | ||
![]() E25/13/7-3C90-G250 Ferroxcube | In Stock | - | - | 7 Weeks | E 25 x 13 x 7 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | - | ROHS3 Compliant | ||
![]() EP5-3F36 Ferroxcube | In Stock | - | - | 7 Weeks | EP 5 | 3F36 | 3.2 | - | ±25% | Active | - | Uncoated | EP | Ungapped | 3 | 9.7 | 28.7 | 2.27 | - | - | - | 5.60mm | 6.00mm | 3.80mm | - | ROHS3 Compliant | ||
![]() ETD54/28/19-3C94 Ferroxcube | 665 |
| Datasheet | 8 Weeks | ETD 54 x 28 x 19 | 3C94 | - | 2016 | - | Active | 1 (Unlimited) | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | - | ROHS3 Compliant | ||
![]() RM12/ILP-3C90 Ferroxcube | 28 |
| - | 7 Weeks | RM 12 | 3C90 | 0.28 | - | - | Active | Not Applicable | Uncoated | RM | Ungapped | 148 | 42 | 6200 | 125 | - | - | - | 16.80mm | 37.40mm | 16.10mm | - | ROHS3 Compliant | ||
![]() RM12/I-3C90-A1000 Ferroxcube | 28 |
| - | 7 Weeks | RM 12 | 3C90 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 1μH | 310 | - | 24.50mm | 37.40mm | 16.10mm | - | ROHS3 Compliant | ||
![]() E58/11/38-3C90 Ferroxcube | 15 |
| - | 7 Weeks | E 58 x 11 x 38 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | - | ROHS3 Compliant | ||
![]() EQ30-3C95 Ferroxcube | 2538 | - | Datasheet | 8 Weeks | EQ 30 | 3C95 | - | 2016 | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | 8.00mm | 30.00mm | 20.00mm | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G3600 Ferroxcube | 15 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G3550 Ferroxcube | In Stock | - | - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | ROHS3 Compliant | ||
![]() E65/32/27-3C90-G1500 Ferroxcube | 15 |
| - | 7 Weeks | E 65 x 32 x 27 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | - | ROHS3 Compliant |