- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX50/30/19-3E6 Ferroxcube | 170 |
| Datasheet | 8 Weeks | TX 50 x 30 x 19 | - | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | 51.35mm | 20.10mm | - | - | - | - | Non-RoHS Compliant | ||
![]() TX25/15/10-3E65 Ferroxcube | 727 |
| Datasheet | 8 Weeks | TX 25 x 15 x 10 | - | 1.23 | 2016 | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 48.9 | 60.2 | 2944 | 5200 | 25.95mm | 10.90mm | - | - | - | - | - | ||
![]() TX22/14/13-3E10-M Ferroxcube | 302 |
| Datasheet | 8 Weeks | TX 22 x 14 x 13 | - | 1.07 | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 50.9 | 54.2 | 2750 | - | 22.35mm | 12.95mm | - | - | - | - | - | ||
![]() TX36/23/10-3E6 Ferroxcube | 425 |
| Datasheet | 8 Weeks | TX 36 x 23 x 10 | - | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | 37.15mm | 10.92mm | - | - | - | - | - | ||
![]() TX25/15/13-3E6 Ferroxcube | 536 |
| Datasheet | 8 Weeks | TX 25 x 15 x 13 | - | 0.97 | 2016 | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 62.1 | 60.1 | 3740 | 10000 | 25.95mm | 13.70mm | - | - | - | - | - | ||
![]() TX36/23/10-3E10-M Ferroxcube | 331 |
| Datasheet | 8 Weeks | TX 36 x 23 x 10 | - | 1.38 | 2016 | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 64.9 | 89.7 | 5820 | 10000 | 37.15mm | 10.92mm | - | - | - | - | - | ||
![]() TX51/32/19-3E6 Ferroxcube | 440 |
| Datasheet | 8 Weeks | TX 51 x 32 x 19 | - | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | 52.55mm | 19.90mm | - | - | - | - | Non-RoHS Compliant | ||
![]() ETD59/31/22-3C90-G1500 Ferroxcube | 28 |
| - | 7 Weeks | ETD 59 x 31 x 22 | 3C90 | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | 31.00mm | 59.80mm | 21.65mm | - | - | ROHS3 Compliant | ||
![]() UR64/40/20-3C80 Ferroxcube | In Stock | - | Datasheet | 24 Weeks | UR 64 x 40 x 20 | - | - | 2008 | - | Obsolete | 1 (Unlimited) | - | Uncoated | UR | - | - | - | - | - | - | 40.00mm | 64.00mm | 20.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() TX36/23/15-3E27 Ferroxcube | 86 |
| Datasheet | 8 Weeks | TX 36 x 23 x 15 | 3E27 | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | 37.15mm | 16.00mm | - | - | - | - | - | ||
![]() TX63/38/25-3E10-M Ferroxcube | 15 |
| Datasheet | 8 Weeks | - | - | 0.497 | 2016 | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 306 | 152 | 46500 | 9500 | 63.00mm | 25.00mm | - | - | - | - | - | ||
![]() TX13/7.1/4.8-3E6 Ferroxcube | 372 |
| Datasheet | 8 Weeks | TX 13 x 7.1 x 4.8 | - | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | 12.95mm | 5.06mm | - | - | - | - | - | ||
![]() TX22/14/13-3E27 Ferroxcube | 3949 |
| Datasheet | 7 Weeks | - | - | - | 2016 | - | Active | 1 (Unlimited) | - | Epoxy | - | - | - | - | - | - | - | 14.00mm | - | 13.00mm | - | - | ROHS3 Compliant | ||
![]() TX29/19/7.6-3E27 Ferroxcube | 202 |
| Datasheet | 8 Weeks | TX 29 x 19 x 7.6 | 3E27 | - | - | - | Active | Not Applicable | 29.25 mm | Epoxy | Toroid | - | - | - | - | - | 29.95mm | 8.35mm | - | - | 18.75 mm | - | - | ||
![]() TX10/6/4-3E6 Ferroxcube | 3228 | - | Datasheet | 8 Weeks | - | - | - | 2009 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | 4.25mm | - | - | - | No SVHC | RoHS Compliant | ||
![]() E22/6/16/R-3F36 Ferroxcube | 27720 |
| Datasheet | 8 Weeks | E 22 x 6 x 16 | 3F36 | - | 2016 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | - | - | ROHS3 Compliant | ||
![]() T63/38/25-3C11 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | - | 3C11 | - | 2016 | - | Active | Not Applicable | - | Uncoated | Toroid | - | - | - | - | - | 63.00mm | 25.00mm | - | - | - | - | - | ||
![]() TX25/15/10-3E27 Ferroxcube | 1092 |
| Datasheet | 8 Weeks | TX 25 x 15 x 10 | 3E27 | 1.23 | 2016 | ±25% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 48.9 | 60.2 | 2944 | 5500 | 25.95mm | 10.90mm | 10.6mm | - | - | - | - | ||
![]() TX13/7.9/6.4-3E10-M Ferroxcube | 1465 |
| Datasheet | 8 Weeks | TX 13 x 7.9 x 6.4 | - | 2.21 | - | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 14.1 | 31.2 | 442 | 10000 | 13.35mm | 7.00mm | - | - | - | - | - | ||
![]() PLT58/38/4-4F1 Ferroxcube | 224 |
| Datasheet | 8 Weeks | PLT 58 x 38 x 4 | - | - | 2012 | - | Active | 1 (Unlimited) | - | Uncoated | PLT | - | - | - | - | - | - | 38.00mm | - | 4.00mm | - | - | ROHS3 Compliant |