- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | Diameter - Inside | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() TX25/15/13-3E12 Ferroxcube | 241 |
| Datasheet | 8 Weeks | TX 25 x 15 x 13 | - | 0.97 | 2016 | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 62.1 | 60.1 | 3740 | - | - | 12000 | 25.95mm | 13.70mm | - | - | - | - | - | ||
![]() TX14/9/5-3C94 Ferroxcube | 1029 |
| Datasheet | 8 Weeks | TX 14 x 9 x 5 | 3C94 | 2.84 | 2016 | ±30% | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 12.3 | 35 | 430 | - | - | - | 14.25mm | 5.25mm | - | - | - | - | - | ||
![]() TX13/7.9/6.4-4C65 Ferroxcube | 5808 |
| Datasheet | 8 Weeks | TX 13 x 7.9 x 6.4 | 4C65 | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 13.35mm | 7.00mm | - | - | - | - | - | ||
![]() TX39/20/13-3E6 Ferroxcube | 183 |
| Datasheet | 8 Weeks | TX 39 x 20 x 13 | - | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 39.80mm | 13.58mm | - | - | - | - | - | ||
![]() TX22/14/6.4-3C90 Ferroxcube | 17221 |
| Datasheet | 8 Weeks | TX 22 x 14 x 6.4 | 3C90 | - | - | - | Active | Not Applicable | 22.35 mm | Epoxy | Toroid | - | - | - | - | - | - | - | - | 6.75mm | - | - | 13.47 mm | No SVHC | RoHS Compliant | ||
![]() EQ13-3C95 Ferroxcube | 1170 |
| Datasheet | 8 Weeks | EQ 13 | 3C95 | - | 2016 | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 2.85mm | 12.80mm | 8.70mm | - | - | ROHS3 Compliant | ||
![]() E22/6/16/R-3C90 Ferroxcube | 740 | - | - | 7 Weeks | E 22 x 6 x 16 | 3C90 | - | 2009 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | - | No SVHC | ROHS3 Compliant | ||
![]() TX36/23/15-3C90 Ferroxcube | 18 |
| Datasheet | 8 Weeks | TX 36 x 23 x 15 | 3C90 | - | 2007 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 37.15mm | 16.00mm | - | - | - | - | - | ||
![]() TX10/6/4-4C65 Ferroxcube | 2941 |
| Datasheet | 8 Weeks | - | 4C65 | 3.07 | 2017 | - | Active | Not Applicable | - | Epoxy | Toroid | Ungapped | 7.8 | 24.1 | - | - | - | - | - | 4.25mm | - | - | - | - | - | ||
![]() RM8/ILP-3F36 Ferroxcube | 28 |
| Datasheet | 8 Weeks | RM 8 | 3F36 | 0.44 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 64.9 | 28.7 | 1860 | 55.4 | 3.1μH | 1100 | - | 9.40mm | 23.20mm | 11.00mm | - | - | ROHS3 Compliant | ||
![]() TX16/9.1/4.7-3E6 Ferroxcube | 1668 |
| Datasheet | 8 Weeks | TX 16 x 9.1 x 4.7 | - | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 16.13mm | 4.95mm | - | - | - | - | - | ||
![]() TX13/7.9/6.4-3C90 Ferroxcube | 5141 |
| Datasheet | 8 Weeks | TX 13 x 7.9 x 6.4 | 3C90 | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 13.35mm | 7.00mm | - | - | - | - | - | ||
![]() PQ26/20-3C94 Ferroxcube | 12 |
| Datasheet | 7 Weeks | PQ 26 x 20 | 3C94 | 0.372 | - | ±25% | Active | - | - | Uncoated | PQ | Ungapped | 121 | 45 | 5470 | 109 | - | 1640 | - | 20.20mm | 27.30mm | 19.00mm | - | - | ROHS3 Compliant | ||
![]() RM6S/ILP-3F36 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 6 | 3F36 | 0.58 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 37.5 | 21.8 | 820 | 31.2 | - | - | - | 9.00mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant | ||
![]() EQ20/R-3C96 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | EQ 20 | 3C96 | - | 2009 | - | Active | Not Applicable | - | Uncoated | EQ | - | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 6.30mm | - | - | ROHS3 Compliant | ||
![]() PQ32/30-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 32 x 30 | 3C94 | 0.447 | - | ±25% | Active | - | - | Uncoated | PQ | Ungapped | 167 | 74.7 | 12500 | 142 | - | 1990 | - | 30.30mm | 33.00mm | 22.00mm | - | - | ROHS3 Compliant | ||
![]() RM12/I-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 12 | 3C96 | 0.388 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | 125 | - | 1570 | - | 24.50mm | 37.40mm | 16.10mm | - | - | ROHS3 Compliant | ||
![]() RM7/I-3C95-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 7 | 3C95 | 0.68 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 44.1 | 30 | 1325 | 39.6 | 100nH | 54 | - | 13.40mm | 20.30mm | 17.20mm | - | - | ROHS3 Compliant | ||
![]() RM10/I-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 10 x 1 | 3C94 | 0.462 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 96.6 | 44.6 | 4310 | 89.1 | - | 1650 | - | 18.60mm | 28.50mm | 13.50mm | - | - | ROHS3 Compliant | ||
![]() RM6S/I-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3F46 | 0.784 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 37 | 29.2 | 1090 | 31.2 | - | - | - | 12.40mm | 17.90mm | 8.20mm | - | - | ROHS3 Compliant |