- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Outside Diameter | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | REACH SVHC | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() RM6S/I-3F46 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 6 | 3F46 | 0.784 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 37 | 29.2 | 1090 | 31.2 | - | - | - | 12.40mm | 17.90mm | 8.20mm | - | ROHS3 Compliant | ||
![]() RM10/I-3F4 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3F4 | 0.462 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 96.6 | 44.6 | 4310 | 89.1 | - | - | - | 18.60mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() E32/6/20-3F4 Ferroxcube | 2288 | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | 2009 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | No SVHC | ROHS3 Compliant | ||
![]() E18/4/10-3C95 Ferroxcube | 1981 | - | Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C95 | - | 2009 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | No SVHC | ROHS3 Compliant | ||
![]() E18/4/10/R-3C90 Ferroxcube | 1018 | - | Datasheet | 8 Weeks | E 18 x 4 x 10 | 3C90 | - | 2009 | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | No SVHC | ROHS3 Compliant | ||
![]() ER32/6/25-3C96 Ferroxcube | 1297 |
| Datasheet | 8 Weeks | ER 32 x 6 x 25 | 3C96 | - | - | - | Active | Not Applicable | - | Uncoated | ER | - | - | - | - | - | - | - | - | 6.00mm | 32.10mm | 25.40mm | - | ROHS3 Compliant | ||
![]() TX25/15/10-3E6 Ferroxcube | 27 | - | Datasheet | 8 Weeks | TX 25 x 15 x 10 | - | - | 2016 | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 25.95mm | 10.90mm | - | - | - | Non-RoHS Compliant | ||
![]() ROD6/25-3C90 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ROD 6 x 25 | 3C90 | - | - | - | Active | - | 6 mm | Uncoated | ROD | - | - | - | - | - | - | - | 6.00mm | - | 25.00mm | - | No SVHC | ROHS3 Compliant | ||
![]() TX13/7.1/4.8-3C90 Ferroxcube | 2988 |
| Datasheet | 8 Weeks | TX 13 x 7.1 x 4.8 | 3C90 | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | 12.95mm | 5.06mm | - | - | - | - | ||
![]() RM5/ILP-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | RM 5 | 3C90 | 0.935 | 2009 | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 24.5 | 17.5 | 430 | 18.1 | 2.35μH | 1340 | - | 10.40mm | 14.90mm | 12.30mm | - | ROHS3 Compliant | ||
![]() TX10/6/4-3C90 Ferroxcube | 2481 |
| - | 8 Weeks | - | 3C90 | - | - | - | Active | Not Applicable | - | Epoxy | Toroid | - | - | - | - | - | - | - | - | 4.25mm | - | - | - | - | ||
![]() RM10/ILP-3C90 Ferroxcube | In Stock | - | - | 7 Weeks | RM 10 | 3C90 | 0.34 | - | ±25% | Active | Not Applicable | - | Uncoated | RM | Ungapped | 99.1 | 33.9 | 3360 | 89.1 | - | 1510 | - | 13.00mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() E32/6/20/R-3C97-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | - | ROHS3 Compliant | ||
![]() E41/17/12-3C95-G500 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 41 x 17 x 12 | 3C95 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | - | ROHS3 Compliant | ||
![]() RM8/I-3C97-A250 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 8 | 3C97 | 0.44 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 250nH | 120 | - | 9.40mm | 23.20mm | 11.00mm | - | ROHS3 Compliant | ||
![]() E32/6/20-3F36-A250-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F36 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | - | ROHS3 Compliant | ||
![]() RM10/I-3C94-A250 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C94 | 0.462 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | - | 92 | - | 18.60mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() ETD49/25/16-3F36 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3F36 | - | - | - | Active | - | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | - | ROHS3 Compliant | ||
![]() RM10/I-3C96-A630 Ferroxcube | 12 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C96 | 0.462 | - | ±3% | Active | Not Applicable | - | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | - | 18.60mm | 28.50mm | 13.50mm | - | ROHS3 Compliant | ||
![]() E47/20/16-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C95 | - | - | - | Active | Not Applicable | - | Uncoated | E | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | - | ROHS3 Compliant |