- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E65/32/27-3C92-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 65 x 32 x 27 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 32.80mm | 65.00mm | 27.40mm | ROHS3 Compliant | ||
![]() RM14/I-3C95-E250 Ferroxcube | 15 |
| Datasheet | 7 Weeks | RM 14 | 3C95 | 0.353 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | - | 13900 | 168 | 250nH | 70 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() PQ50/35-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 50 x 35 | 3F4 | 0.257 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 329 | 84.4 | 27800 | 314 | - | 799 | - | 35.00mm | 51.00mm | 32.00mm | ROHS3 Compliant | ||
![]() E71/33/32-3C92-G2000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() E71/33/32-3C95-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C95 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() E32/6/20/R-3C97-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E41/17/12-3C95-G500 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 41 x 17 x 12 | 3C95 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 16.60mm | 40.60mm | 12.40mm | ROHS3 Compliant | ||
![]() RM8/I-3C97-A250 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 8 | 3C97 | 0.44 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 250nH | 120 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E32/6/20-3F36-A250-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F36 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM10/I-3C94-A250 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C94 | 0.462 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | - | 92 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() ETD49/25/16-3F36 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ETD 49 x 25 x 16 | 3F36 | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 24.70mm | 49.80mm | 16.70mm | ROHS3 Compliant | ||
![]() RM10/I-3C96-A630 Ferroxcube | 12 |
| Datasheet | 7 Weeks | RM 10 x 1 | 3C96 | 0.462 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 96.6 | 44.6 | 4310 | 89.1 | 630nH | 230 | - | 18.60mm | 28.50mm | 13.50mm | ROHS3 Compliant | ||
![]() E47/20/16-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 47 x 20 x 16 | 3C95 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 19.60mm | 46.90mm | 15.60mm | ROHS3 Compliant | ||
![]() ETD54/28/19-3C94-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ETD 54 x 28 x 19 | 3C94 | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 27.60mm | 54.50mm | 18.90mm | ROHS3 Compliant | ||
![]() RM12/ILP-3F4-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3F4 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 148 | 42 | 6200 | 125 | 400nH | 90 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() RM12/I-3F4 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3F4 | 0.388 | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | 125 | - | 802 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() RM12/I-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 12 | 3C97 | 0.388 | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 146 | 56.6 | 8340 | 125 | - | 2090 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E55/28/21-3F36-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 55 x 28 x 21 | 3F36 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 27.50mm | 56.20mm | 21.00mm | ROHS3 Compliant | ||
![]() RM12/I-3F4-A630 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 12 | 3F4 | 0.388 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 146 | 56.6 | 8340 | 125 | 630nH | 194 | - | 24.50mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() TX26/15/10-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 26 x 15 x 10 | - | 1.08 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 55.9 | 60.1 | 3360 | - | - | 5200 | 26.95mm | 10.90mm | - | - | - |