- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() ER23/3.6/13-3C96-A315-S Ferroxcube | 33 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C96 | 0.53 | - | ±6% | Active | Not Applicable | Uncoated | ER | Gapped | 50.2 | 26.6 | 1340 | 50 | 315nH | 133 | - | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant | ||
![]() E32/6/20-3C97-A400-P Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3C97 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() E32/6/20-3F4-A400-E Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 6 x 20 | 3F4 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 6.35mm | 31.75mm | 20.32mm | ROHS3 Compliant | ||
![]() RM8/I-3C95-A400 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | RM 8 | 3C95 | 0.44 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | 400nH | 194 | - | 9.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() E32/16/9-3C92-G200 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 32 x 16 x 9 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 16.40mm | 32.00mm | 9.50mm | ROHS3 Compliant | ||
![]() E34/14/9-3C94-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 34 x 14 x 9 | 3C94 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 14.10mm | 34.30mm | 9.30mm | ROHS3 Compliant | ||
![]() TX26/15/10-3E65 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | TX 26 x 15 x 10 | - | 1.08 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 55.9 | 60.1 | 3360 | - | - | 5200 | 26.95mm | 10.90mm | - | - | - | ||
![]() E25/10/6-3C92-G100 Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 25 x 10 x 6 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 9.65mm | 25.40mm | 6.35mm | ROHS3 Compliant | ||
![]() PLT14/5/1.5-3F46 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PLT 14 x 5 x 1.5 | 3F46 | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | 1.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() PLT18/10/2-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PLT 18 x 10 x 2 | 3C96 | - | - | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | - | - | 2.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() E14/3.5/5/R-3C92 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant | ||
![]() E25/13/7-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 25 x 13 x 7 | 3F36 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 12.80mm | 25.00mm | 7.50mm | ROHS3 Compliant | ||
![]() E18/4/10/R-3C90-A315-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 18 x 4 x 10 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 4.00mm | 18.00mm | 10.00mm | ROHS3 Compliant | ||
![]() ETD39/20/13-3C94-G1000 Ferroxcube | 28 |
| Datasheet | 7 Weeks | ETD 39 x 20 x 13 | 3C94 | - | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | - | 19.80mm | 40.00mm | 12.80mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3F46-A100-S Ferroxcube | 28 |
| Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3F46 | 2.27 | - | ±6% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | 100nH | 180 | - | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() E64/10/50-3C92-A1600-P Ferroxcube | 15 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E71/33/32-3C94-G500 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C94 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() RM14/I-3F4-E400 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 14 | 3F4 | 0.353 | - | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 198 | 70 | 13900 | 168 | 400nH | 112 | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() E71/33/32-3C92-G500 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant | ||
![]() E71/33/32-3C92-G1000 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 71 x 33 x 32 | 3C92 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | 33.20mm | 70.50mm | 32.00mm | ROHS3 Compliant |