- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EFD30/15/9-3F46-A160 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | EFD 30 x 15 x 9 | 3F46 | - | - | Active | Not Applicable | Uncoated | EFD | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() EFD15/8/5-3C96-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EFD 15 x 8 x 5 | 3C96 | 2.27 | ±6% | Active | - | Uncoated | EFD | Gapped | 15 | 34 | 510 | 12.2 | 100nH | 180 | 7.50mm | 15.00mm | 4.65mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C95-A160 Ferroxcube | 28 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C95 | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() RM8/I-3C94-A400 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 8 | 3C94 | 0.604 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 63 | 38.4 | 2440 | 55.4 | - | 194 | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() PLT30/20/3-3C96 Ferroxcube | In Stock | - | Datasheet | 8 Weeks | PLT 30 x 20 x 3 | 3C96 | - | - | Active | Not Applicable | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() RM8/I-3C94 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 8 | 3C94 | 0.604 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 63 | 38.4 | 2440 | 55.4 | - | 1600 | 16.40mm | 23.20mm | 11.00mm | ROHS3 Compliant | ||
![]() RM14/I-3C94 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 14 | 3C94 | 0.353 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 198 | 70 | 13900 | 168 | - | - | 30.10mm | 42.20mm | 19.00mm | ROHS3 Compliant | ||
![]() PLT64/50/5-3C97 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 64 x 50 x 5 | 3C97 | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | 5.08mm | 64.00mm | 5.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C95-A630-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C95 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() PQ26/20-3C96 Ferroxcube | 79 |
| Datasheet | 7 Weeks | PQ 26 x 20 | 3C96 | 0.372 | ±25% | Active | - | Uncoated | PQ | Ungapped | 121 | 45 | 5470 | 109 | - | 1640 | 20.20mm | 27.30mm | 19.00mm | ROHS3 Compliant | ||
![]() PQ32/30-3F46 Ferroxcube | 15 |
| Datasheet | 7 Weeks | PQ 32 x 30 | 3F46 | 0.447 | ±25% | Active | - | Uncoated | PQ | Ungapped | 167 | 74.7 | 12500 | 142 | - | - | 30.30mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() RM12/ILP-3F36 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 12 | 3F36 | 0.28 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 148 | 42 | 6200 | 125 | - | - | 16.80mm | 37.40mm | 16.10mm | ROHS3 Compliant | ||
![]() E58/11/38-3F36-A1000-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 58 x 11 x 38 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 10.50mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() EP13-3C91 Ferroxcube | 12 |
| Datasheet | 7 Weeks | EP 13 | 3C91 | 1.24 | ±25% | Active | - | Uncoated | EP | Ungapped | 19.5 | 24.2 | 472 | 14.9 | - | 1680 | 9.00mm | 13.00mm | 12.80mm | ROHS3 Compliant | ||
![]() RM5/ILP-3F36 Ferroxcube | 33 |
| Datasheet | 8 Weeks | RM 5 | 3F36 | 0.71 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 24.5 | 17.5 | 430 | 18.1 | - | - | 7.80mm | 14.60mm | 12.30mm | ROHS3 Compliant | ||
![]() RM5/I-3F36 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 5 | 3F36 | 0.935 | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 24.8 | 23.2 | 574 | 18.1 | - | - | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3F36 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C92-A400-E Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() U30/25/16-3C94 Ferroxcube | 16 |
| Datasheet | 7 Weeks | U 30 x 25 x 16 | 3C94 | - | - | Active | - | Uncoated | U | - | - | - | - | - | - | - | 25.30mm | 31.30mm | 16.00mm | ROHS3 Compliant | ||
![]() ER23/3.6/13-3C96-S Ferroxcube | 33 |
| Datasheet | 7 Weeks | ER 23 x 3.6 x 13 | 3C96 | 0.53 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 50.2 | 26.6 | 1340 | 50 | - | 1180 | 3.60mm | 23.20mm | 12.50mm | ROHS3 Compliant |