- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Published | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Initial Permeability (μi) | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Diameter | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() EQ25/LP-3F36 Ferroxcube | 28 |
| Datasheet | 8 Weeks | EQ 25 x LP | 3F36 | - | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 5.60mm | 25.00mm | 18.00mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3C95 | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() RM4/I-3C95 Ferroxcube | 28 |
| Datasheet | 7 Weeks | RM 4 | 3C95 | 1.69 | - | ±25% | Active | Not Applicable | Uncoated | RM | Ungapped | 13.8 | 23.3 | 322 | - | 11.5 | - | - | - | 10.40mm | 11.00mm | 9.80mm | ROHS3 Compliant | ||
![]() EFD30/15/9-3F46-A250 Ferroxcube | 28 |
| Datasheet | 7 Weeks | EFD 30 x 15 x 9 | 3F46 | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 15.00mm | 30.00mm | 9.10mm | ROHS3 Compliant | ||
![]() E64/10/50-3C96-A1000-P Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C96 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C96-A1000-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C96 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() E64/10/50-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | E 64 x 10 x 50 | 3C96 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 64.00mm | 50.80mm | ROHS3 Compliant | ||
![]() PQ32/15-3F46 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 32 x 15 | 3F46 | 0.261 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 171 | 44.7 | 7640 | - | 143 | - | - | - | 15.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PQ32/35-3C94 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PQ 32 x 35 | 3C94 | 0.503 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 166 | 83.5 | 13800 | - | 143 | - | 1910 | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PLT58/38/4-3C92 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 58 x 38 x 4 | 3C92 | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 4.10mm | 58.40mm | 38.10mm | ROHS3 Compliant | ||
![]() PQ32/35-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 32 x 35 | 3C96 | 0.503 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 166 | 83.5 | 13800 | - | 143 | - | 1710 | - | 35.00mm | 33.00mm | 22.00mm | ROHS3 Compliant | ||
![]() PQ35/30-3C96 Ferroxcube | 28 |
| Datasheet | 7 Weeks | PQ 35 x 30 | 3C96 | 0.401 | - | ±25% | Active | - | Uncoated | PQ | Ungapped | 192 | 77 | 14800 | - | 163 | - | 1660 | - | 30.00mm | 36.00mm | 26.00mm | ROHS3 Compliant | ||
![]() ROD8/150-3C90 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ROD 8 x 150 | 3C90 | - | - | - | Active | - | Uncoated | ROD | - | - | - | - | - | - | - | - | 8.00mm | - | 150.00mm | - | ROHS3 Compliant | ||
![]() PLT20/14/2/S-3C96 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | PLT 20 x 14 x 2 | 3C96 | - | 2009 | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 2.30mm | ROHS3 Compliant | ||
![]() EQ20/R-3F36 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | EQ 20 | 3F36 | - | - | - | Active | Not Applicable | Uncoated | EQ | - | - | - | - | - | - | - | - | - | 14.00mm | 20.00mm | 6.30mm | ROHS3 Compliant | ||
![]() PLT25/18/2-3C96 Ferroxcube | 16 |
| Datasheet | 7 Weeks | PLT 25 x 18 x 2 | 3C96 | - | - | - | Active | - | Uncoated | PLT | - | - | - | - | - | - | - | - | - | - | - | - | ROHS3 Compliant | ||
![]() E20/10/6-3C90-A250 Ferroxcube | 15 |
| - | 7 Weeks | E 20 x 10 x 6 | 3C90 | - | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | - | - | 10.20mm | 20.00mm | 5.90mm | ROHS3 Compliant | ||
![]() TX102/66/15-3C94 Ferroxcube | 29 |
| Datasheet | 8 Weeks | - | 3C94 | 0.956 | 2016 | ±25% | Active | Not Applicable | Epoxy | Toroid | Ungapped | 267 | 255 | 68200 | 4300 | - | - | - | 102.40mm | 15.30mm | - | - | - | ||
![]() P14/8-3F36 Ferroxcube | 12 |
| - | 7 Weeks | P 14 x 8 | 3F36 | 0.789 | - | ±25% | Active | - | Uncoated | P | Ungapped | 25.1 | 19.8 | 495 | - | - | 1.6μH | 1000 | 14.05mm | 8.40mm | - | - | ROHS3 Compliant | ||
![]() EFD25/13/9-3C90 Ferroxcube | 1730 |
| - | 7 Weeks | EFD 25 x 13 x 9 | 3C90 | - | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant |