- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Package / Case | Supplier Device Package | Material | A dimension | B dimension | C dimension | Calibrated to | Certificates | Colour outer sheath | Compatible with | Conductor category | Conductor surface | Core Factor (ΣI/A) mm⁻¹ | Core identification | D dimension | D1 dimension | D2 dimension | D3 dimension | D4 dimension | Dimension G | E dimension | Effective core cross-section (Ae) | Effective core volume (Ve) | Effective Permeability (µe) | F dimension | Flame retardant | For Use With | Gross weight | H1 dimension | H2 dimension | Halogen free according to IEC 60754-2 | Inductance factor Al | Initial Permeability (µi) | Low smoke (according to EN 61034-2) | Low smoke according to IEC 61034-2 | Material core insulation | Material outer sheath | Mfr | Min. permitted bending radius, stationary application/permanent installation | Nominal cross section conductor | Nominal voltage U | Operating Supply Voltage (Max) | Operating Supply Voltage (Min) | Operating Temp Range | Outer diameter approx. | Package | Permitted cable outer temperature after assembling without vibration | Permitted cable outer temperature during assembling/handling | Product Status | Programmable | Quantity in set/package | RoHS | Screen over stranding | Screen over stranding element | Standard Frequency | Stranding element | Type of core | Version | Packaging | Series | Tolerance | Part Status | Type | Frequency Stability | Symmetry-Max | Load Capacitance | Core Size | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Inductance Factor (Al) | Diameter | Height | Length | Width | REACH SVHC |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E58/11/38-3F3 FERROXCUBE | 372 | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1.89(V) | 1.71(V) | -40C to 85C | - | - | - | - | - | No | - | - | - | - | 23 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | ±50(ppm) | 55(%) | 15(pF) | E58 | - | Planar E | - | - | - | - | - | - | - | - | - | ||
![]() EFD15/8/5-3F3-S FERROXCUBE | 627 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EFD15 | - | EFD | - | - | - | - | - | - | - | - | - | ||
![]() E32/6/20-3F3 FERROXCUBE | 2549 | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | - | - | - | - | No | - | - | - | - | 3.6864 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | ±20(ppm) | 55(%) | 15(pF) | E32 | - | Planar E | - | - | - | - | - | - | - | - | - | ||
![]() E18/4/10/R-3F3 FERROXCUBE | 10343 | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2.75(V) | 2.25(V) | -40C to 85C | - | - | - | - | - | No | - | Compliant | - | - | 12 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | ±50(ppm) | 55(%) | 15(pF) | E18 | - | Planar E | - | - | - | - | - | - | - | 18 mm | No SVHC | ||
![]() E14/3.5/5/R-3F4-A100-P FERROXCUBE | 4098 | - | - | QFN | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 3.63(V) | 2.97(V) | -40C to 85C | - | - | - | - | - | No | - | - | - | - | 33 | - | - | - | Bulk | - | - | - | CLOCK OSCILLATOR | ±25(ppm) | 55(%) | 15(pF) | E14 | - | Planar E | - | - | - | - | - | - | - | - | - | ||
![]() BG2IMP08002000006P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | Manufacturers standards (no certificate) | - | - | GW Instek PEL-2000/3000 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferroxcube | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | Link cable | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BG2IMH18062000008P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | Colourless | - | Class 5 = flexible | Bare | - | Numbers | - | - | - | - | - | - | - | - | - | - | - | According to IEC/EN 60332-1-2 | - | - | - | - | No | - | - | No | No | Polyvinyl chloride (PVC) | Polyvinyl chloride (PVC) | Ferroxcube | 98.4 | 4 | 500 | - | - | - | 16.4 | Bulk | -40 - 80 | -5 - 70 | Obsolete | - | - | - | None | None | - | No | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ9IMP14002000008P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | Grey | - | Class 5 = flexible | Bare | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | No | - | - | - | No | - | Polyurethane (PUR) | Ferroxcube | 22.8 | 0.5 | - | - | - | - | 5.7 | Bulk | -40 - 80 | -15 - 70 | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ9IMH08022000N06P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferroxcube | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() EFD15/8/5-3F3 FERROXCUBE | In Stock | - | - | - | - | GFR Phenolformaldehyde | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferrites | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | EFD | - | - | - | - | - | - | - | - | - | - | - | ||
![]() BJ9IMH18032000008P FERROXCUBE | In Stock | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Ferroxcube | - | - | - | - | - | - | - | Bulk | - | - | Obsolete | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() TN29/19/7.5-3C90 Ferroxcube | In Stock | - | Datasheet | - | TN 29 x 19 x 7.5 | 3C90 | - | - | - | - | - | - | - | - | - | 1.98 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2300 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | ±25% | Active | - | - | - | - | - | Coated | Toroid | Ungapped | - | 73.2 | 1460 nH | TN 29 x 19 x 7.5 | 0.319" (8.10mm) | - | - | - | ||
![]() TC5.8/3.1/1.5-3E6 Ferroxcube | 21 |
| Datasheet | - | TC 5.8 x 3.1 x 1.5 | 3E6 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | ±30% | Active | - | - | - | - | - | Epoxy | Toroid | Ungapped | 2.0 | 13.0 | 1.96 μH | 0.230" (5.84mm) | 0.060" (1.52mm) | - | - | - | ||
![]() EFD25/13/9-3F3 FERROXCUBE | In Stock | - | - | - | - | 3F3 | 25mm | 12.5mm | 9.1mm | - | RoHS compliant | - | - | - | - | - | - | 9.3mm | - | - | - | - | 5.2mm | 18.7mm | 58mm<sup>2</sup> | 3300mm<sup>3</sup> | - | 11.4mm | - | - | 7.89g | - | - | - | 2000nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 1pcs. | - | - | - | - | - | ferrite | EFD | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() ER14.5/3/7-3F3-A160-S Ferroxcube | 9 |
| Datasheet | - | ER 14.5 x 3 x 7 | 3F3 | - | - | - | - | - | - | - | - | - | 1.08 | - | - | - | - | - | - | - | - | - | - | 137.0 | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | Bulk | - | ±5% | Active | - | - | - | - | - | Uncoated | ER | Gapped | - | 19.0 | 160 nH | - | 0.116" (2.95mm) | 0.571" (14.50mm) | 0.268" (6.80mm) | - | ||
![]() P14/8-3F3-A250 FERROXCUBE | 31 |
| - | - | - | 3F3 | 9.5mm | 2.7mm | - | - | RoHS compliant | - | - | - | - | - | - | - | 14.3mm | 11.6mm | 6mm | 3.1mm | - | - | 25.1mm<sup>2</sup> | 495mm<sup>3</sup> | - | - | - | - | 4.594g | 8.4mm | 5.6mm | - | 250nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2pcs. | - | - | - | - | - | ferrite | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P9/5-3F3 FERROXCUBE | 31 |
| - | - | - | 3F3 | 6.5mm | 2mm | - | - | RoHS compliant | - | - | - | - | - | - | - | 9.3mm | 7.5mm | 3.9mm | 2.1mm | - | - | 10.1mm<sup>2</sup> | 126mm<sup>3</sup> | - | - | - | - | 1.863g | 5.4mm | 3.6mm | - | 1100nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2pcs. | - | - | - | - | - | ferrite | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P36/22-3F3 FERROXCUBE | In Stock | - | - | - | - | 3F3 | 26.2mm | 4.9mm | - | - | RoHS compliant | - | - | - | - | - | - | - | 36.2mm | 29.9mm | 16.2mm | 5.4mm | - | - | 202mm<sup>2</sup> | 10700mm<sup>3</sup> | - | - | - | - | 58.3g | 21.7mm | 14.6mm | - | 7350nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2pcs. | - | - | - | - | - | ferrite | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() RM6S/I-3H3 FERROXCUBE | In Stock | - | - | - | - | PBTP | - | - | - | - | RoHS compliant | - | - | - | - | - | - | - | - | - | - | - | - | - | 37mm<sup>2</sup> | 1090mm<sup>3</sup> | - | - | - | - | 4.83g | - | - | - | 2350nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2pcs. | - | - | - | - | - | ferrite | RM/I | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | ||
![]() P42/29-3F3 FERROXCUBE | In Stock | - | - | - | - | 3F3 | 32mm | 5.1mm | - | - | RoHS compliant | - | - | - | - | - | - | - | 42.4mm | 35.6mm | 17.7mm | 5.4mm | - | - | 265mm<sup>2</sup> | 18200mm<sup>3</sup> | - | - | - | - | 116.2g | 29.4mm | 20.3mm | - | 7700nH | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | 2pcs. | - | - | - | - | - | ferrite | P | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - | - |