- Core Type
- Type
- Packaging
- Core Size
- For Use With
- Package / Case
- Frequency Stability
- Load Capacitance
- Operating Supply Voltage (Max)
- Operating Supply Voltage (Min)
- Operating Temp Range
- Programmable
Attribute column
Manufacturer
FERROXCUBE Ferrite Cores
Product | Inventory | Pricing(USD) | Quantity | Datasheet | RoHS | Factory Lead Time | Supplier Device Package | Material | Core Factor (ΣI/A) mm-1 | Tolerance | Part Status | Moisture Sensitivity Level (MSL) | Finish | Core Type | Gap | Effective Area (Ae) mm2 | Effective Length (le) mm | Effective Magnetic Volume (Ve) mm3 | Minimum Core Cross Section (Amin) mm2 | Inductance Factor (Al) | Effective Permeability (μe) | Height | Length | Width | RoHS Status |
---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|---|
![]() E22/6/16/R-3C92-A160-P Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM6S/I-3F36-A160 Ferroxcube | 16 |
| Datasheet | 7 Weeks | RM 6 | 3F36 | 0.784 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 37 | 29.2 | 1090 | 31.2 | 160nH | 100 | 12.40mm | 17.90mm | 8.20mm | ROHS3 Compliant | ||
![]() E22/6/16/R-3C96-A160-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() EFD25/13/9-3C95 Ferroxcube | 16 |
| Datasheet | 7 Weeks | EFD 25 x 13 x 9 | 3C95 | - | - | Active | - | Uncoated | EFD | - | - | - | - | - | - | - | 12.50mm | 25.00mm | 9.10mm | ROHS3 Compliant | ||
![]() E22/6/16-3F36 Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C92-A160-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() RM5/ILP-3F36-A100 Ferroxcube | In Stock | - | Datasheet | 7 Weeks | RM 5 | 3F36 | 0.935 | ±3% | Active | Not Applicable | Uncoated | RM | Gapped | 24.5 | 17.5 | 430 | 18.1 | 100nH | 57 | 10.40mm | 14.90mm | 12.30mm | ROHS3 Compliant | ||
![]() E22/6/16-3F36-A400-E Ferroxcube | 12 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ER9.5/2.5/5-3C97-A100-S Ferroxcube | In Stock | - | Datasheet | 7 Weeks | ER 9.5 x 2.5 x 5 | 3C97 | 1.67 | ±5% | Active | Not Applicable | Uncoated | ER | Gapped | 8.47 | 14.2 | 120 | 7.6 | 100nH | 133 | - | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() E22/6/16-3C96-A160-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3F36-A400-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3C92-A160-P Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C92 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3F36-A250-E Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() E22/6/16-3F36-A250-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 22 x 6 x 16 | 3F36 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C95-G200 Ferroxcube | 12 |
| Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ER9.5/2.5/5-3C95-A100-S Ferroxcube | 12 |
| Datasheet | 7 Weeks | ER 9.5 x 2.5 x 5 | 3C95 | 1.67 | ±5% | Active | Not Applicable | Uncoated | ER | Gapped | 8.47 | 14.2 | 120 | 7.6 | 100nH | 133 | - | 9.50mm | 5.00mm | ROHS3 Compliant | ||
![]() E22/6/16-3C96-A250-E Ferroxcube | 16 |
| Datasheet | 7 Weeks | E 22 x 6 x 16 | 3C96 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 5.70mm | 21.80mm | 15.80mm | ROHS3 Compliant | ||
![]() ETD29/16/10-3C95-G1000 Ferroxcube | 16 |
| Datasheet | 7 Weeks | ETD 29 x 16 x 10 | 3C95 | - | - | Active | - | Uncoated | ETD | - | - | - | - | - | - | - | 15.80mm | 30.60mm | 9.80mm | ROHS3 Compliant | ||
![]() ER11/2.5/6-3C95-S Ferroxcube | 16 |
| Datasheet | 7 Weeks | ER 11 x 2.5 x 6 | 3C95 | 1.23 | ±25% | Active | Not Applicable | Uncoated | ER | Ungapped | 11.9 | 14.7 | 174 | 10.3 | - | - | 6.00mm | 11.00mm | 2.45mm | ROHS3 Compliant | ||
![]() E14/3.5/5-3F46-A100-P Ferroxcube | In Stock | - | Datasheet | 7 Weeks | E 14 x 3.5 x 5 | 3F46 | - | - | Active | Not Applicable | Uncoated | E | - | - | - | - | - | - | - | 3.50mm | 14.00mm | 5.00mm | ROHS3 Compliant |